- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Failure Rate | Rated Temperature | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW1206374RFKEAHP Vishay Dale | 46 |
| Datasheet | 12 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW-HP | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 374Ohm | - | - | - | Thick Film | 0.75W 3/4W | - | - | 750mW | - | TR, PAPER, 7 INCH | 500mW | - | Rectangular | FIXED RESISTOR | - | - | 3216 | 0.75W | 1206 | - | - | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.024 0.60mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RE0402DRE0736KL Yageo | 14 |
| Datasheet | 33 Weeks | - | - | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RE | 0.039Lx0.020W 1.00mmx0.50mm | ±0.5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 36kOhm | - | - | - | Thick Film | 0.063W 1/16W | - | - | - | - | - | 63mW | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 381μm | 0.015 0.37mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ERJ-8BQF3R3V Panasonic Electronic Components | 40 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | ERJ | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 3.3Ohm | - | - | - | Thick Film | 0.5W 1/2W | HIGH PRECISION, IEC60115-8 | - | 330mW | - | TR, PUNCHED, 7 INCH | 500mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | 3216 | 0.5W | 1206 | - | - | - | Automotive AEC-Q200, Current Sense | 600μm | 0.028 0.70mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW08055K11FKEAHP Vishay Dale | 8548 | - | Datasheet | 12 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW-HP | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 5.11kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.5W 1/2W | LASER TRIMMABLE, RATED AC VOLTAGE (V): 150 | - | 500mW | - | TR, PAPER, 7 INCH | 333mW | - | Rectangular | FIXED RESISTOR | - | - | - | 0.5W | - | 150V | - | - | Automotive AEC-Q200, Pulse Withstanding | 609.6μm | 0.020 0.50mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW1206470RJNEAIF Vishay Dale | 985334 |
| Datasheet | 12 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 10.007382mg | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | - | CRCW-IF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 470Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | - | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | 3216 | - | 1206 | - | - | - | Automotive AEC-Q200, Pulse Withstanding | 550μm | 0.024 0.60mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() D55342E07B499BRT5 Vishay Dale | In Stock | - | Datasheet | 12 Weeks | Lead, Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | -55°C~150°C | Cut Tape (CT) | 2012 | Military, MIL-PRF-55342, RM1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±0.1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | 499kOhm | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | - | - | Thin Film | 0.25W 1/4W | - | - | - | - | TR | 250mW | - | Rectangular | FIXED RESISTOR | MIL-PRF-55342 | - | 3216 | - | 1206 | 100V | R (0.01%) | - | Military, Non-Inductive | 838.2μm | 0.033 0.84mm | - | - | 381μm | No | - | Non-RoHS Compliant | - | - | ||
![]() RT0603DRE0725K2L Yageo | 1350 |
| Datasheet | 24 Weeks | - | - | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RT | 0.063Lx0.031W 1.60mmx0.80mm | ±0.5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 25.2kOhm | - | - | - | Thin Film | 0.1W 1/10W | - | - | - | - | - | 100mW | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CRCW12104K87FKEA Vishay Dale | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CRCW | 0.126Lx0.098W 3.20mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 4.87kOhm | - | - | - | Thick Film | 0.5W 1/2W | - | - | 330mW | 200V | TR, PAPER, 7 INCH | 500mW | - | Rectangular | FIXED RESISTOR | - | - | 3225 | 0.5W | 1210 | - | - | - | Automotive AEC-Q200 | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR01MRTJ103 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | MCR | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | - | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 10kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W 1/16W | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | - | Chip | FIXED RESISTOR | - | TS 16949 | 1005 | 0.063W | 0402 | - | - | - | - | 406.4μm | 0.016 0.40mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RT0805FRD07200KL Yageo | 2098 |
| Datasheet | 24 Weeks | - | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2009 | RT | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 200kOhm | - | - | - | Thin Film | 0.125W 1/8W | - | - | 125mW | - | - | 125mW | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 600μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CRCW20103M90JNEF Vishay Dale | 14 |
| Datasheet | 16 Weeks | Tin | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 3.9MOhm | - | - | - | Thick Film | 0.75W 3/4W | RATED AC VOLTAGE (V): 400 | - | - | 400V | TR, BLISTER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | 2010 | 0.75W | - | - | - | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() AC2512FK-07619RL Yageo | 36 | - | Datasheet | 33 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | - | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.250Lx0.122W 6.35mmx3.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 619Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | LASER TRIMMABLE | - | 1W | - | TR, EMBOSSED, 7 INCH | 1W | - | Rectangular | FIXED RESISTOR | - | - | - | 1W | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 650μm | 0.026 0.65mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CRCW04021K00FKEEHP Vishay | In Stock | - | - | - | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | 155°C | -55°C | - | - | - | - | - | - | 1% | e3 | - | - | - | 2 | - | EAR99 | 100 ppm/°C | 1kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | RATED AC VOLTAGE: 50V | 8533.21.00.30 | 63mW | - | TR, Paper, 13 Inch | - | - | Rectangular | FIXED RESISTOR | - | AEC-Q200 | - | 0.2W | - | 50V | - | 70°C | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() PLTU0805U1001LST5 Vishay Dale | In Stock | - | Datasheet | 11 Weeks | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | PLTU | 0.080Lx0.050W 2.03mmx1.27mm | ±0.01% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±2ppm/°C | 1kOhms | - | 125°C | -55°C | Thin Film | 0.25W 1/4W | - | - | - | - | - | 250mW | - | - | - | - | - | 2012 | - | 0805 | - | - | - | Anti-Corrosive, Flame Proof, Moisture Resistant, Safety | 838.2μm | 0.033 0.84mm | 2.032mm | 1.27mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() NRC12J102TR10F NIC Components | In Stock | - | - | - | Tin | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | - | EAR99 | 200 ppm/°C | 1kOhm | - | 175°C | -55°C | Thick Film | - | - | 8533.21.00.30 | 250mW | 200V | TR, PAPER, 10 INCH | - | - | Chip | FIXED RESISTOR | - | - | - | 0.25W | - | - | - | 70°C | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() RN731JTTD1200B25 KOA Speer Electronics, Inc. | 26 |
| - | 9 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 2.012816mg | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | - | RN73 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±25ppm/°C | 120Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 0.063W 1/16W | ULTRA PRECISION | - | 63mW | - | TR, PUNCHED PAPER, 7 INCH | - | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | - | 1608 | 0.063W | 0603 | - | - | - | Moisture Resistant | 450μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RT2512BKE07210KL Yageo | In Stock | - | Datasheet | 17 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 200V | -55°C~125°C | Tape & Reel (TR) | - | RT | 0.250Lx0.126W 6.35mmx3.20mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 210kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 0.75W 3/4W | HIGH PRECISION | - | 750mW | - | TR, Embossed, 7 Inch | 750mW | - | Rectangular | FIXED RESISTOR | - | - | - | 0.75W | - | - | - | - | Moisture Resistant | 650μm | 0.026 0.65mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CRCW080573K2FHEAP Vishay Dale | 9 |
| Datasheet | 12 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW-P | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 73.2kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | SEMI-PRECISION, RATED AC VOL(V):150 | - | - | - | TR, PAPER, 7 INCH | 125mW | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | 150V | - | - | Automotive AEC-Q200 | 508μm | 0.020 0.50mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ERJ-6BQFR68V Panasonic Electronic Components | 17 | - | - | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | -55°C~125°C | Digi-Reel® | - | ERJ | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±250ppm/°C | 680mOhm | - | - | - | Thick Film | 0.333W 1/3W | HIGH PRECISION, IEC60115-8 | - | 250mW | - | TR, PUNCHED, 7 INCH | - | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | 2012 | 0.33W | 0805 | 0.4737V | - | - | Automotive AEC-Q200, Current Sense | 600μm | 0.028 0.70mm | - | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ERJ-3BQJ3R0V Panasonic Electronic Components | 60 |
| Datasheet | 12 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | ERJ | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 3Ohm | Tin (Sn) | - | - | Thick Film | 0.25W 1/4W | HIGH PRECISION, IEC60115-8 | - | - | - | TR, PUNCHED, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | - | 1608 | - | 0603 | 0.866V | - | - | Automotive AEC-Q200, Current Sense | 558.8μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 |