- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Resistor Type | Termination Style | Failure Rate | Lead Spacing | Product Type | Operating Temperature Range | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TBH25P70R0JE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC2512JK-7W30RL Yageo | 12 |
| - | 2512 (6432 Metric) | 2512 | YAGEO | 2512 | 6332 | 4000 | YAGEO | + 155 C | YAGEO | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 0.001505 oz | 200 V | -55°C ~ 155°C | MouseReel | RC_L | 0.250 L x 0.122 W (6.35mm x 3.10mm) | ±5% | 2 | 200 ppm/°C | General Purpose | 30 Ohm | Thick Film | High Reliability | 2W | Resistors | 2 W | Thick Film | General Purpose | SMD/SMT | - | - | Thick Film Resistors | - | 5 | Thick Film Resistors SMD | Moisture Resistant | Thick Film Resistors - SMD | - | - | - | 0.55 mm | 0.026 (0.65mm) | 6.35 mm | 3.1 mm | - | ||
![]() RC2512FK-7W16RL Yageo | In Stock | - | - | 2512 (6432 Metric) | 2512 | YAGEO | 2512 | 6332 | 4000 | YAGEO | + 155 C | YAGEO | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 0.001505 oz | 200 V | -55°C ~ 155°C | MouseReel | RC_L | 0.250 L x 0.122 W (6.35mm x 3.10mm) | ±1% | 2 | 200 ppm/°C | General Purpose | 16 Ohm | Thick Film | High Reliability | 2W | Resistors | 2 W | Thick Film | General Purpose | SMD/SMT | - | - | Thick Film Resistors | - | 1 | Thick Film Resistors SMD | Moisture Resistant | Thick Film Resistors - SMD | 6.35 mm | 3.1 mm | - | 0.55 mm | 0.026 (0.65mm) | 6.35 mm | 3.1 mm | - | ||
![]() RH005700R0FC02 Vishay | In Stock | - | - | - | - | Vishay / Dale | - | - | 10 | Vishay | + 250 C | - | - 55 C | Chassis Mount | - | - | - | N | 0.105822 oz | - | - | - | RH | - | 1 % | - | 20.0000 ppm/°C | Aluminium Housed Power Resistor | 700 Ohm | - | - | - | Resistors | 7.5 W | Wirewound | - | Solder Lug | - | - | Wirewound Resistors | - 55 C to + 250 C | 1 | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | 28.58 mm | 16.41 mm | - | 8.1 mm | - | 15.2 mm | 8.5 mm | - | ||
![]() RC2512FK-7W12RL Yageo | 13 |
| - | 2512 (6432 Metric) | 2512 | YAGEO | 2512 | 6332 | 4000 | YAGEO | + 155 C | YAGEO | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 0.001505 oz | 200 V | -55°C ~ 155°C | MouseReel | RC_L | 0.250 L x 0.122 W (6.35mm x 3.10mm) | ±1% | 2 | 200 ppm/°C | General Purpose | 12 Ohm | Thick Film | High Reliability | 2W | Resistors | 2 W | Thick Film | General Purpose | SMD/SMT | - | - | Thick Film Resistors | - | 1 | Thick Film Resistors SMD | Moisture Resistant | Thick Film Resistors - SMD | 6.35 mm | 3.1 mm | - | 0.55 mm | 0.026 (0.65mm) | 6.35 mm | 3.1 mm | - | ||
![]() SR1210FR-074R7L Yageo | 13 |
| - | 1210 (3225 Metric) | 1210 | YAGEO | 1210 | 3225 | 5000 | YAGEO | + 155 C | YAGEO | - 55 C | PCB Mount | Tape & Reel (TR) | Active | AEC-Q200 | Details | 0.000564 oz | 200 V | -55°C ~ 155°C | MouseReel | SR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±1% | 2 | ±200ppm/°C | - | 4.7 Ohm | Thick Film | Automotive Grade | 0.5W, 1/2W | Resistors | 0.5 W | Thick Film | Anti-Surge | SMD/SMT | - | - | Thick Film Resistors | - | 1 | Thick Film Resistors SMD | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | - | - | - | 0.55 mm | 0.026 (0.65mm) | 3.1 mm | 2.6 mm | AEC-Q200 | ||
![]() RH025175R0FC02 Vishay | In Stock | - | - | - | - | Vishay / Dale | - | - | 5 | Vishay | + 250 C | - | - 55 C | Chassis Mount | - | - | - | N | 0.423288 oz | - | - | - | RH | - | 1 % | - | 20 PPM / C | Aluminium Housed Power Resistor | 175 Ohms | - | - | - | Resistors | 25 W | Wirewound | - | Solder Lug | - | - | Wirewound Resistors | - 55 C to + 250 C | - | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | - | - | - | 14 mm | - | 27 mm | 14 mm | - | ||
![]() RH0257K500FC02 Vishay | In Stock | - | - | - | - | Vishay / Dale | - | - | 5 | Vishay | + 250 C | - | - 55 C | Chassis Mount | - | - | - | N | 0.423288 oz | - | - | - | RH | - | 1 % | - | 20 PPM / C | Aluminium Housed Power Resistor | 7.5 kOhms | - | - | - | Resistors | 25 W | Wirewound | - | Solder Lug | - | - | Wirewound Resistors | - 55 C to + 250 C | - | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | - | - | - | 14 mm | - | 27 mm | 14 mm | - | ||
![]() RH0254R700JC02 Vishay | In Stock | - | - | - | - | Vishay / Dale | - | - | 5 | Vishay | + 250 C | - | - 55 C | Chassis Mount | - | - | - | N | 0.423288 oz | - | - | - | RH | - | 5 % | - | 50 PPM / C | Aluminium Housed Power Resistor | 4.7 Ohms | - | - | - | Resistors | 25 W | Wirewound | - | Solder Lug | - | - | Wirewound Resistors | - 55 C to + 250 C | - | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | - | - | - | 14 mm | - | 27 mm | 14 mm | - | ||
![]() RH0101K300FE02 Vishay | In Stock | - | - | - | - | Vishay / Dale | - | - | 10 | Vishay | + 250 C | - | - 55 C | Chassis Mount | - | - | - | Details | 0.176370 oz | - | - | - | RH | - | 1 % | - | 20 PPM / C | Aluminium Housed Power Resistor | 1.3 kOhms | - | - | - | Resistors | 12.5 W | Wirewound | - | Solder Lug | - | - | Wirewound Resistors | - 55 C to + 250 C | - | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | - | - | - | 9.9 mm | - | 19 mm | 10.7 mm | - | ||
![]() WSC2515162R0FBA Vishay | In Stock | - | - | - | - | Vishay / Dale | 2515 | 6438 | 100 | Vishay | + 275 C | - | - 65 C | PCB Mount | - | - | AEC-Q200 | N | 0.014180 oz | - | - | Bulk | WSC | - | 1 % | - | 20 PPM / C | - | 162 Ohms | - | Precision Power Resistors | - | Resistors | 1 W | Wirewound | - | SMD/SMT | - | - | Wirewound Resistors | - 65 C to + 275 C | - | - | Molded Resistors | Wirewound Resistors - SMD | - | - | - | 1.14 mm | - | 6.4 mm | 3.8 mm | - | ||
![]() RE70N3320C02 Vishay | In Stock | - | - | - | - | Vishay / Dale | - | - | 5 | Vishay | + 250 C | - | - 55 C | Chassis Mount | - | - | - | N | 0.582020 oz | - | - | - | RE Military | - | 1 % | - | 20 PPM / C | - | 332 Ohms | - | Military/E-Rel | - | Resistors | 20 W | Wirewound | - | Solder Lug | - | - | Wirewound Resistors | - 55 C to + 250 C | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | - | - | - | 14 mm | - | 50 mm | 27.5 mm | - | ||
![]() WR04X40R2FTR Walsin Technology | 26 |
| - | - | - | - | 0402 | 1005 | 10000 | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 0.000023 oz | 50 V | - | Cut Tape | WR | - | 1 % | - | 100 PPM / C | - | 40.2 Ohms | - | - | - | - | 62.5 mW (1/16 W) | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() WR04X4021FTR Walsin Technology | 18 |
| - | - | - | - | 0402 | 1005 | 10000 | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 0.000023 oz | 50 V | - | Cut Tape | WR | - | 1 % | - | - 200 PPM / C, + 400 PPM / C | - | 4.02 kOhms | - | - | - | - | 62.5 mW (1/16 W) | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() WR04X3740FTR Walsin Technology | 26 |
| - | - | - | - | 0402 | 1005 | 10000 | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | 0.000023 oz | 50 V | - | Cut Tape | WR | - | 1 % | - | 100 PPM / C | - | 374 Ohms | - | - | - | - | 62.5 mW (1/16 W) | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() PCF0805R-665RBI TT Electronics | In Stock | - | - | - | - | - | 0805 | 2012 | 5000 | - | - | - | - | PCB Mount | - | - | AEC-Q200 | Details | 0.000194 oz | - | - | MouseReel | PCF | - | - | - | - | - | 665 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0805R-34K8BI TT Electronics | In Stock | - | - | - | - | - | 0805 | 2012 | 5000 | - | - | - | - | PCB Mount | - | - | AEC-Q200 | Details | 0.000194 oz | - | - | MouseReel | PCF | - | - | - | - | - | 34.8 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P-0603H3321BBTS Vishay / Dale | In Stock | - | - | - | - | - | 0603 | 1608 | 100 | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | N | 0.000071 oz | 75 V | - | MouseReel | P-NS | - | 0.1 % | - | 50 PPM / C | Commercial Thin Film Resistor, Surface Mount Chip | 3.32 kOhms | - | - | - | - | 150 mW | - | - | SMD/SMT | - | - | - | - 55 C to + 125 C | - | Thin Film Resistors SMD | - | - | - | - | - | 0.02 in | - | 1.63 mm | 0.81 mm | - | ||
![]() PCF0603R-147RBI TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1879456-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |