- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Manufacturer Package Identifier | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Size Code | Features | Height | Height Seated (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMCF0603FT14R0 Stackpole Electronics Inc | 471879 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 14Ohm | - | Thick Film | 0.1W 1/10W | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF2010FT3K32 Stackpole Electronics Inc | 43 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | - | - | 400V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 3.32kOhm | - | Thick Film | 0.75W 3/4W | - | 750mW | - | TR, PLASTIC, 7 INCH | 750mW | - | Rectangular | FIXED RESISTOR | - | - | - | - | 5025 | 0.75W | 2010 | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RMCF0603FT13R3 Stackpole Electronics Inc | 776262 |
| Datasheet | 20 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RMCF | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 13.3Ohm | - | Thick Film | 0.1W 1/10W | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200 | 500μm | 0.022 0.55mm | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AC0603FR-0712K1L Yageo | 25000 |
| Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 12.1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | LASER TRIMMABLE | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | - | - | - | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200, Moisture Resistant | 550μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CRCW080536R5FKEA Vishay Dale | 954088 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 5.499807mg | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 36.5Ohm | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | - | - | 2012 | - | 0805 | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() AC0805FR-072ML Yageo | 3086 |
| Datasheet | 33 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 2MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | LASER TRIMMABLE | - | - | TR, PAPER, 7 INCH | 125mW | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | - | 150V | - | Automotive AEC-Q200, Moisture Resistant | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AC0603FR-077M5L Yageo | 1300 |
| Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 7.5MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | LASER TRIMMABLE | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | 0.1W | - | - | - | Automotive AEC-Q200, Moisture Resistant | 550μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CRCW2512180RJNEG Vishay Dale | 34710 |
| Datasheet | 12 Weeks | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 40.511469mg | - | 500V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 180Ohm | - | Thick Film | - | RATED AC VOLTAGE (V): 500 | 1W | 500V | TR, BLISTER, 7 INCH | 1W | 3.15mm | Rectangular | FIXED RESISTOR | - | Not | - | - | 6432 | 1W | 2512 | 500V | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ESR10EZPF4R70 ROHM Semiconductor | 5000 | - | Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 4.7Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | - | 400mW | 150V | TR, PAPER, 7 INCH | 400mW | - | Chip | FIXED RESISTOR | - | - | TS 16949 | - | 2012 | 0.4W | 0805 | - | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H1ETTP3241F KOA Speer Electronics, Inc. | 122 |
| Datasheet | 8 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2015 | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 3.24kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | - | 63mW | 50V | TR, Punched Paper, 7 Inch | - | 500μm | Rectangular | FIXED RESISTOR | - | - | - | - | 1005 | 0.1W | 0402 | - | - | Automotive AEC-Q200, Moisture Resistant | 400μm | 0.016 0.40mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() AC0805FR-0711R8L Yageo | 834994 |
| Datasheet | 33 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 11.8Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | LASER TRIMMABLE | - | - | TR, PAPER, 7 INCH | 125mW | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ERJ-3EKF4021V Panasonic Electronic Components | 13641 | - | Datasheet | 16 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2011 | ERJ | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 4.02kOhm | - | Thick Film | 0.1W 1/10W | PRECISION, STANDARD: IEC60115-8 | 100mW | 75V | TR, PUNCHED, 7 INCH | 100mW | 800μm | Chip | FIXED RESISTOR | - | Not | - | - | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CR0402-FX-2003GLF Bourns Inc. | 14387 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 200kOhm | - | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | - | - | 1005 | - | 0402 | - | - | - | 406.4μm | 0.016 0.40mm | 356μm | No | - | ROHS3 Compliant | - | - | ||
![]() RC2512FK-07324KL Yageo | 1293 |
| Datasheet | 33 Weeks | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | RC2512 | 500V | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.250Lx0.122W 6.35mmx3.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 324kOhm | - | Thick Film | - | - | 1W | - | TR, Embossed, 7 Inch | 1W | - | Rectangular | FIXED RESISTOR | - | - | - | - | 6432 | 1W | 2512 | - | - | Moisture Resistant | 700μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() AC0603FR-0723K7L Yageo | 49 |
| Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 23.7kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | LASER TRIMMABLE | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | - | - | - | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200, Moisture Resistant | 550μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AC0603FR-0757K6L Yageo | 2920 |
| Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 57.6kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | LASER TRIMMABLE | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | - | - | - | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200, Moisture Resistant | 550μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AC0402FR-07390RL Yageo | 473382 |
| Datasheet | 33 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 390Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | LASER TRIMMABLE | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 370μm | 0.015 0.37mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AC0402FR-077K87L Yageo | 10000 | - | Datasheet | 33 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2012 | AC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 7.87kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | LASER TRIMMABLE | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 370μm | 0.015 0.37mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PWR263S-35-3002J Bourns Inc. | 26 |
| Datasheet | 7 Weeks | - | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | GULL WING | SURFACE MOUNT | - | - | 250V | -55°C~155°C | Tube | 2011 | PWR263S-35 | 0.398Lx0.409W 10.10mmx10.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 30kOhm | Matte Tin (Sn) | Thick Film | - | - | 35W | 250V | - | 35W | 4.5mm | Rectangular | FIXED RESISTOR | PWR263S | - | - | - | - | - | - | - | 4140 | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 10.4mm | 0.192 4.88mm | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RC0805JR-0715RL Yageo | 443283 |
| Datasheet | 33 Weeks | Lead, Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 15Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, Paper, 7 Inch | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | - | 150V | 2012 | - | 0805 | - | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | - | No | Unknown | ROHS3 Compliant | Lead Free | - |