- Manufacturer
- Resistance
- RoHS Status
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Package / Case
- Pbfree Code
- Construction
- Packaging
- Packing Method
- Part Status
Attribute column
Categories
Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Working Voltage | Rated Temperature | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SR731ETTPR120F KOA Speer Electronics, Inc. | 50632 |
| - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 652.039032μg | - | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 300 ppm/°C | 120mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 150°C | -55°C | Thick Film | - | - | 8533.21.00.30 | - | 125mW | 790mV | TR, PUNCHED PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | AEC-Q200 | - | 1005 | 0.166W | 0402 | - | - | 0.1411V | 70°C | - | - | 350μm | - | 1mm | 500μm | - | - | Non-RoHS Compliant | - | - | ||
![]() SR731ETTP5R60F KOA Speer Electronics, Inc. | 19 |
| - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 652.039032μg | - | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 200 ppm/°C | 5.6Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 150°C | -55°C | Thick Film | - | - | 8533.21.00.30 | - | 125mW | 790mV | TR, PUNCHED PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | AEC-Q200 | - | 1005 | 0.166W | 0402 | - | - | 0.9642V | 70°C | - | - | 350μm | - | 1mm | 500μm | - | - | RoHS Compliant | - | - | ||
![]() SR731ETTP1R80F KOA Speer Electronics, Inc. | 36 |
| - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 652.039032μg | - | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 200 ppm/°C | 1.8Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 150°C | -55°C | Thick Film | - | - | 8533.21.00.30 | - | 125mW | 790mV | TR, PUNCHED PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | AEC-Q200 | - | 1005 | 0.166W | 0402 | - | - | 0.5466V | 70°C | - | - | 350μm | - | 1mm | 500μm | - | - | Non-RoHS Compliant | - | - | ||
![]() ERJ-2RKF8060X Panasonic Electronic Components | 73232 |
| Datasheet | 16 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | ERJ | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 806Ohm | - | - | - | Thick Film | 0.1W 1/10W | PRECISION, STANDARD: IEC60115-8 | - | - | 100mW | 50V | TR, PUNCHED, 7 INCH | 100mW | 500μm | Chip | FIXED RESISTOR | Not | - | - | 1005 | 0.1W | 0402 | - | - | - | - | Automotive AEC-Q200 | - | 406.4μm | 0.016 0.40mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ERJ-2RKF5361X Panasonic Electronic Components | 1888 |
| Datasheet | 16 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | ERJ | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 5.36kOhm | - | - | - | Thick Film | 0.1W 1/10W | PRECISION, STANDARD: IEC60115-8 | - | - | 100mW | 50V | TR, PUNCHED, 7 INCH | 100mW | 500μm | Chip | FIXED RESISTOR | Not | - | - | 1005 | 0.1W | 0402 | - | - | - | - | Automotive AEC-Q200 | - | 350μm | 0.016 0.40mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ERJ-2RKF2743X Panasonic Electronic Components | 7492 | - | Datasheet | 16 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | ERJ | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 274kOhm | - | - | - | Thick Film | 0.1W 1/10W | PRECISION, STANDARD: IEC60115-8 | - | - | 100mW | 50V | TR, PUNCHED, 7 INCH | 100mW | 500μm | Chip | FIXED RESISTOR | Not | - | - | 1005 | 0.1W | 0402 | - | - | - | - | Automotive AEC-Q200 | - | 350μm | 0.016 0.40mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ERJ-2RKF1241X Panasonic Electronic Components | 5580 | - | Datasheet | 16 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | ERJ | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 1.24kOhm | - | - | - | Thick Film | 0.1W 1/10W | PRECISION, STANDARD: IEC60115-8 | - | - | 100mW | 50V | TR, PUNCHED, 7 INCH | 100mW | 500μm | Chip | FIXED RESISTOR | Not | - | - | 1005 | 0.1W | 0402 | - | - | - | - | Automotive AEC-Q200 | - | 350μm | 0.016 0.40mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0603FR-07330RL Yageo | 407051 |
| Datasheet | 33 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 330Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | - | - | 47μF | 100mW | 50V | TR, Paper, 7 Inch | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | - | 50V | 7343 | 0.1W | 2917 | - | 800mOhm | 75V | - | Moisture Resistant | - | 500μm | 0.022 0.55mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SR732BTTDR100F KOA Speer Electronics, Inc. | 30000 |
| - | 8 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 1.81V | -55°C~150°C | Tape & Reel (TR) | - | SR73 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 100mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.333W 1/3W | - | - | - | 330mW | 1.58V | TR, PUNCHED PAPER, 7 INCH | - | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | - | 3216 | 0.33W | 1206 | - | - | - | - | Automotive AEC-Q200, Current Sense | - | 600μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SR731ETTP4R70F KOA Speer Electronics, Inc. | 33 |
| Datasheet | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 652.039032μg | - | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 200 ppm/°C | 4.7Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 150°C | -55°C | Thick Film | - | - | 8533.21.00.30 | - | 125mW | 790mV | TR, PUNCHED PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | AEC-Q200 | - | 1005 | 0.166W | 0402 | - | - | 0.8833V | 70°C | - | - | 350μm | - | 1mm | 500μm | - | - | Non-RoHS Compliant | - | - | ||
![]() RC0402FR-07200RL Yageo | 571777 |
| Datasheet | 33 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 200Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W 1/16W | - | - | - | 63mW | 50V | TR, Paper, 7 Inch | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | - | 1005 | - | 0402 | - | - | - | - | Moisture Resistant | - | 400μm | 0.016 0.40mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ERJ-2RKF57R6X Panasonic Electronic Components | 745 |
| Datasheet | 16 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | ERJ | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 57.6Ohm | - | - | - | Thick Film | 0.1W 1/10W | PRECISION, STANDARD: IEC60115-8 | - | - | 100mW | 50V | TR, PUNCHED, 7 INCH | 100mW | 500μm | Chip | FIXED RESISTOR | Not | - | - | 1005 | 0.1W | 0402 | - | - | - | - | Automotive AEC-Q200 | - | 406.4μm | 0.016 0.40mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ERJ-2RKF3483X Panasonic Electronic Components | 12357 | - | Datasheet | 16 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | ERJ | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 348kOhm | - | - | - | Thick Film | 0.1W 1/10W | PRECISION, STANDARD: IEC60115-8 | - | - | 100mW | 50V | TR, PUNCHED, 7 INCH | 100mW | 500μm | Chip | FIXED RESISTOR | Not | - | - | 1005 | 0.1W | 0402 | - | - | - | - | Automotive AEC-Q200 | - | 350μm | 0.016 0.40mm | - | - | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RC0603FR-0747KL Yageo | 49690 | - | Datasheet | 33 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 47kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | - | - | 18pF | 100mW | 50V | TR, Paper, 7 Inch | 100mW | 800μm | Rectangular | FIXED RESISTOR | Not | - | 50V | 1608 | 0.1W | 0603 | - | - | 75V | - | Moisture Resistant | - | 500μm | 0.022 0.55mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RC0603FR-07200RL Yageo | 544825 |
| Datasheet | 33 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 200Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | - | - | - | 100mW | 50V | TR, Paper, 7 Inch | - | 800μm | Rectangular | FIXED RESISTOR | Not | - | - | 1608 | 0.1W | 0603 | - | - | 75V | - | Moisture Resistant | - | 500μm | 0.022 0.55mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RC0603FR-071ML Yageo | 109800 | - | Datasheet | 33 Weeks | - | Through Hole | 0603 (1608 Metric) | - | - | - | 2 | 0603 | - | 25V | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 1MOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | - | 1mF | 100mW | 50V | - | - | 800μm | - | - | Not | - | - | 0603 | - | 0603 | 5mm | - | - | - | Moisture Resistant | 10mm | 500μm | 0.022 0.55mm | 1.6mm | 0m | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ERJ-2RKF7153X Panasonic Electronic Components | 1432 | - | Datasheet | 16 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | ERJ | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 715kOhm | - | - | - | Thick Film | 0.1W 1/10W | PRECISION, STANDARD: IEC60115-8 | - | - | 100mW | 50V | TR, PUNCHED, 7 INCH | 100mW | 500μm | Chip | FIXED RESISTOR | Not | - | - | 1005 | 0.1W | 0402 | - | - | - | - | Automotive AEC-Q200 | - | 350μm | 0.016 0.40mm | - | - | - | Yes | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ERJ-2RKF6341X Panasonic Electronic Components | 26896 |
| Datasheet | 16 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | ERJ | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 6.34kOhm | - | - | - | Thick Film | 0.1W 1/10W | PRECISION, STANDARD: IEC60115-8 | - | - | 100mW | 50V | TR, PUNCHED, 7 INCH | 100mW | 500μm | Chip | FIXED RESISTOR | Not | - | - | 1005 | 0.1W | 0402 | - | - | - | - | Automotive AEC-Q200 | - | 406.4μm | 0.016 0.40mm | - | - | - | Yes | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ERJ-2RKF4120X Panasonic Electronic Components | 2505 | - | Datasheet | 16 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | ERJ | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 412Ohm | - | - | - | Thick Film | 0.1W 1/10W | PRECISION, STANDARD: IEC60115-8 | - | - | 100mW | 50V | TR, PUNCHED, 7 INCH | 100mW | 500μm | Chip | FIXED RESISTOR | Not | - | - | 1005 | 0.1W | 0402 | - | - | - | - | Automotive AEC-Q200 | - | 406.4μm | 0.016 0.40mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RC0603FR-07200KL Yageo | 53147 | - | Datasheet | 33 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 200kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | LASER TRIMMABLE | - | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | Not | - | - | 1608 | 0.1W | 0603 | - | - | - | - | Moisture Resistant | - | 500μm | 0.022 0.55mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - |