- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Working Voltage | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4308M-101-222 Bourns Inc. | 7 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | - | 7 | - | -55°C~125°C | Tube | 2012 | 4300M | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 8 | SIP | EAR99 | ±100ppm/°C | 2.2kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | 1 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4308M | - | - | 1.2W | - | 2.54mm | 3.43mm | 100V | - | 7 | Bussed | 250mW | 0.25W | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MDP160333R0GE04 Vishay Dale | 16 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | - | 1.5g | 1 | - | -55°C~125°C | Tube | - | MDP | 0.850Lx0.250W 21.59mmx6.35mm | ±2% | - | yes | Active | 1 (Unlimited) | 16 | DIP | - | ±100ppm/°C | 33Ohm | Tin/Silver/Copper (Sn95.5Ag3.9Cu0.6) | - | - | - | - | - | 1.92W | - | - | 8 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 2.54mm | 3.3mm | 200V | - | 8 | Isolated | 250mW | 0.25W | - | 3.937mm | 0.155 3.94mm | - | - | 7.87mm | No | ROHS3 Compliant | Lead Free | ||
![]() RAVF164DFT20R0 Stackpole Electronics Inc | 34 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 20Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | - | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | 3216 | 0.25W | 1206 | - | - | 50V | 0612 | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() 4310R-101-152 Bourns Inc. | 475 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | - | 9 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 1.5kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.50 | 1.25W | 100V | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310R | Not | - | - | - | 2.54mm | 3.43mm | - | - | 9 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RAVF164DJT36K0 Stackpole Electronics Inc | 43 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 36kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | - | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | 3216 | 0.25W | 1206 | - | - | 50V | - | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RAVF164DJT2K40 Stackpole Electronics Inc | 27 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 2.4kOhm | - | 155°C | -55°C | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | 3.2004mm | 1.6002mm | - | No | ROHS3 Compliant | - | ||
![]() RAVF164DJT11K0 Stackpole Electronics Inc | 27 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 11kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | - | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | 3216 | 0.25W | 1206 | - | - | 50V | 0612 | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() RAVF164DJT16K0 Stackpole Electronics Inc | 43 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 16kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | - | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | 3216 | 0.25W | 1206 | - | - | 50V | 0612 | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() 4310M-102-470 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | - | 1 | - | -55°C~125°C | Tube | 2012 | 4300M | 0.984Lx0.085W 24.99mmx2.16mm | ±1 Ω | e0 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | ±250ppm/°C | 47Ohm | Tin/Lead (Sn/Pb) | - | - | - | TOLERANCE IS 1 OHM | - | - | - | - | 5 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310M | - | - | - | - | - | 3.43mm | - | 9808 | 5 | Isolated | 400mW | 0.4W | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CAT16-330J4GLF Bourns Inc. | 11 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | 8 | 1206 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.126Lx0.061W 3.20mmx1.55mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 33Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | 800μm | 1.55mm | - | - | - | CAT16 | Not | 3216 | - | 1206 | - | - | - | - | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | 3.2004mm | 1.5494mm | - | - | ROHS3 Compliant | - | ||
![]() 4606X-102-390LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | - | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.598Lx0.098W 15.19mmx2.49mm | ±1 Ω | e1 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±250ppm/°C | 39Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TOLERANCE IS 1 OHM | - | 750mW | 100V | - | 3 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4606X | Not | - | 0.75W | - | 2.54mm | - | - | - | 3 | Isolated | 300mW | - | - | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | - | ROHS3 Compliant | Lead Free | ||
![]() RAVF164DJT300R Stackpole Electronics Inc | 43 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 300Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | - | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | 3216 | 0.25W | 1206 | - | - | 50V | 0612 | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RAVF164DJT18K0 Stackpole Electronics Inc | 43 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 18kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | - | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | 3216 | 0.25W | 1206 | - | - | 50V | - | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RAVF164DJT390K Stackpole Electronics Inc | 27 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 390kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | - | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | 3216 | 0.25W | 1206 | - | - | 50V | 0612 | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RAVF104DJT360R Stackpole Electronics Inc | 43 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 360Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | - | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | 0.25W | - | - | - | 25V | - | 4 | Isolated | 62.5mW | 0.063W | - | 508μm | 0.020 0.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RAVF104DJT24K0 Stackpole Electronics Inc | 27 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 24kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | - | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | 0.25W | - | - | - | 25V | - | 4 | Isolated | 62.5mW | 0.063W | - | 508μm | 0.020 0.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() YC158TJR-073KL Yageo | 5000 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 10 | - | - | 8 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC158 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | ±200ppm/°C | 3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | 63mW | - | TR, PAPER, 7/13 INCH | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 3216 | - | 1206 | - | - | 25V | 0612 | 8 | Bussed | 62.5mW | 0.0625W | - | 711.2μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RAVF162DZT0R00 Stackpole Electronics Inc | 25 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0606 (1616 Metric), Convex, Long Side Terminals | WRAPAROUND | 4 | - | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.063Lx0.063W 1.60mmx1.60mm | Jumper | e3 | - | Active | 1 (Unlimited) | 4 | - | EAR99 | - | 0.0Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | TR | 2 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | - | 2 | Isolated | 62.5mW | - | - | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RAVF164DFT100R Stackpole Electronics Inc | 50 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 100Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | - | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | 3216 | 0.25W | 1206 | - | - | 50V | 0612 | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RAVF164DFT150K Stackpole Electronics Inc | 34 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 150kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | - | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | 3216 | 0.25W | 1206 | - | - | 50V | - | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - |