- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Pin Count | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Insulation Resistance | Size Code | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Resistor Matching Ratio | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MNR14E0APJ101 ROHM Semiconductor | 998890 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2011 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 100Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 3216 | - | 1206 | - | - | - | 50V | - | 0612 | 63mW | 4 | Isolated | 62.5mW | - | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC164-FR-071KL Yageo | 4457 |
| Datasheet | 24 Weeks | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 4 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | TC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | - | 50V | 3216 | - | 1206 | - | - | - | 50V | - | 0612 | 62.5mW | - | Isolated | 62.5mW | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 4308R-101-102 Bourns Inc. | 29 |
| Datasheet | 5 Weeks | - | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 7 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 1W | 100V | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | 4308R | Not | - | - | - | - | 1W | - | 2.54mm | - | 3.43mm | - | - | - | - | 7 | Bussed | 200mW | 0.2W | 50ppm/°C | - | 4.95mm | 0.195 4.95mm | - | - | 2.16mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4308R-102-680LF Bourns Inc. | 37 |
| Datasheet | 6 Weeks | - | Tin | Through Hole | Through Hole | 8-SIP | - | 8 | 8-SIP | 4 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | - | - | Active | 1 (Unlimited) | 8 | Pin | - | ±100ppm/°C | 68Ohm | - | 125°C | -55°C | - | - | - | 1W | 100V | - | - | 2.54mm | 2.16mm | - | - | 4308R | Not | - | - | - | - | - | - | - | 8 | - | - | - | - | - | 4 | Isolated | 300mW | - | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | 19.92mm | 2.159mm | 2.16mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4816P-T01-154LF Bourns Inc. | 37 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | - | 1 | 50V | -55°C~125°C | Tube | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 150kOhm | - | - | - | Automotive AEC-Q200 | - | - | 1.28W | 50V | - | 8 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | 4816P | Not | - | - | - | - | - | - | 1.27mm | - | - | - | - | 2244 | - | 8 | Isolated | 160mW | - | - | - | 2.159mm | 0.094 2.40mm | - | - | 2.03mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4816P-T01-101LF Bourns Inc. | 2201 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | - | 1 | 50V | -55°C~125°C | Tube | 1999 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 100Ohm | Tin/Copper (Sn/Cu) | - | - | Automotive AEC-Q200 | - | - | 1.28W | 50V | - | 8 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | 4816P | Not | - | - | - | - | - | - | - | - | 130μm | - | 10MOhm | 2244 | - | 8 | Isolated | 160mW | - | - | - | 2.159mm | 0.094 2.40mm | - | - | 2.03mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4310R-104-161/241 Bourns Inc. | 29 |
| Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | 10-SIP | FLAT | - | - | 2 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 10 | SIP | EAR99 | ±100ppm/°C | 160Ohm 240Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.50 | 1.25W | 100V | - | 8 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | 4310R | - | - | - | - | - | - | - | 2.54mm | 10 | 3.43mm | - | - | 9808 | - | 16 | Dual Terminator | 200mW | 0.2W | 50ppm/°C | - | 4.95mm | 0.195 4.95mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4116R-1-201LF Bourns Inc. | 37 |
| Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | - | 1 | - | -55°C~125°C | Tube | 2006 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 16 | Pin | EAR99 | ±100ppm/°C | 200Ohm | Matte Tin (Sn) | - | - | - | - | - | 2.25W | - | - | 8 | 2.54mm | 7.87mm | Molded Construction | ARRAY/NETWORK RESISTOR | 4116R | Not | - | - | - | - | - | - | - | - | 3.43mm | 100V | - | - | - | 8 | Isolated | 250mW | 0.25W | 50ppm/°C | - | 4.699mm | 0.185 4.69mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4116R-1-681LF Bourns Inc. | 3559 |
| Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | - | 1 | - | -55°C~125°C | Tube | 2007 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 16 | Pin | EAR99 | ±100ppm/°C | 680Ohm | Matte Tin (Sn) | - | - | - | - | - | 2.25W | 100V | - | 8 | 2.54mm | 7.87mm | Molded | ARRAY/NETWORK RESISTOR | 4116R | Not | - | - | 100V | - | - | - | 2.54mm | - | 3.18mm | - | 10MOhm | - | - | 8 | Isolated | 250mW | 0.25W | 50ppm/°C | - | 4.699mm | 0.185 4.69mm | - | - | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4610X-102-105LF Bourns Inc. | 48 | - | Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 1MOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.25W | 100V | - | 5 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4610X | Not | - | - | - | - | - | - | 2.54mm | - | 3.3mm | - | - | - | - | 5 | Isolated | 300mW | 0.3W | - | - | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4814P-T01-103LF Bourns Inc. | 777 | - | Datasheet | 5 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | GULL WING | 14 | - | 1 | 50V | -55°C~125°C | Tube | 2005 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | - | ±100ppm/°C | 10kOhm | Tin/Copper (Sn/Cu) | - | - | Automotive AEC-Q200 | - | - | 1.12W | 50V | - | 7 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | 4814P | Not | - | - | - | - | - | - | - | - | 130μm | - | 10MOhm | 2239 | - | 7 | Isolated | 160mW | 0.16W | - | - | 2.159mm | 0.094 2.40mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 4306R-102-271LF Bourns Inc. | 29 |
| Datasheet | 6 Weeks | - | Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 270Ohm | - | - | - | - | - | - | 750mW | 100V | - | 3 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | 4306R | Not | - | - | - | - | 0.75W | - | - | - | - | - | - | 5808 | - | 3 | Isolated | 300mW | - | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT16-40R2F4LF Bourns Inc. | 14 |
| Datasheet | 16 Weeks | - | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 40.2Ohm | - | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | - | - | 3216 | 0.062W | 1206 | - | - | - | 50V | - | 0612 | - | 4 | Isolated | 62.5mW | 0.062W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4310R-101-104 Bourns Inc. | 343 |
| Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 100kOhm | Matte Tin (Sn) | - | - | - | - | - | 1.25W | 100V | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | 4310R | Not | - | - | - | - | - | - | 2.54mm | - | 3.43mm | - | - | - | - | 9 | Bussed | 200mW | 0.2W | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() CAT10-121J4LF Bourns Inc. | 222 |
| Datasheet | 14 Weeks | - | Tin | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | 8 | 0804 | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CAT10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | Concave | - | ±250ppm/°C | 120Ohm | - | 125°C | -55°C | - | - | - | 125mW | - | - | - | 500μm | 1mm | - | - | CAT10 | Not | - | - | - | 2010 | - | 0804 | 500μm | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | 558.8μm | 0.022 0.55mm | 2mm | 990.6μm | - | - | - | ROHS3 Compliant | - | ||
![]() 4308R-102-333LF Bourns Inc. | 29 |
| Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 33kOhm | Matte Tin (Sn) | - | - | - | - | - | 1W | 100V | - | 4 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | 4308R | Not | - | - | - | - | 1W | - | - | - | - | - | - | - | - | 4 | Isolated | 300mW | 0.3W | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() YC324-JK-0710KL Yageo | 30668 | - | Datasheet | 24 Weeks | - | - | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 1997 | YC324 | 0.200Lx0.126W 5.08mmx3.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 10kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | 200V | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | 3.2mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | 4 | Isolated | 125mW | 0.125W | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LT5400BIMS8E-3#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | 75V | -40°C~85°C | Tube | 2012 | LT5400 | 0.118Lx0.118W 3.00mmx3.00mm | ±15% | e3 | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 10kOhm 100kOhm | Matte Tin (Sn) | - | - | Voltage Divider (TCR Matched) | - | - | 800mW | 75V | - | - | - | - | - | ARRAY/NETWORK RESISTOR | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | - | - | ±0.2ppm/°C | ±0.025% | 1.0922mm | 0.043 1.10mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAT10-822J4LF Bourns Inc. | 6270 |
| Datasheet | 14 Weeks | - | Tin | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CAT10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±250ppm/°C | 8.2kOhm | - | - | - | - | - | - | 125mW | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | - | - | 2010 | 0.25W | 0804 | - | - | - | 25V | - | - | - | 4 | Isolated | 62.5mW | 0.0625W | - | - | 558.8μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-N8VR000X Panasonic Electronic Components | 30000 | - | Datasheet | 12 Weeks | - | Tin | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | Jumper | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | 200 ppm/°C | 0.0Ohm | - | - | - | - | RATED CURRENT: 1A | - | - | 50V | TR, PUNCHED, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | IEC60115-9 | - | 1005 | - | 0402 | - | - | - | - | - | - | - | 4 | Isolated | 31mW | - | - | - | 558.8μm | 0.022 0.55mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free |