- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of Elements | Package | Product Status | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Size Code | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Resistance (Ohms) | Resistor Matching Ratio | Product | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAT10-512J4LF Bourns Inc. | 50 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | WRAPAROUND | 8 | - | - | - | - | - | 1 | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | CAT10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±250ppm/°C | 5.1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | - | 0.25W | - | - | - | 25V | - | - | - | 4 | Isolated | 62.5mW | 0.0625W | - | - | - | - | 558.8μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAT25-682JALF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1608, Concave, Long Side Terminals | WRAPAROUND | 10 | - | - | - | - | - | 8 | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | CAT25 | 0.157Lx0.083W 4.00mmx2.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Concave | EAR99 | ±200ppm/°C | 6.8kOhm | - | - | - | - | - | - | - | - | TR, EMBOSSED | 1 | 800μm | 2.1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | - | 0.0625W | - | - | - | 25V | - | - | - | 8 | Bussed | 62.5mW | 0.0625W | - | - | - | - | 660.4μm | 0.026 0.65mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AF122-JR-071KL Yageo | 1668000 |
| - | - | - | - | Surface Mount | 0404 (1010 Metric), Convex | - | 4 | 0404 | 10000 | + 155 C | YAGEO | - 55 C | - | Tape & Reel (TR) | Active | Details | 0.000023 oz | - | 50 V | -55°C ~ 155°C | MouseReel | - | AF | 0.039 L x 0.039 W (1.00mm x 1.00mm) | 5 % | - | - | - | - | - | - | - | 100 PPM / C | - | - | - | - | DDRAM, SDRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 2 | Isolated | 63mW | - | - | 1k | - | Thick Film Resistors SMD | 0.3 mm | 0.016 (0.40mm) | 1 mm | 1 mm | - | - | - | - | - | ||
![]() 4605X-AP1-512LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 5-SIP | - | 5 | 5-SIP | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Box (TB) | 2010 | 4600X | 0.498Lx0.098W 12.65mmx2.49mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 5.1kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 4605X | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Bussed | 200mW | - | - | - | - | - | 5.08mm | 0.200 5.08mm | 12.6492mm | 2.4892mm | - | - | - | ROHS3 Compliant | - | ||
![]() YC158TJR-074K7L Yageo | 50105 | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 10 | - | - | - | - | - | 8 | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC158 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Convex | EAR99 | ±200ppm/°C | 4.7kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | 310mW | 25V | TR, PAPER, 7/13 INCH | 1 | 640μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 25V | 3216 | - | 1206 | - | - | 25V | - | 0612 | 31mW | - | Bussed | 62.5mW | - | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MSP10A01100KGEJ Vishay Dale | 16 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | - | - | - | - | 9 | - | - | - | - | - | - | -55°C~125°C | Tube | 2012 | MSP | 0.990Lx0.090W 25.15mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 10 | SIP | - | ±100ppm/°C | 100kOhm | - | - | - | - | - | 8533.21.00.50 | - | 100V | - | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 1.25W | - | - | 3.43mm | - | 2.54mm | - | - | 9 | Bussed | 200mW | 0.2W | ±50ppm/°C | - | - | - | 4.953mm | 0.195 4.95mm | - | - | 2.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4820P-2-202F Bourns Inc. | 37 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | GULL WING | 20 | - | - | - | - | - | 19 | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 20 | - | - | ±100ppm/°C | 2kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | - | - | TR, 13 INCH | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4820P | - | - | - | - | 1.6W | - | - | - | 50V | 1.27mm | 2254 | - | 19 | Bussed | 80mW | 0.08W | - | - | - | - | 2.159mm | 0.094 2.40mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() YC164-FR-073K32L Yageo | 34 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 3.32kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | - | - | - | - | TR, Paper, 7 Inch | - | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 3216 | 0.0625W | 1206 | - | - | 50V | - | - | - | 4 | Isolated | 62.5mW | - | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() YC248-JR-0751KL Yageo | 11 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1606, Convex, Long Side Terminals | WRAPAROUND | 16 | - | - | - | - | - | 1 | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC248 | 0.157Lx0.063W 4.00mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | ±200ppm/°C | 51kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | - | TR, PAPER, 7 INCH | 8 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | 8 | Isolated | 62.5mW | 0.0625W | - | - | - | - | 558.8μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() YC324-JK-07560RL Yageo | 8989558 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | - | - | - | 1 | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC324 | 0.200Lx0.126W 5.08mmx3.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 560Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | 200V | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | 3.2mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | - | - | - | - | - | - | - | 2013 | - | 4 | Isolated | 125mW | 0.125W | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4608X-101-220LF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | - | - | - | - | 7 | - | - | - | - | 100V | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±1 Ω | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±250ppm/°C | 22Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TOLERANCE IS 1 OHM | - | 1W | 100V | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4608X | Not | - | - | - | 1W | - | 2.54mm | 3.3mm | - | - | - | - | 7 | Bussed | 200mW | 0.2W | - | - | - | - | - | 0.200 5.08mm | - | - | 2.49mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4306R-101-153 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Lead, Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | - | - | - | - | 5 | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 15kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 750mW | 100V | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4306R | Not | - | - | - | - | - | 2.54mm | 3.43mm | - | - | - | - | 5 | Bussed | 200mW | 0.2W | 50ppm/°C | - | - | - | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4820P-1-271 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | GULL WING | 20 | - | - | - | - | - | 1 | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e0 | no | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±100ppm/°C | 270Ohm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | 1.6W | - | TR | 10 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4820P | - | - | - | - | - | - | 1.27mm | - | 50V | - | 2254 | - | 10 | Isolated | 160mW | 0.16W | - | - | - | - | 2.159mm | 0.094 2.40mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4820P-2-271 Bourns Inc. | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | GULL WING | 20 | - | - | - | - | - | 19 | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e0 | no | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±100ppm/°C | 270Ohm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | - | - | TR | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4820P | - | - | - | - | 1.6W | - | 1.27mm | - | 50V | - | 2254 | - | 19 | Bussed | 80mW | 0.08W | - | - | - | - | 2.159mm | 0.094 2.40mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4108R-1-472 Bourns Inc. | 7 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | FLAT | 8 | - | - | - | - | - | 1 | - | - | - | - | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.465Lx0.300W 11.81mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±100ppm/°C | 4.7kOhm | Matte Tin (Sn) | - | - | - | - | - | - | - | - | 4 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4108R | - | - | - | - | 1.69W | - | - | - | 100V | - | - | - | 4 | Isolated | 250mW | 0.25W | 50ppm/°C | - | - | - | 4.699mm | 0.185 4.69mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4308H-101-472 Bourns Inc. | 7 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | - | - | - | - | 7 | - | - | - | - | - | - | -55°C~125°C | Tube | 2012 | 4300H | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 4.7kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 1.6W | - | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4308H | Not | - | - | - | - | - | - | 3.43mm | 100V | - | - | - | 7 | Bussed | 300mW | 0.3W | 50ppm/°C | - | - | - | 8.89mm | 0.350 8.89mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4310H-101-151LF Bourns Inc. | 7 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | - | - | - | - | 9 | - | - | - | - | - | - | -55°C~125°C | Tube | 2012 | 4300H | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 150Ohm | - | - | - | - | - | 8533.21.00.50 | 2W | - | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310H | Not | - | - | - | 2W | - | - | 3.43mm | - | - | - | - | 9 | Bussed | 300mW | 0.3W | 50ppm/°C | - | - | - | 8.89mm | 0.350 8.89mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4304M-102-471LF Bourns Inc. | 25 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 4-SIP | FLAT | 4 | - | - | - | - | - | 1 | - | - | - | - | - | - | -55°C~125°C | Tube | 2012 | 4300M | 0.384Lx0.085W 9.75mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±100ppm/°C | 470Ohm | - | - | - | - | - | - | 600mW | - | - | 2 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4304M | Not | - | - | - | 0.6W | - | - | - | 100V | - | 3808 | - | 2 | Isolated | 400mW | - | 50ppm/°C | - | - | - | 6.35mm | 0.250 6.35mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4306M-102-332 Bourns Inc. | 25 |
| Datasheet | 8 Weeks | Lead, Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | - | - | - | - | 1 | - | - | - | - | - | - | -55°C~125°C | Tube | 2012 | 4300M | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 3.3kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 900mW | - | - | 3 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4306M | - | - | - | - | 0.9W | - | 2.54mm | - | 100V | - | 5808 | - | 3 | Isolated | 400mW | 0.4W | 50ppm/°C | - | - | - | 6.35mm | 0.250 6.35mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4306M-102-393LF Bourns Inc. | 25 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | - | - | - | - | 1 | - | - | - | - | - | - | -55°C~125°C | Tube | 2011 | 4300M | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 39kOhm | - | - | - | - | - | - | 900mW | - | - | 3 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4306M | - | - | - | - | 0.9W | - | - | - | 100V | - | 5808 | - | 3 | Isolated | 400mW | 0.4W | 50ppm/°C | - | - | - | 6.35mm | 0.250 6.35mm | - | - | - | - | - | ROHS3 Compliant | - |