- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Number of Terminals | Case Style | Circuit Designator | Depth Tolerance (mm) | ECCN (US) | Height Tolerance (mm) | HTS | Length Tolerance (mm) | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Package Shape | Package Type | Power Rating per Resistor (W) | Product Depth (mm) | Resistance Value (Ohm) | RoHS | Seated Plane Height (mm) | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Terminal Pitch (mm) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Termination Style | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Lead Spacing | Insulation Resistance | Size Code | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | First Element Resistance | Power Rating (W) | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Thickness | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRA12E083330RJTR Vishay Dale | In Stock | - | Datasheet | 20 Weeks | Tin | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | - | WRAPAROUND | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA12 | 0.200Lx0.120W 5.08mmx3.05mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | - | 330Ohm | - | - | - | - | - | - | - | - | 50V | TR, BLISTER, 7 INCH | 4 | 1.27mm | 3.05mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | - | - | - | - | 1.27mm | - | - | 50V | - | - | 1220 | 125mW | 4 | Isolated | - | - | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | 530μm | - | - | - | ROHS3 Compliant | Exempt | ||
![]() EXB-V8V152JV Panasonic Electronic Components | 49541 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | WRAPAROUND | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | - | 1.5kOhm | - | - | - | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | IEC60115-9 | - | - | 3216 | - | 1206 | - | - | - | 50V | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() 4816P-T01-684LF Bourns Inc. | 25 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~125°C | Tube | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | EAR99 | ±100ppm/°C | - | 680kOhm | - | - | - | - | Automotive AEC-Q200 | - | - | 1.28W | 50V | - | 8 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | - | - | - | 1.27mm | - | - | - | - | - | 2244 | - | 8 | Isolated | 160mW | - | - | - | - | - | 2.159mm | 0.094 2.40mm | - | - | 2.03mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4306R-101-203LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 6-SIP | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 6 | DIP | EAR99 | ±100ppm/°C | - | 20kOhm | Matte Tin (Sn) | - | - | - | - | - | - | 750mW | 100V | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | - | 4306R | - | - | - | - | - | - | - | - | 6 | 3.43mm | - | - | - | - | - | 5 | Bussed | 200mW | 0.2W | 50ppm/°C | - | - | - | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4605X-101-181LF Bourns Inc. | 543 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 5-SIP | - | FLAT | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.498Lx0.098W 12.65mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 5 | Pin | EAR99 | ±100ppm/°C | - | 180Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4605X | Not | - | - | - | - | 0.63W | - | 2.54mm | - | 3.3mm | 100V | - | - | - | - | 4 | Bussed | 200mW | 0.2W | - | - | - | - | 5.08mm | 0.200 5.08mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 77081105P CTS Resistor Products | 27 |
| Datasheet | 12 Weeks | - | - | Through Hole | 8-SIP | NO | FLAT | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2007 | 770 | 0.800Lx0.098W 20.32mmx2.50mm | ±2% | e1 | yes | Active | Not Applicable | 8 | - | EAR99 | ±100ppm/°C | - | 1MOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | - | 1 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | 1.1W | - | - | - | 3.43mm | 100V | 2.54mm | - | - | - | 7 | Bussed | 100mW | 0.125W | - | 1000000Ohm | - | - | - | 0.195 4.95mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() YC122-JR-07270RL Yageo | 17 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | - | WRAPAROUND | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC122 | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | ±200ppm/°C | - | 270Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | 50V | TR, PAPER, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 1010 | - | 0404 | - | - | - | - | - | - | - | - | 2 | Isolated | 62.5mW | - | - | - | - | - | 406.4μm | 0.016 0.40mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4814P-T01-102LF Bourns Inc. | 34 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | GULL WING | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~125°C | Tube | 2012 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | - | ±100ppm/°C | - | 1kOhm | Tin/Copper (Sn/Cu) | - | - | Thick Film | Automotive AEC-Q200 | - | - | 1.12W | 50V | - | 7 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4814P | Not | - | - | - | - | - | - | 1.27mm | - | 130μm | - | - | 10MOhm | 2239 | - | 7 | Isolated | 160mW | 0.16W | - | - | - | - | 2.159mm | 0.094 2.40mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 4610X-102-821LF Bourns Inc. | 50 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | - | 820Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | 1.25W | 100V | - | 5 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4610X | Not | - | - | - | - | - | - | 2.54mm | - | 3.3mm | - | - | - | - | - | 5 | Isolated | 300mW | 0.3W | - | - | - | - | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4816P-T02-681LF Bourns Inc. | 27 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~125°C | Tube | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | EAR99 | ±100ppm/°C | - | 680Ohm | Tin/Copper (Sn/Cu) | - | - | - | Automotive AEC-Q200 | - | 8533.21.00.20 | 1.28W | 50V | - | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | - | - | - | 1.27mm | - | - | - | - | - | 2244 | - | 15 | Bussed | 80mW | 0.08W | - | - | - | - | 2.159mm | 0.094 2.40mm | - | - | 2.03mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RAVF164DJT22K0 Stackpole Electronics Inc | 14 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | - | 22kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive AEC-Q200 | - | - | 63mW | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 3216 | 0.25W | 1206 | - | - | - | 50V | - | - | 0612 | - | 4 | Isolated | 62.5mW | - | - | - | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SOMC1601-472G Vishay | 2000 | - | - | - | - | - | - | SOIC | - | - | - | - | 16 | Molded | BUS | ±0.38 | EAR99 | ±0.13 | 8533.21.00.30 | ±0.25 | 150 | 50 | -55 | Surface Mount | - | Rectangular | SOIC | 0.08 | 7.62 | 4.7K | Non-Compliant | 2.16 | ±100 | 70 to 150 | 1.27 | - | - | - | - | - | - | 2% | - | - | Unconfirmed | - | - | - | - | - | Network | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | 1.2 | 11.18 | - | - | - | - | - | 2.03 | - | - | RoHS non-compliant | - | ||
![]() 4816P-T02-471LF Bourns Inc. | 160 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | GULL WING | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~125°C | Tube | 1999 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±100ppm/°C | - | 470Ohm | Tin/Copper (Sn/Cu) | - | - | Thick Film | Automotive AEC-Q200 | - | - | 1.28W | 50V | - | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | - | - | - | 1.27mm | - | 130μm | - | - | 10MOhm | 2244 | - | 15 | Bussed | 80mW | 0.08W | - | - | - | - | 2.159mm | 0.094 2.40mm | - | - | 2.03mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4308R-101-473LF Bourns Inc. | 27 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | - | 47kOhm | Matte Tin (Sn) | - | - | - | - | - | - | 1W | 100V | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4308R | Not | - | - | - | - | 1W | - | - | - | 3.43mm | - | - | - | - | - | 7 | Bussed | 200mW | 0.2W | 50ppm/°C | - | - | - | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAY16-682J4LF Bourns Inc. | 1766 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | - | 6.8kOhm | - | - | - | - | - | - | - | - | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | - | 3216 | 0.062W | 1206 | - | - | - | - | - | - | 0612 | - | 4 | Isolated | 62.5mW | 0.062W | - | - | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4608X-104-221/271L Bourns Inc. | 25 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-SIP | - | - | 8 | 8-SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | - | - | Active | 1 (Unlimited) | 8 | Pin | - | ±100ppm/°C | - | 220Ohm 270Ohm | - | 125°C | -55°C | - | - | - | - | 1W | 100V | - | - | 2.54mm | 2.49mm | - | - | - | 4608X | Not | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | 12 | Dual Terminator | 200mW | - | - | - | - | - | 5.08mm | 0.200 5.08mm | 20.27mm | - | 2.49mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4310R-104-221/331L Bourns Inc. | 7 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 10-SIP | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | - | 220Ohm 330Ohm | - | - | - | - | - | - | 8533.21.00.50 | 1.25W | 100V | - | 8 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310R | - | - | - | - | - | - | - | - | 10 | 3.43mm | - | - | - | 9808 | - | 16 | Dual Terminator | 200mW | 0.2W | 50ppm/°C | - | - | - | - | 0.195 4.95mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4606X-101-181LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 6-SIP | - | FLAT | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.598Lx0.098W 15.19mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | - | 180Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | 750mW | 100V | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4606X | Not | - | - | - | - | - | - | 2.54mm | - | 3.3mm | - | - | - | - | - | 5 | Bussed | 200mW | 0.2W | - | - | - | - | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4609X-101-181LF Bourns Inc. | 2062 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 9-SIP | - | FLAT | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.898Lx0.098W 22.81mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | - | 180Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Thick Film | - | - | - | 1.13W | 100V | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4609X | Not | - | - | 100V | - | - | - | 2.54mm | - | 3.43mm | - | - | 10MOhm | - | - | 8 | Bussed | 200mW | 0.2W | - | - | - | - | 5.08mm | 0.200 5.08mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 4816P-2-753 Bourns Inc. | 41 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | - | 16 | 16-SOM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | - | 75kOhm | - | 125°C | -55°C | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | 4816P | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | - | - | - | 15 | Bussed | 80mW | - | - | - | - | - | 2.159mm | 0.094 2.40mm | 11.176mm | 5.588mm | - | - | - | - | Non-RoHS Compliant | - |