- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Insulation Resistance | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | First Element Resistance | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4816P-T01-202LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | - | 1 | 50V | -55°C~125°C | Tube | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 2kOhm | - | - | - | Automotive AEC-Q200 | - | 1.28W | 50V | - | 8 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | - | - | - | - | - | - | 2244 | 8 | Isolated | 160mW | - | - | - | 2.159mm | 0.094 2.40mm | - | - | 2.03mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() YC164-JR-073K6L Yageo | 25 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | - | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 3.6kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | 50V | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 3216 | - | 1206 | - | 8 | - | - | - | 0612 | 4 | Isolated | 62.5mW | 0.0625W | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() EXB-E10C822J Panasonic Electronic Components | 85000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1608, Concave, Long Side Terminals | WRAPAROUND | 10 | - | 8 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.157Lx0.083W 4.00mmx2.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Concave | EAR99 | ±200ppm/°C | 8.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 50V | TR, PUNCHED, 7 INCH | 1 | 800μm | 2.1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 0.063W | - | - | - | - | 25V | - | - | 8 | Bussed | 62.5mW | 0.063W | - | - | 660.4μm | 0.026 0.65mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CAY16-3601F4LF Bourns Inc. | 25 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 3.6kOhm | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 3216 | 0.062W | 1206 | - | - | - | 50V | - | 0612 | 4 | Isolated | 62.5mW | 0.062W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAY10-201J4LF Bourns Inc. | 50 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CAY10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±250ppm/°C | 200Ohm | - | - | - | - | - | 125mW | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 2010 | 0.125W | 0804 | - | - | - | 25V | - | - | 4 | Isolated | 62.5mW | 0.063W | - | - | 457.2μm | 0.018 0.45mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAY10-511J2LF Bourns Inc. | 34 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | WRAPAROUND | 4 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CAY10 | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | Convex | EAR99 | ±250ppm/°C | 510Ohm | - | - | - | - | - | 62.5mW | - | TR, PAPER, 7 INCH | 2 | 1mm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 1010 | 0.063W | 0404 | - | - | - | - | - | - | 2 | Isolated | - | 0.031W | - | - | 457.2μm | 0.018 0.45mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAY10-104J2LF Bourns Inc. | 17 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | WRAPAROUND | 4 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CAY10 | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | Convex | EAR99 | ±250ppm/°C | 100kOhm | - | - | - | - | - | 62.5mW | - | TR, PAPER, 7 INCH | 2 | 1mm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 1010 | 0.063W | 0404 | 500μm | - | - | - | - | - | 2 | Isolated | - | 0.031W | - | - | 457.2μm | 0.018 0.45mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4609X-101-100LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 9-SIP | FLAT | 9 | - | 8 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.898Lx0.098W 22.81mmx2.49mm | ±1 Ω | e1 | yes | Active | 1 (Unlimited) | 9 | Pin | - | ±250ppm/°C | 10Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TOLERANCE IS 1 OHM | 1.13W | 100V | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4609X | Not | 100V | - | - | - | 2.54mm | - | 3.43mm | - | 10MOhm | - | 8 | Bussed | 200mW | 0.2W | - | - | 5.08mm | 0.200 5.08mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CAY10-154J2LF Bourns Inc. | 25 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | WRAPAROUND | 4 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CAY10 | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | Convex | EAR99 | ±250ppm/°C | 150kOhm | - | - | - | - | - | 62.5mW | - | TR, PAPER, 7 INCH | 2 | 1mm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 1010 | 0.063W | 0404 | - | - | - | - | - | - | 2 | Isolated | - | 0.031W | - | - | 457.2μm | 0.018 0.45mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAY10-360J2LF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | WRAPAROUND | 4 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CAY10 | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | Convex | EAR99 | ±250ppm/°C | 36Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | TR, PAPER, 7 INCH | 2 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 1010 | 0.063W | 0404 | - | - | - | - | - | - | 2 | Isolated | 62.5mW | 0.031W | - | - | 457.2μm | 0.018 0.45mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAY16-2210F4LF Bourns Inc. | 25 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 221Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 3216 | 0.062W | 1206 | - | - | - | 50V | - | 0612 | 4 | Isolated | 62.5mW | 0.062W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4820P-1-151 Bourns Inc. | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | GULL WING | 20 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e0 | no | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | ±100ppm/°C | 150Ohm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | - | TR | 10 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4820P | - | - | - | 1.6W | - | 1.27mm | - | - | 50V | - | 2254 | 10 | Isolated | 160mW | 0.16W | - | - | 2.159mm | 0.094 2.40mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4820P-1-500 Bourns Inc. | 7 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | - | 20 | 20-SOM | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±100ppm/°C | 50Ohm | - | 125°C | -55°C | Automotive AEC-Q200 | - | 1.6W | - | - | - | 1.27mm | 7.62mm | - | - | - | 4820P | Not | - | - | - | - | 1.27mm | - | - | - | - | - | 10 | Isolated | 160mW | - | - | - | 2.159mm | 0.094 2.40mm | 13.716mm | 5.588mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4308H-101-911 Bourns Inc. | 7 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | 8-SIP | - | 8 | 8-SIP | - | 100V | -55°C~125°C | Tube | 2012 | 4300H | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 910Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 4308H | - | - | - | - | - | - | - | - | - | - | - | 7 | Bussed | 300mW | - | 50ppm/°C | - | 8.89mm | 0.350 8.89mm | 19.9136mm | 2.159mm | - | - | - | ROHS3 Compliant | - | ||
![]() RACF164DJT750K Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RACF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 750kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | - | TR, PAPER | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | - | 50V | - | 0612 | 4 | Isolated | 62.5mW | - | - | 750000Ohm | - | 0.030 0.75mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAT16-220J2GLF Bourns Inc. | In Stock | - | - | 14 Weeks | Tin | Surface Mount | Surface Mount | 0606, Concave | - | 4 | 0606 | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±200ppm/°C | 22Ohm | - | 125°C | -55°C | - | - | 125mW | - | - | - | 800μm | - | - | - | - | CAT16 | - | - | - | - | - | - | - | - | - | - | - | 2 | Isolated | 62.5mW | - | - | - | 762μm | 0.030 0.75mm | 1.6002mm | 1.6002mm | - | - | - | ROHS3 Compliant | - | ||
![]() YC358LJK-072KL Yageo | 41 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 2512 (6432 Metric), Convex, Long Side Terminals | - | 10 | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC358 | 0.252Lx0.126W 6.40mmx3.20mm | ±5% | - | yes | Active | 1 (Unlimited) | - | - | - | ±200ppm/°C | 2kOhm | - | - | - | DDRAM, SDRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | 6432 | - | 2512 | - | - | - | - | - | - | 8 | Bussed | 62.5mW | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() YC124-JR-07110RL Yageo | 27 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | - | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC124 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 110Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | 50V | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | 8 | - | 25V | - | - | 4 | Isolated | 62.5mW | 0.0625W | - | - | 558.8μm | 0.022 0.55mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RACF164DJT110R Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RACF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 110Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | - | TR, PAPER | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | - | 50V | - | 0612 | 4 | Isolated | 62.5mW | - | - | - | - | 0.030 0.75mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() YC124-FR-072K2L Yageo | 55486 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC124 | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 2.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | - | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | - | 50V | - | - | 4 | Isolated | 62.5mW | 0.0625W | - | - | 558.8μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - |