- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Working Voltage | Insulation Resistance | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4116R-1-122LF Bourns Inc. | 1183 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | - | 1 | 100V | -55°C~125°C | Tube | 2002 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 16 | Pin | EAR99 | ±100ppm/°C | 1.2kOhm | - | - | - | - | - | - | 2.25W | 100V | - | 8 | 2.54mm | 7.87mm | Molded | ARRAY/NETWORK RESISTOR | 4116R | Not | - | - | - | - | 2.54mm | 3.43mm | - | - | - | 8 | Isolated | 250mW | 0.25W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4116R-1-152LF Bourns Inc. | 20 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | - | 1 | - | -55°C~125°C | Tube | 2005 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 16 | Pin | EAR99 | ±100ppm/°C | 1.5kOhm | Matte Tin (Sn) | - | - | - | - | - | 2.25W | 100V | - | 8 | 2.54mm | 7.87mm | Molded | ARRAY/NETWORK RESISTOR | 4116R | Not | 100V | - | - | - | 2.54mm | 3.18mm | - | 10MOhm | - | 8 | Isolated | 250mW | 0.25W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAY16-471J4LF Bourns Inc. | 25000 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | 4 | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 470Ohm | - | - | - | - | - | - | 62mW | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | 3216 | 0.062W | 1206 | - | - | - | - | 0612 | - | Isolated | 62.5mW | 0.062W | - | 609.6μm | 0.024 0.60mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CAY16-82R5F4LF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2009 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 82.5Ohm | - | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | 3216 | 0.062W | 1206 | 800μm | - | 50V | - | 0612 | 4 | Isolated | 62.5mW | 0.062W | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4816P-T02-393 Bourns Inc. | 25 |
| Datasheet | 6 Weeks | Lead, Tin | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | - | 15 | - | -55°C~125°C | Tube | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | EAR99 | ±100ppm/°C | 39kOhm | Tin/Copper (Sn/Cu) | - | - | Automotive AEC-Q200 | - | 8533.21.00.20 | 1.28W | 50V | - | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | 4816P | Not | - | - | - | - | 1.27mm | - | - | - | 2244 | 15 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | 2.03mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4610X-104-151/181L Bourns Inc. | 41 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 10-SIP | - | 10 | 10-SIP | - | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | - | - | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 150Ohm 180Ohm | - | 125°C | -55°C | - | - | - | 1.25W | - | - | - | 2.54mm | 2.49mm | - | - | 4610X | Not | - | - | - | - | - | - | - | - | - | 16 | Dual Terminator | 200mW | - | - | 5.08mm | 0.200 5.08mm | 25.35mm | 2.4892mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4610X-104-224/331L Bourns Inc. | 34 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 10-SIP | - | 10 | 10-SIP | - | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | - | - | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 330Ohm 220kOhm | - | 125°C | -55°C | - | - | - | 1.25W | - | - | - | 2.54mm | 2.49mm | - | - | 4610X | Not | - | - | - | - | - | - | - | - | - | 16 | Dual Terminator | 200mW | - | - | 5.08mm | 0.200 5.08mm | 25.35mm | 2.4892mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4610X-104-361/781L Bourns Inc. | 41 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 2 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 360Ohm 780Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | 1.25W | - | - | 8 | 2.54mm | 2.49mm | - | ARRAY/NETWORK RESISTOR | 4610X | Not | - | - | - | - | - | - | - | - | - | 16 | Dual Terminator | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAY10-153J2LF Bourns Inc. | 25 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | WRAPAROUND | 4 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CAY10 | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | Convex | EAR99 | ±250ppm/°C | 15kOhm | - | - | - | - | - | - | 62.5mW | - | TR, PAPER, 7 INCH | 2 | 670μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | 1010 | 0.063W | 0404 | - | - | - | - | - | 2 | Isolated | - | 0.031W | - | 457.2μm | 0.018 0.45mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAY16-360J4LF Bourns Inc. | 25 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 36Ohm | - | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | 3216 | 0.062W | 1206 | 800μm | - | 50V | - | 0612 | 4 | Isolated | 62.5mW | 0.062W | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAY16-434J4LF Bourns Inc. | 25 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 430kOhm | - | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | 3216 | 0.062W | 1206 | - | - | 50V | - | 0612 | 4 | Isolated | 62.5mW | 0.062W | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAY16-914J4LF Bourns Inc. | 25 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 910kOhm | - | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | 3216 | 0.062W | 1206 | - | - | 50V | - | 0612 | 4 | Isolated | 62.5mW | 0.062W | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() YC324-JK-07390KL Yageo | 17 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC324 | 0.200Lx0.126W 5.08mmx3.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 390kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | - | TR, EMBOSSED, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | 200V | - | 2013 | 4 | Isolated | 125mW | 0.125W | - | 711.2μm | 0.028 0.70mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RACF164DJT20K0 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RACF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 20kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | - | - | TR, PAPER | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | 3216 | - | 1206 | - | - | 50V | - | 0612 | 4 | Isolated | 62.5mW | - | - | 762μm | 0.030 0.75mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RACF164DJT110K Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RACF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 110kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | - | - | TR, PAPER | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | 3216 | - | 1206 | - | - | 50V | - | 0612 | 4 | Isolated | 62.5mW | - | - | 762μm | 0.030 0.75mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RACF164DJT5K60 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RACF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 5.6kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | - | - | TR, PAPER | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | 3216 | - | 1206 | - | - | 50V | - | 0612 | 4 | Isolated | 62.5mW | - | - | 762μm | 0.030 0.75mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() YC324-FK-07470RL Yageo | 34 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC324 | 0.200Lx0.126W 5.08mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 470Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | - | TR, EMBOSSED, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | 200V | - | 2013 | 4 | Isolated | 125mW | 0.125W | - | 711.2μm | 0.028 0.70mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4608X-102-565LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-SIP | - | 8 | - | - | - | -55°C~125°C | Bulk | 2006 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±5% | e1 | - | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±250ppm/°C | 5.6MOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1W | - | - | - | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4608X | - | - | - | 0.3W | - | - | 3.3mm | 100V | - | - | 4 | Isolated | 300mW | - | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4606X-102-824LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.598Lx0.098W 15.19mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 820kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 750mW | 100V | - | 3 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4606X | Not | - | - | 0.75W | - | 2.54mm | - | - | - | - | 3 | Isolated | 300mW | - | - | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4606X-101-394LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 5 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.598Lx0.098W 15.19mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 6 | Pin | - | ±100ppm/°C | 390kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 750mW | 100V | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4606X | Not | - | - | - | - | 2.54mm | 3.3mm | - | - | - | 5 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | - | - | ROHS3 Compliant | Lead Free |