- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Working Voltage | Insulation Resistance | Size Code | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | First Element Resistance | Second/Last Element Resistance | Height | Height Seated (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RACF164DJT620R Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RACF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 620Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | - | - | - | TR, PAPER | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | 3216 | - | 1206 | - | - | 50V | - | 0612 | - | 4 | Isolated | 62.5mW | - | - | - | 762μm | 0.030 0.75mm | - | - | - | ROHS3 Compliant | - | ||
![]() RACF164DJT820R Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RACF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 820Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | - | - | - | TR, PAPER | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | 3216 | - | 1206 | - | - | 50V | - | 0612 | - | 4 | Isolated | 62.5mW | - | - | - | 762μm | 0.030 0.75mm | - | - | - | ROHS3 Compliant | - | ||
![]() RACF164DJT8K20 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RACF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 8.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | - | - | - | TR, PAPER | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | 3216 | - | 1206 | - | - | 50V | - | 0612 | - | 4 | Isolated | 62.5mW | - | - | - | 762μm | 0.030 0.75mm | - | No | - | ROHS3 Compliant | - | ||
![]() RACF164DJT62K0 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RACF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 62kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | - | - | - | TR, PAPER | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | 50V | - | 0612 | - | 4 | Isolated | 62.5mW | - | 62000Ohm | - | - | 0.030 0.75mm | - | - | - | ROHS3 Compliant | - | ||
![]() RACF648NJT10K0 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 2512 (6432 Metric), Concave, Long Side Terminals | WRAPAROUND | 10 | 8 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | RACF | 0.252Lx0.122W 6.40mmx3.10mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 10 | - | EAR99 | ±200ppm/°C | 10kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, PLASTIC | 1 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | 6432 | - | 2512 | - | - | 50V | - | 1225 | - | 8 | Bussed | 62.5mW | 0.063W | - | - | 711.2μm | 0.028 0.70mm | - | No | - | ROHS3 Compliant | - | ||
![]() 4606X-102-154LF Bourns Inc. | 27 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.598Lx0.098W 15.19mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 150kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 750mW | 100V | - | 3 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4606X | Not | - | - | 0.75W | - | 2.54mm | - | - | - | - | - | 3 | Isolated | 300mW | - | - | - | 5.08mm | 0.200 5.08mm | 2.49mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC124-JR-070RL Yageo | 3710 | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | WRAPAROUND | 8 | 4 | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | TC124 | 0.079Lx0.039W 2.00mmx1.00mm | Jumper | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | 200 ppm/°C | 0.0Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | DDRAM, SDRAM | LASER TRIMMABLE, RATED CURRENT: 1A | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | 1005 | - | 0402 | - | - | 50V | - | - | 62.5mW | - | Isolated | 62.5mW | - | - | - | 508μm | 0.020 0.50mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CAY10-200J4LF Bourns Inc. | 25 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CAY10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±250ppm/°C | 20Ohm | - | - | - | - | 125mW | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | 2010 | 0.125W | 0804 | - | - | 25V | - | - | - | 4 | Isolated | 62.5mW | 0.063W | - | - | 457.2μm | 0.018 0.45mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4816P-1-102LF Bourns Inc. | 1139 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 1kOhm | Tin/Copper (Sn/Cu) | Automotive AEC-Q200 | - | - | 1.28W | 50V | TR | 8 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | 4816P | Not | - | - | - | - | 1.27mm | - | - | - | 2244 | - | 8 | Isolated | 160mW | - | - | - | 2.159mm | 0.094 2.40mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 4606X-104-331/471L Bourns Inc. | 25 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 6-SIP | FLAT | 6 | 2 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.598Lx0.098W 15.19mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 330Ohm 470Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 100V | - | 4 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4606X | Not | - | - | 0.75W | - | - | 3.3mm | - | - | - | - | 8 | Dual Terminator | 200mW | 0.2W | 330Ohm | 470Ohm | - | 0.200 5.08mm | 2.49mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4604X-102-154LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 4-SIP | FLAT | 4 | 1 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.398Lx0.098W 10.11mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±100ppm/°C | 150kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 500mW | - | - | 2 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4604X | Not | - | - | 0.5W | - | 2.54mm | 3.3mm | 100V | - | - | - | 2 | Isolated | 300mW | 0.3W | - | - | 5.08mm | 0.200 5.08mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4604X-102-392LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 4-SIP | FLAT | 4 | 1 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.398Lx0.098W 10.11mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±100ppm/°C | 3.9kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 500mW | - | - | 2 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4604X | Not | - | - | 0.5W | - | 2.54mm | 3.3mm | 100V | - | - | - | 2 | Isolated | 300mW | 0.3W | - | - | 5.08mm | 0.200 5.08mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4609X-101-152LF Bourns Inc. | 100 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 9-SIP | FLAT | 9 | 8 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.898Lx0.098W 22.81mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 1.5kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1.13W | 100V | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4609X | Not | 100V | - | - | - | 2.49mm | 3.43mm | - | 10MOhm | - | - | 8 | Bussed | 200mW | 0.2W | - | - | 5.08mm | 0.200 5.08mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CAY16-224J4LF Bourns Inc. | 6420 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 4 | 50V | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 220kOhm | - | - | - | - | 62mW | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | 3216 | 0.062W | 1206 | - | - | - | - | 0612 | - | - | Isolated | 62.5mW | 0.062W | - | - | 609.6μm | 0.024 0.60mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 4816P-1-101LF Bourns Inc. | 104 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 100Ohm | Tin/Copper (Sn/Cu) | Automotive AEC-Q200 | - | - | 1.28W | 50V | TR | 8 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | 4816P | Not | - | - | - | - | 1.27mm | - | - | - | 2244 | - | 8 | Isolated | 160mW | - | - | - | 2.159mm | 0.094 2.40mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 4612X-102-330LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 12-SIP | FLAT | 12 | 1 | - | -55°C~125°C | Bulk | 2010 | 4600X | 1.198Lx0.098W 30.43mmx2.49mm | ±1 Ω | e1 | yes | Active | 1 (Unlimited) | 12 | Pin | EAR99 | ±250ppm/°C | 33Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | TOLERANCE IS 1 OHM | - | 1.5W | - | - | 6 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4612X | Not | - | - | - | - | 2.54mm | 3.3mm | 100V | - | - | - | 6 | Isolated | 300mW | 0.3W | - | - | 5.08mm | 0.200 5.08mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4613X-101-222LF Bourns Inc. | 34 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 13-SIP | FLAT | 13 | 12 | - | -55°C~125°C | Bulk | 2010 | 4600X | 1.298Lx0.098W 32.97mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 13 | Pin | EAR99 | ±100ppm/°C | 2.2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8533.21.00.50 | 1.63W | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4613X | Not | - | - | - | - | 2.54mm | 3.3mm | 100V | - | - | - | 12 | Bussed | 200mW | 0.2W | - | - | 5.08mm | 0.200 5.08mm | - | - | - | ROHS3 Compliant | - | ||
![]() CAY16-910J4LF Bourns Inc. | 25 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 91Ohm | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | 3216 | 0.062W | 1206 | - | - | 50V | - | 0612 | - | 4 | Isolated | 62.5mW | 0.062W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() CAT16-154J4LF Bourns Inc. | 50 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.126Lx0.061W 3.20mmx1.55mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 150kOhm | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.55mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | 3216 | 0.062W | 1206 | 800μm | - | 50V | - | 0612 | - | 4 | Isolated | 62.5mW | 0.062W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() CAY10-153J4LF Bourns Inc. | 50 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CAY10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±250ppm/°C | 15kOhm | - | - | - | - | 125mW | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | - | 0.125W | - | 500μm | - | 25V | - | - | - | 4 | Isolated | 62.5mW | 0.063W | - | - | 457.2μm | 0.018 0.45mm | - | - | - | ROHS3 Compliant | - |