- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Lead Spacing | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4816P-2-225 Bourns Inc. | 41 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | - | - | 16 | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e0 | no | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±100ppm/°C | 2.2MOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | 1.28W | - | TR | - | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | 0.08W | 1.27mm | - | - | 50V | - | 4422 | - | 15 | Bussed | 80mW | - | - | 2.159mm | 0.094 2.40mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4310R-101-475 Bourns Inc. | 41 |
| Datasheet | 6 Weeks | Lead, Tin | Through Hole | Through Hole | 10-SIP | - | FLAT | - | 10 | - | 9 | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | Pin | - | ±250ppm/°C | 4.7MOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 1.25W | 100V | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310R | Not | - | - | - | 3.43mm | - | - | - | - | 9 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | - | Non-RoHS Compliant | - | ||
![]() 4308R-102-823LF Bourns Inc. | 25 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 8-SIP | - | FLAT | - | 8 | - | 1 | -55°C~125°C | Bulk | 2010 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 82kOhm | - | - | - | - | - | - | 1W | 100V | - | 4 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4308R | Not | 1W | - | - | - | - | - | - | - | 4 | Isolated | 300mW | 0.3W | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | - | ROHS3 Compliant | Lead Free | ||
![]() 4116R-2-330 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | FLAT | - | 16 | - | 15 | -55°C~125°C | Tube | 2003 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±1 Ω | e0 | - | Active | 1 (Unlimited) | 16 | DIP | EAR99 | ±250ppm/°C | 33Ohm | Tin/Lead (Sn/Pb) | - | - | - | TOLERANCE IS 1 OHM | - | - | 100V | - | 1 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4116R | - | 2.25W | 2.54mm | - | 3.43mm | - | - | 8631 | - | 15 | Bussed | 125mW | 0.125W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | 4.57mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4116R-2-390 Bourns Inc. | 25 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | 16 | 16-DIP | - | -55°C~125°C | Tube | 2003 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±1Ohm | - | - | Active | 1 (Unlimited) | 16 | DIP | - | ±250ppm/°C | 39Ohm | - | 125°C | -55°C | - | - | - | 2.25W | 100V | - | - | 2.54mm | 7.87mm | - | - | - | 4116R | Not | - | 2.54mm | 16 | - | - | - | - | - | 15 | Bussed | 125mW | - | 50ppm/°C | 4.699mm | 0.185 4.69mm | 21.971mm | 7.62mm | 4.57mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4116R-2-272 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Lead, Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | FLAT | - | 16 | - | 15 | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e0 | - | Active | 1 (Unlimited) | 16 | Pin | EAR99 | ±100ppm/°C | 2.7kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.60 | 2.25W | 100V | - | 1 | 2.54mm | 7.87mm | Molded | ARRAY/NETWORK RESISTOR | - | 4116R | Not | - | 2.54mm | - | 3.43mm | - | - | 8631 | - | 15 | Bussed | 125mW | 0.125W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | 4.57mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4816P-1-211 Bourns Inc. | 41 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | - | - | 16 | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 210Ohm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | 4816P | - | - | - | - | - | - | - | - | - | 8 | Isolated | 160mW | - | - | 2.159mm | 0.094 2.40mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4816P-1-620LF Bourns Inc. | 41 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | - | - | 16 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | EAR99 | ±100ppm/°C | 62Ohm | - | - | - | Automotive AEC-Q200 | - | - | 1.28W | - | TR | 8 | 1.27mm | 7.62mm | - | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | - | 50V | - | - | - | 8 | Isolated | 160mW | - | - | 2.159mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4816P-2-361LF Bourns Inc. | 41 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | - | - | 16 | 16-SOM | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 360Ohm | - | 125°C | -55°C | Automotive AEC-Q200 | - | - | 1.28W | - | - | - | 1.27mm | 7.62mm | - | - | - | 4816P | Not | - | - | - | - | - | - | - | - | 15 | Bussed | 80mW | - | - | 2.159mm | 0.094 2.40mm | 11.18mm | 5.588mm | - | - | ROHS3 Compliant | - | ||
![]() 4814P-T01-330 Bourns Inc. | 25 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | GULL WING | - | 14 | - | 1 | -55°C~125°C | Tube | 2012 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±1 Ω | e0 | - | Active | 1 (Unlimited) | 14 | SMD/SMT | - | ±250ppm/°C | 33Ohm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | TOLERANCE IS 1 OHM | - | 1.12W | 50V | - | 7 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4814P | - | - | - | - | - | - | - | 2239 | - | 7 | Isolated | 160mW | 0.16W | - | 2.159mm | 0.094 2.40mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4814P-T01-221 Bourns Inc. | 25 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | - | - | 14 | - | 1 | -55°C~125°C | Tube | 2010 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 14 | Gull Wing | EAR99 | ±100ppm/°C | 220Ohm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | 8533.21.00.20 | 1.12W | 50V | - | 7 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4814P | Not | - | - | - | - | - | - | 2239 | - | 7 | Isolated | 160mW | 0.16W | - | 2.159mm | 0.094 2.40mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4116R001151 Bourns, Inc. | In Stock | - | - | - | - | - | - | DIP | NO | FLAT | THROUGH HOLE MOUNT | 16 | - | 8 | - | - | - | - | - | 2% | e0 | - | - | - | 16 | - | EAR99 | 100 ppm/°C | 150Ohm | TIN LEAD | 125°C | -55°C | - | - | - | 2.25W | 100V | - | 8 | - | - | Molded | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 3.43mm | - | 2.54mm | - | 70°C | - | Isolated | 2.25W | 0.25W | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 4816P-2-182LF Bourns Inc. | 41 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | - | - | 16 | - | 15 | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 1.8kOhm | - | - | - | Automotive AEC-Q200 | - | - | 1.28W | - | TR | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | 1.27mm | - | - | 50V | - | 2244 | - | 15 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4816P-2-683LF Bourns Inc. | 34 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | - | - | 16 | - | 15 | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | EAR99 | ±100ppm/°C | 68kOhm | - | - | - | Automotive AEC-Q200 | - | 8533.21.00.20 | 1.28W | - | TR | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | 1.27mm | - | - | 50V | - | 2244 | - | 15 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4814P-1-221 Bourns Inc. | 41 |
| Datasheet | 5 Weeks | Lead, Tin | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | - | - | 14 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e0 | no | Active | 1 (Unlimited) | 14 | Gull Wing | - | ±100ppm/°C | 220Ohm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | 1.12W | - | TR | 7 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4814P | Not | - | - | - | - | 50V | - | 2239 | - | 7 | Isolated | 160mW | 0.16W | - | 2.159mm | 0.094 2.40mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4814P-1-473 Bourns Inc. | 41 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | - | - | 14 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e0 | no | Active | 1 (Unlimited) | 14 | Gull Wing | - | ±100ppm/°C | 47kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | 1.12W | - | TR | 7 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4814P | Not | - | - | - | - | 50V | - | 2239 | - | 7 | Isolated | 160mW | 0.16W | - | 2.159mm | 0.094 2.40mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4814P-1-473LF Bourns Inc. | 41 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | - | - | 14 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 14 | Gull Wing | - | ±100ppm/°C | 47kOhm | - | - | - | Automotive AEC-Q200 | - | - | 1.12W | - | TR | 7 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4814P | Not | - | 1.27mm | - | - | 50V | - | 2239 | - | 7 | Isolated | 160mW | 0.16W | - | 2.159mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4814P-1-512LF Bourns Inc. | 41 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | - | - | 14 | 14-SOM | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | 14 | Gull Wing | - | ±100ppm/°C | 5.1kOhm | - | 125°C | -55°C | Automotive AEC-Q200 | - | - | 1.12W | - | - | - | 1.27mm | 7.62mm | - | - | - | 4814P | Not | - | - | - | - | - | - | - | - | 7 | Isolated | 160mW | - | - | 2.159mm | 0.094 2.40mm | 9.91mm | 5.588mm | - | - | ROHS3 Compliant | - | ||
![]() 4814P-1-331 Bourns Inc. | 41 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | GULL WING | - | 14 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e0 | no | Active | 1 (Unlimited) | 14 | SMD/SMT | - | ±100ppm/°C | 330Ohm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | 1.12W | - | TR | 7 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4814P | Not | - | 1.27mm | - | - | 50V | - | 2239 | - | 7 | Isolated | 160mW | 0.16W | - | 2.159mm | 0.094 2.40mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4814P-1-471LF Bourns Inc. | 41 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | - | - | 14 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 14 | Gull Wing | - | ±100ppm/°C | 470Ohm | - | - | - | Automotive AEC-Q200 | - | - | 1.12W | - | TR | 7 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4814P | Not | - | 1.27mm | - | - | 50V | - | 2239 | - | 7 | Isolated | 160mW | 0.16W | - | 2.159mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - |