- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Working Voltage | Size Code | Number of Circuits | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | First Element Resistance | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAY16-1501F4LF Bourns Inc. | 3799 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 1.5kOhm | - | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | 3216 | 0.062W | 1206 | 800μm | - | 50V | 0612 | - | 4 | Isolated | 62.5mW | 0.062W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4814P-3-331/471 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | GULL WING | 14 | - | 2 | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e0 | no | Active | 1 (Unlimited) | 14 | SMD/SMT | - | ±100ppm/°C | 330Ohm 470Ohm | TIN LEAD | - | - | - | Automotive AEC-Q200 | - | - | - | TR | 12 | - | - | Chip | ARRAY/NETWORK RESISTOR | 4814P | - | - | - | 1.12W | - | 1.27mm | - | 50V | 2239 | - | 24 | Dual Terminator | 80mW | 0.08W | - | - | 2.159mm | 0.094 2.40mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CAT16-680J4LF Bourns Inc. | 7300 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | - | 8 | 1206 | - | - | -55°C~125°C | Cut Tape (CT) | 2009 | CAT16 | 0.126Lx0.061W 3.20mmx1.55mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 68Ohm | - | 125°C | -55°C | - | - | - | 250mW | 50V | - | - | 800μm | 1.55mm | - | - | CAT16 | Not | - | 3216 | - | 1206 | - | - | - | - | 4 | 4 | Isolated | 62.5mW | - | - | - | 609.6μm | 0.024 0.60mm | 3.2mm | 1.5494mm | - | No | - | ROHS3 Compliant | - | ||
![]() EXB-A10P153J Panasonic Electronic Components | 34 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2512 (6432 Metric), Concave, Long Side Terminals | - | WRAPAROUND | 10 | - | 8 | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.252Lx0.122W 6.40mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | ±200ppm/°C | 15kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | - | 100V | TR, EMBOSSED, 7 INCH | 1 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 6432 | 0.063W | 2512 | - | - | - | 1225 | - | 8 | Bussed | 62.5mW | 0.063W | - | - | 660.4μm | 0.026 0.65mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() YC248-JR-0733KL Yageo | 11 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1606, Convex, Long Side Terminals | - | WRAPAROUND | 16 | - | 1 | 50V | -55°C~155°C | Tape & Reel (TR) | 2008 | YC248 | 0.157Lx0.063W 4.00mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | ±200ppm/°C | 33kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | DDRAM, SDRAM | LASER TRIMMABLE | 62.5mW | 50V | TR, PAPER, 7 INCH | 8 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 1640 | - | 0616 | - | - | - | - | - | 8 | Isolated | - | 0.0625W | - | - | 558.8μm | 0.022 0.55mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 4604X-102-473LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 4-SIP | - | FLAT | 4 | - | 1 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.398Lx0.098W 10.11mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±100ppm/°C | 47kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 500mW | - | - | 2 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4604X | Not | - | - | 0.5W | - | 2.54mm | 3.3mm | 100V | - | - | 2 | Isolated | 300mW | 0.3W | - | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TC164-FR-07470RL Yageo | 10034 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | WRAPAROUND | 8 | - | 4 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | TC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 470Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | DDRAM, SDRAM | LASER TRIMMABLE | 63mW | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | 50V | 3216 | - | 1206 | - | - | - | 0612 | - | - | Isolated | 62.5mW | 0.0625W | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() RF064PJ360CS Samsung Electro-Mechanics | 34 |
| Datasheet | 47 Weeks | - | Surface Mount | Surface Mount | 0502 (1406 Metric), Long Side Terminals | - | - | 8 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | RF | 0.055Lx0.024W 1.40mmx0.60mm | ±5% | - | yes | Active | 1 (Unlimited) | - | - | - | ±250ppm/°C | 36Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1406 | - | 0502 | - | - | - | - | - | 4 | Isolated | 31mW | - | - | - | 330.2μm | 0.013 0.33mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MSP09A0110K0GEJ Vishay Dale | 37 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 9-SIP | - | FLAT | 9 | - | 8 | 100V | -55°C~125°C | Tube | 2016 | MSP | 0.890Lx0.090W 22.61mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 9 | SIP | - | ±100ppm/°C | 10kOhm | - | - | - | - | - | - | - | 100V | - | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | 1.12W | - | 2.54mm | 3.43mm | - | - | - | 8 | Bussed | 200mW | 0.2W | ±50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | 2.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 752181562GP CTS Resistor Products | 16 |
| - | 32 Weeks | - | - | Surface Mount | 18-DRT | YES | WRAPAROUND | 18 | - | 8 | - | -55°C~125°C | Bulk | 2011 | 752 | 0.515Lx0.080W 13.08mmx2.03mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 18 | - | EAR99 | ±200ppm/°C | 5.6kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | 2 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | 1.5W | - | - | - | 25V | 0851 | - | 16 | Bussed | 80mW | 0.12W | - | 5600Ohm | - | 0.100 2.53mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4612X-102-102LF Bourns Inc. | 1160 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 12-SIP | - | FLAT | 12 | - | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 1.198Lx0.098W 30.43mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 12 | SIP | - | ±100ppm/°C | 1kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.5W | 100V | - | 6 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4612X | - | - | - | - | - | - | 3.3mm | - | - | - | 6 | Isolated | 300mW | 0.3W | - | - | 5.08mm | 0.200 5.08mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() RAVF164DJT4K30 Stackpole Electronics Inc | 27 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 4.3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive AEC-Q200 | - | - | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | 3216 | 0.25W | 1206 | - | - | 50V | 0612 | - | 4 | Isolated | 62.5mW | - | - | - | 609.6μm | 0.024 0.60mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CAT16-5601F4LF Bourns Inc. | 45 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 5.6kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 3216 | 0.062W | 1206 | - | - | 50V | 0612 | - | 4 | Isolated | 62.5mW | 0.062W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RAVF102DJT27R0 Stackpole Electronics Inc | 43 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | - | WRAPAROUND | 4 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | ±200ppm/°C | 27Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive AEC-Q200 | - | - | - | TR | 2 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | 1010 | - | 0404 | - | - | - | - | - | 2 | Isolated | 62.5mW | 0.063W | - | - | 457.2μm | 0.018 0.45mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EXB-24V223JX Panasonic Electronic Components | 34 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | - | WRAPAROUND | 4 | - | 1 | 25V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | Convex | - | ±200ppm/°C | 22kOhm | Tin (Sn) | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | 100V | TR, PUNCHED, 7 INCH | 2 | 650μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | 1010 | 0.063W | 0404 | - | - | - | - | - | 2 | Isolated | 62.5mW | 0.063W | - | - | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | - | ROHS3 Compliant | - | ||
![]() CAT16-1800F4LF Bourns Inc. | 36 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 180Ohm | - | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | 3216 | 0.062W | 1206 | 800μm | - | 50V | 0612 | - | 4 | Isolated | 62.5mW | 0.062W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAT16-6800F4LF Bourns Inc. | 24036 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Cut Tape (CT) | 2010 | CAT16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 680Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | 3216 | 0.062W | 1206 | - | - | 50V | 0612 | - | 4 | Isolated | 62.5mW | 0.062W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4816P-1-390LF Bourns Inc. | 50 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | - | 16 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±1 Ω | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±250ppm/°C | 39Ohm | - | - | - | - | Automotive AEC-Q200 | TOLERANCE IS 1 OHM | 1.28W | - | TR | 8 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | 4816P | Not | - | - | - | - | 1.27mm | - | 50V | 2244 | - | 8 | Isolated | 160mW | - | - | - | 2.159mm | 0.094 2.40mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4609X-101-511LF Bourns Inc. | 37 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 9-SIP | - | - | 9 | - | - | - | -55°C~125°C | Bulk | 2006 | 4600X | 0.898Lx0.098W 22.81mmx2.49mm | ±2% | e1 | - | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 510Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.13W | - | - | - | 2.54mm | 2.49mm | Conformal | ARRAY/NETWORK RESISTOR | 4609X | Not | - | - | 0.2W | - | - | 3.43mm | 100V | - | - | 8 | Bussed | 200mW | - | - | - | 5.08mm | 0.200 5.08mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SOMC16032K00FEA Vishay Dale | 16 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | GULL WING | 16 | - | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2013 | SOMC | 0.440Lx0.220W 11.18mmx5.59mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 16 | - | - | ±100ppm/°C | 2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.28W | - | TR | 8 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | 50V | 4422 | - | 8 | Isolated | 160mW | - | - | - | 2.286mm | 0.090 2.29mm | - | - | - | No | - | ROHS3 Compliant | - |