- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Working Voltage | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4816P-T02-682 Bourns Inc. | 25 |
| Datasheet | 6 Weeks | Lead, Tin | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | GULL WING | 16 | - | 15 | - | -55°C~125°C | Tube | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±100ppm/°C | 6.8kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | 1.28W | 50V | - | 1 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4816P | - | - | - | - | - | 1.27mm | - | - | 2244 | 15 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | 2.03mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CAY16-51R0F4LF Bourns Inc. | 751 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 51Ohm | - | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 3216 | 0.062W | 1206 | 800μm | - | 50V | 0612 | 4 | Isolated | 62.5mW | 0.062W | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4610H-101-221LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | - | -55°C~125°C | Bulk | 2010 | 4600H | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 220Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | 2W | - | - | 1 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4610H | - | - | - | 2W | - | 2.54mm | 3.3mm | - | - | 9 | Bussed | 300mW | 0.3W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4306R-101-223LF Bourns Inc. | 14 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 5 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 22kOhm | Matte Tin (Sn) | - | - | - | - | - | 750mW | 100V | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4306R | Not | - | - | - | - | - | 3.43mm | - | - | 5 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() EXB-V4V202JV Panasonic Electronic Components | 14 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | 4 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 2kOhm | Tin (Sn) | - | - | - | - | - | - | - | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | IEC60115-9 | - | - | - | - | - | 50V | - | 2 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4416P-T01-822 Bourns Inc. | 7 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | -55°C~125°C | Tube | 2003 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±2% | e1 | - | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | ±100ppm/°C | 8.2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | - | - | - | Rectangular | ARRAY/NETWORK RESISTOR | not_compliant | 4416P | - | - | - | 1.6W | - | 1.27mm | - | 50V | 4130 | 8 | Isolated | 160mW | - | 50ppm/°C | 2.8956mm | 0.114 2.90mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4416P-T01-470 Bourns Inc. | 7 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 16-SOL | - | - | -55°C~125°C | Tube | 2003 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±1Ohm | - | - | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±250ppm/°C | 47Ohm | - | 125°C | -55°C | - | - | - | 1.6W | - | - | - | 1.27mm | 10.34mm | - | - | - | 4416P | Not | - | - | - | - | 1.27mm | - | - | - | 8 | Isolated | 160mW | - | 50ppm/°C | 2.8956mm | 0.114 2.90mm | 10.414mm | 7.493mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4416P-T01-472 Bourns Inc. | 7 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 16-SOL | - | - | -55°C~125°C | Tube | 2003 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±2% | - | - | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±100ppm/°C | 4.7kOhm | - | 125°C | -55°C | - | - | - | 1.6W | - | - | - | 1.27mm | 10.34mm | - | - | - | 4416P | Not | - | - | - | - | 1.27mm | - | - | - | 8 | Isolated | 160mW | - | 50ppm/°C | 2.8956mm | 0.114 2.90mm | 10.414mm | 7.493mm | - | - | - | Non-RoHS Compliant | - | ||
![]() CSC10A0122K0GPA Vishay Dale | In Stock | - | Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 10-SIP | FLAT | - | - | 10 | 100V | -55°C~125°C | Bulk | 2008 | CSC | 0.990Lx0.098W 25.15mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | SIP | - | ±100ppm/°C | 22kOhm | Tin/Lead (Sn63Pb37) | - | - | - | - | 8533.21.00.50 | 1.25W | 100V | - | 1 | 2.54mm | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | 2.54mm | 3.3mm | - | - | 9 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.49mm | - | Unknown | Non-RoHS Compliant | - | ||
![]() EXB-V8VR000V Panasonic Electronic Components | 45660 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | Jumper | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | 200 ppm/°C | 0.0Ohm | - | - | - | - | RATED CURRENT: 1A | - | - | 50V | TR, PUNCHED, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | IEC60115-9 | 3216 | - | 1206 | - | - | - | - | 4 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RAVF164DJT330R Stackpole Electronics Inc | 12014 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 330Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | - | - | TR | 4 | 800μm | 1.6mm | Rectangular | ARRAY/NETWORK RESISTOR | - | - | Not | - | 3216 | 0.25W | 1206 | - | - | 50V | 0612 | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CAY10-103J4AS Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | 0804, Convex, Long Side Terminals | - | 8 | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | CAY10-AS | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±250ppm/°C | 10kOhm | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | CAY10 | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | - | - | 0.018 0.45mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4308R-102-562LF Bourns Inc. | 25 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | - | ±100ppm/°C | 5.6kOhm | Matte Tin (Sn) | - | - | - | - | - | 1W | 100V | - | 4 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4308R | Not | - | - | 1W | - | - | - | - | - | 4 | Isolated | 300mW | 0.3W | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AF124-JR-0775RL Yageo | 34 |
| Datasheet | 33 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | 8 | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | AF124 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 75Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | ANTI-SULFUR | - | - | - | TR, Paper, 7 Inch | - | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 0.0625W | - | - | - | 25V | - | 4 | Isolated | 62.5mW | - | - | 558.8μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4306R-101-121LF Bourns Inc. | 25 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 5 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 120Ohm | - | - | - | - | - | - | 750mW | 100V | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4306R | Not | - | - | - | - | - | 3.43mm | - | - | 5 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT10-683J4LF Bourns Inc. | 2234 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CAT10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±250ppm/°C | 68kOhm | - | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 2010 | 0.25W | 0804 | - | - | 25V | - | 4 | Isolated | 62.5mW | 0.0625W | - | 558.8μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RAVF104DJT47K0 Stackpole Electronics Inc | 15803 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 47kOhm | - | - | - | Automotive AEC-Q200 | - | - | 250mW | - | TR | 4 | 500μm | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 0.25W | - | - | - | 25V | - | 4 | Isolated | 62.5mW | 0.063W | - | 508μm | 0.020 0.50mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4308R-102-470 Bourns Inc. | 41 |
| Datasheet | 5 Weeks | Lead, Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±1 Ω | e0 | - | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±250ppm/°C | 47Ohm | Tin/Lead (Sn/Pb) | - | - | - | TOLERANCE IS 1 OHM | - | 1W | 100V | - | 4 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4308R | Not | - | - | 1W | - | 2.54mm | - | - | - | 4 | Isolated | 300mW | 0.3W | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CSC09A01100KGPA Vishay Dale | 16 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 9-SIP | FLAT | 9 | - | 8 | 100V | -55°C~125°C | Bulk | 2008 | CSC | 0.890Lx0.098W 22.61mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 9 | SIP | - | ±100ppm/°C | 100kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 1.12W | 100V | - | 1 | 2.54mm | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | 2.54mm | 3.3mm | - | - | 8 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.49mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() YC324-FK-075K11L Yageo | 34 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2016 | YC324 | 0.200Lx0.126W 5.08mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 5.11kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | - | TR, EMBOSSED, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | 200V | 2013 | 4 | Isolated | 125mW | 0.125W | - | 711.2μm | 0.028 0.70mm | - | - | - | - | - | ROHS3 Compliant | - |