- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Working Voltage | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4306R-101-224 Bourns Inc. | 34 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 6-SIP | FLAT | 6 | 5 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 6 | SIP | EAR99 | ±100ppm/°C | 220kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 100V | - | 1 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4306R | - | - | - | - | 2.54mm | 3.43mm | - | - | 5 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | 2.16mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4608X-101-560LF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | 7 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 56Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1W | 100V | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4608X | Not | - | 1W | - | 2.54mm | 3.3mm | - | - | 7 | Bussed | 200mW | 0.2W | - | - | 0.200 5.08mm | 2.49mm | - | ROHS3 Compliant | Lead Free | ||
![]() 4607X-101-333LF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 7-SIP | FLAT | 7 | 6 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.698Lx0.098W 17.73mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 7 | Pin | EAR99 | ±100ppm/°C | 33kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8533.21.00.50 | - | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4607X | Not | - | 0.88W | - | 2.54mm | 3.3mm | 100V | - | 6 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | No | ROHS3 Compliant | - | ||
![]() 4608X-102-684LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 680kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1W | 100V | - | 4 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4608X | Not | - | 1W | - | - | 3.3mm | - | - | 4 | Isolated | 300mW | 0.3W | - | 5.08mm | 0.200 5.08mm | 2.49mm | No | ROHS3 Compliant | Lead Free | ||
![]() 4608X-101-184LF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | 7 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 180kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1W | 100V | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4608X | Not | - | 1W | - | 2.54mm | 3.3mm | - | - | 7 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | 2.49mm | - | ROHS3 Compliant | Lead Free | ||
![]() CAY16-1803F4LF Bourns Inc. | 25 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 180kOhm | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 3216 | 0.062W | 1206 | - | - | 50V | 0612 | 4 | Isolated | 62.5mW | 0.062W | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() CAY16-2670F4LF Bourns Inc. | 25 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 267Ohm | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 3216 | 0.062W | 1206 | 800μm | - | 50V | 0612 | 4 | Isolated | 62.5mW | 0.062W | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() CAY16-3012F4LF Bourns Inc. | 25 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 30.1kOhm | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 3216 | 0.062W | 1206 | - | - | 50V | 0612 | 4 | Isolated | 62.5mW | 0.062W | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() CAY16-1622F4LF Bourns Inc. | 25 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 16.2kOhm | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 3216 | 0.062W | 1206 | 800μm | - | 50V | 0612 | 4 | Isolated | 62.5mW | 0.062W | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() CAY16-2260F4LF Bourns Inc. | 25 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 226Ohm | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 3216 | 0.062W | 1206 | 800μm | - | 50V | 0612 | 4 | Isolated | 62.5mW | 0.062W | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() CAY16-36R0F4LF Bourns Inc. | 25 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 36Ohm | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 3216 | 0.062W | 1206 | 800μm | - | 50V | 0612 | 4 | Isolated | 62.5mW | 0.062W | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() CAY16-244J4LF Bourns Inc. | 25 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 240kOhm | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 3216 | 0.062W | 1206 | - | - | 50V | 0612 | 4 | Isolated | 62.5mW | 0.062W | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() CAY16-514J4LF Bourns Inc. | 17 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 510kOhm | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 3216 | 0.062W | 1206 | - | - | 50V | 0612 | 4 | Isolated | 62.5mW | 0.062W | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() EXB-24V102JX Panasonic Electronic Components | 5 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | WRAPAROUND | 4 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | Convex | - | ±200ppm/°C | 1kOhm | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 100V | TR, PUNCHED, 7 INCH | 2 | 650μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 1010 | 0.063W | 0404 | - | - | 50V | - | 2 | Isolated | 62.5mW | 0.063W | - | 457.2μm | 0.018 0.45mm | 350μm | No | ROHS3 Compliant | - | ||
![]() CAY16-4530F4LF Bourns Inc. | 41 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 453Ohm | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 3216 | 0.062W | 1206 | 800μm | - | 50V | 0612 | 4 | Isolated | 62.5mW | 0.062W | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() CAY16-82R0F4LF Bourns Inc. | 41 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 82Ohm | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 3216 | 0.062W | 1206 | - | - | 50V | 0612 | 4 | Isolated | 62.5mW | 0.062W | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() CAY16-4531F4LF Bourns Inc. | 25 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 4.53kOhm | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 3216 | 0.062W | 1206 | 800μm | - | 50V | 0612 | 4 | Isolated | 62.5mW | 0.062W | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() 4608X-104-181/391L Bourns Inc. | 41 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | 2 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 180Ohm 390Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1W | 100V | - | 6 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4608X | Not | - | 1W | - | - | 3.3mm | - | - | 12 | Dual Terminator | 200mW | 0.2W | - | - | 0.200 5.08mm | 2.49mm | - | ROHS3 Compliant | Lead Free | ||
![]() 4610X-102-684LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 680kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1.25W | 100V | - | 5 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4610X | Not | - | - | - | 2.54mm | 3.3mm | - | - | 5 | Isolated | 300mW | 0.3W | - | 5.08mm | 0.200 5.08mm | 2.49mm | No | ROHS3 Compliant | Lead Free | ||
![]() CAT16-1690F4LF Bourns Inc. | 36 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 169Ohm | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 3216 | 0.062W | 1206 | 800μm | - | 50V | 0612 | 4 | Isolated | 62.5mW | 0.062W | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - |