- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Working Voltage | Insulation Resistance | Size Code | Number of Circuits | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | First Element Resistance | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAY16-2492F4LF Bourns Inc. | 25 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 24.9kOhm | - | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 3216 | 0.062W | 1206 | 800μm | - | 50V | - | 0612 | - | 4 | Isolated | 62.5mW | 0.062W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAY16-3321F4LF Bourns Inc. | 25 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 3.32kOhm | - | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 3216 | 0.062W | 1206 | 800μm | - | 50V | - | 0612 | - | 4 | Isolated | 62.5mW | 0.062W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4609X-101-390LF Bourns Inc. | 34 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 9-SIP | FLAT | 9 | - | 8 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.898Lx0.098W 22.81mmx2.49mm | ±1 Ω | e1 | yes | Active | 1 (Unlimited) | 9 | Pin | - | ±250ppm/°C | 39Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TOLERANCE IS 1 OHM | - | 1.13W | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4609X | Not | - | - | - | - | 2.54mm | 3.3mm | 100V | - | - | - | 8 | Bussed | 200mW | 0.2W | - | - | 5.08mm | 0.200 5.08mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4609X-101-622LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 9-SIP | FLAT | 9 | - | 8 | - | -55°C~125°C | Bulk | 2007 | 4600X | 0.898Lx0.098W 22.81mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 6.2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.13W | - | - | 1 | 2.54mm | 2.49mm | Conformal | ARRAY/NETWORK RESISTOR | - | 4609X | Not | - | - | - | - | - | 3.43mm | 100V | - | - | - | 8 | Bussed | 200mW | 0.2W | - | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4610X-102-824LF Bourns Inc. | 34 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 820kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.25W | 100V | - | 5 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4610X | Not | - | - | - | - | 2.54mm | 3.3mm | - | - | - | - | 5 | Isolated | 300mW | 0.3W | - | - | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4611X-101-202LF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 11-SIP | FLAT | 11 | - | 10 | - | -55°C~125°C | Bulk | 2010 | 4600X | 1.098Lx0.098W 27.89mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 11 | Pin | EAR99 | ±100ppm/°C | 2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | 1.38W | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4611X | Not | - | - | - | - | 2.54mm | 3.3mm | - | - | - | - | 10 | Bussed | 200mW | 0.2W | - | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAY16-564J4LF Bourns Inc. | 25 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 560kOhm | - | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 3216 | 0.062W | 1206 | - | - | 50V | - | 0612 | - | 4 | Isolated | 62.5mW | 0.062W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAY16-754J4LF Bourns Inc. | 17 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 750kOhm | - | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 3216 | 0.062W | 1206 | - | - | 50V | - | 0612 | - | 4 | Isolated | 62.5mW | 0.062W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAT16-751J4LF Bourns Inc. | 25 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | 8 | 1206 | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.126Lx0.061W 3.20mmx1.55mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 750Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | 800μm | 1.55mm | - | - | - | CAT16 | Not | - | 3216 | - | 1206 | - | - | - | - | - | 4 | 4 | Isolated | 62.5mW | - | - | - | 609.6μm | 0.024 0.60mm | 3.2004mm | 1.5494mm | - | - | - | ROHS3 Compliant | - | ||
![]() CAY10-470J4LF Bourns Inc. | 10000 | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | 25V | -55°C~125°C | Cut Tape (CT) | 2008 | CAY10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±250ppm/°C | 47Ohm | - | - | - | - | - | - | 125mW | 25V | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 2010 | 0.125W | 0804 | - | - | - | - | - | - | 4 | Isolated | 62.5mW | 0.063W | - | - | 350μm | 0.018 0.45mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 4608X-101-243LF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | - | 8 | - | - | - | -55°C~125°C | Bulk | 2006 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | - | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 24kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1W | - | - | - | 2.54mm | 2.49mm | Conformal | ARRAY/NETWORK RESISTOR | - | 4608X | Not | - | - | 0.2W | - | - | 3.43mm | 100V | - | - | - | 7 | Bussed | 200mW | - | - | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4608X-102-752LF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | - | -55°C~125°C | Bulk | 2007 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 7.5kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1W | - | - | 4 | 2.54mm | 2.49mm | Conformal | ARRAY/NETWORK RESISTOR | - | 4608X | Not | - | - | 1W | - | - | - | 100V | - | - | - | 4 | Isolated | 300mW | 0.3W | - | - | 5.08mm | 0.200 5.08mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4608X-101-750LF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 7 | - | -55°C~125°C | Bulk | 2007 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 75Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1W | - | - | 1 | 2.54mm | 2.49mm | Conformal | ARRAY/NETWORK RESISTOR | - | 4608X | Not | - | - | 1W | - | - | 3.43mm | 100V | - | - | - | 7 | Bussed | 200mW | 0.2W | - | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4310M-101-331LF Bourns Inc. | 7 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | - | -55°C~125°C | Tube | 2012 | 4300M | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 330Ohm | - | - | - | - | - | - | 1.5W | - | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310M | - | - | - | - | - | - | 3.43mm | - | - | - | - | 9 | Bussed | 250mW | 0.25W | 50ppm/°C | - | 6.35mm | 0.250 6.35mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MNR04M0APJ820 ROHM Semiconductor | 8900 | - | Datasheet | - | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2007 | MNR | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 82Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | 63mW | 25V | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 0.063W | - | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | 457.2μm | 0.018 0.45mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4116R-1-182LF Bourns Inc. | 40 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | - | 1 | 100V | -55°C~125°C | Tube | 2011 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 16 | Pin | EAR99 | ±100ppm/°C | 1.8kOhm | Matte Tin (Sn) | - | - | - | - | - | 2.25W | 100V | - | 8 | 2.54mm | 7.87mm | Molded | ARRAY/NETWORK RESISTOR | - | 4116R | Not | - | - | - | - | 2.54mm | 3.43mm | - | - | - | - | 8 | Isolated | 250mW | 0.25W | 50ppm/°C | - | 4.699mm | 0.185 4.69mm | - | - | 4.57mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CAY10-222J4LF Bourns Inc. | 5873 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | 25V | -55°C~125°C | Cut Tape (CT) | 2008 | CAY10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±250ppm/°C | 2.2kOhm | - | - | - | - | - | - | 125mW | 25V | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 2010 | 0.125W | 0804 | - | - | - | - | - | - | 4 | Isolated | 62.5mW | 0.063W | - | - | 457.2μm | 0.018 0.45mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CAY10-472J4LF Bourns Inc. | 998990 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | 25V | -55°C~125°C | Cut Tape (CT) | 2008 | CAY10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±250ppm/°C | 4.7kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 125mW | 25V | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 2010 | 0.125W | 0804 | - | - | - | - | - | - | 4 | Isolated | 62.5mW | 0.063W | - | - | 450μm | 0.018 0.45mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() RACF104DJT100K Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | - | RACF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | - | Last Time Buy | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 100kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | TR, PAPER | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | 25V | - | - | - | 4 | Isolated | 62.5mW | 0.063W | - | 100000Ohm | - | 0.020 0.50mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4606X-101-105LF Bourns Inc. | 348 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 5 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.598Lx0.098W 15.19mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 1MOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 750mW | 100V | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4606X | Not | 100V | - | - | - | 2.54mm | 3.43mm | - | 10MOhm | - | - | 5 | Bussed | 200mW | 0.2W | - | - | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | No | No SVHC | ROHS3 Compliant | Lead Free |