- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | First Element Resistance | Second/Last Element Resistance | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4612X-104-331/471L Bourns Inc. | 34 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 12-SIP | FLAT | 12 | - | 2 | - | -55°C~125°C | Bulk | 2010 | 4600X | 1.198Lx0.098W 30.43mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 12 | Pin | EAR99 | ±100ppm/°C | 330Ohm 470Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8533.21.00.50 | 1.5W | - | - | 10 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4612X | - | - | - | - | - | - | 3.3mm | 100V | - | 20 | Dual Terminator | 200mW | 0.2W | 330Ohm | 470Ohm | - | 0.200 5.08mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4614X-102-391LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 14-SIP | - | 14 | 14-SIP | - | - | -55°C~125°C | Bulk | 2010 | 4600X | 1.398Lx0.098W 35.51mmx2.49mm | ±2% | - | - | Active | 1 (Unlimited) | 14 | SIP | - | ±100ppm/°C | 390Ohm | - | 125°C | -55°C | - | - | 1.75W | - | - | - | 2.54mm | - | - | - | 4614X | - | - | - | - | 2.54mm | - | - | - | - | 7 | Isolated | 300mW | - | - | - | 5.08mm | 0.200 5.08mm | 35.5092mm | 2.4892mm | - | No | - | ROHS3 Compliant | - | ||
![]() 4609X-101-390LF Bourns Inc. | 34 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 9-SIP | FLAT | 9 | - | 8 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.898Lx0.098W 22.81mmx2.49mm | ±1 Ω | e1 | yes | Active | 1 (Unlimited) | 9 | Pin | - | ±250ppm/°C | 39Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TOLERANCE IS 1 OHM | - | 1.13W | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4609X | Not | - | - | - | 2.54mm | - | 3.3mm | 100V | - | 8 | Bussed | 200mW | 0.2W | - | - | 5.08mm | 0.200 5.08mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4609X-101-622LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 9-SIP | FLAT | 9 | - | 8 | - | -55°C~125°C | Bulk | 2007 | 4600X | 0.898Lx0.098W 22.81mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 6.2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.13W | - | - | 1 | 2.54mm | 2.49mm | Conformal | ARRAY/NETWORK RESISTOR | 4609X | Not | - | - | - | - | - | 3.43mm | 100V | - | 8 | Bussed | 200mW | 0.2W | - | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4610X-102-824LF Bourns Inc. | 34 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 820kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.25W | 100V | - | 5 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4610X | Not | - | - | - | 2.54mm | - | 3.3mm | - | - | 5 | Isolated | 300mW | 0.3W | - | - | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4611X-101-202LF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 11-SIP | FLAT | 11 | - | 10 | - | -55°C~125°C | Bulk | 2010 | 4600X | 1.098Lx0.098W 27.89mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 11 | Pin | EAR99 | ±100ppm/°C | 2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8533.21.00.50 | 1.38W | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4611X | Not | - | - | - | 2.54mm | - | 3.3mm | - | - | 10 | Bussed | 200mW | 0.2W | - | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAT16-1101F4LF Bourns Inc. | 36 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 1.1kOhm | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | 3216 | 0.062W | 1206 | - | - | - | 50V | 0612 | 4 | Isolated | 62.5mW | 0.062W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAT16-30R0F4LF Bourns Inc. | 36 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 30Ohm | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | 3216 | 0.062W | 1206 | 800μm | - | - | 50V | 0612 | 4 | Isolated | 62.5mW | 0.062W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAT16-51R1F4LF Bourns Inc. | 36 | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 51.1Ohm | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | 3216 | 0.062W | 1206 | - | - | - | 50V | 0612 | 4 | Isolated | 62.5mW | 0.062W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAT16-2873F4LF Bourns Inc. | 36 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 287kOhm | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | 3216 | 0.062W | 1206 | - | - | - | 50V | 0612 | 4 | Isolated | 62.5mW | 0.062W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4606X-101-124LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 6-SIP | - | 6 | 6-SIP | - | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.598Lx0.098W 15.19mmx2.49mm | ±2% | - | - | Active | 1 (Unlimited) | 6 | Pin | - | ±100ppm/°C | 120kOhm | - | 125°C | -55°C | - | - | 750mW | 100V | - | - | 2.54mm | 2.49mm | - | - | 4606X | Not | - | - | - | 2.54mm | 6 | - | - | - | 5 | Bussed | 200mW | - | - | - | 5.08mm | 0.200 5.08mm | 15.19mm | 2.4892mm | 2.49mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4606X-102-121LF Bourns Inc. | 3950 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.598Lx0.098W 15.19mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 6 | Pin | - | ±100ppm/°C | 120Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 750mW | 100V | - | 3 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4606X | Not | - | 0.75W | - | 2.54mm | - | - | - | - | 3 | Isolated | 300mW | - | - | - | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4606X-101-270LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 5 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.598Lx0.098W 15.19mmx2.49mm | ±1 Ω | e1 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±250ppm/°C | 27Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TOLERANCE IS 1 OHM | - | 750mW | 100V | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4606X | Not | - | - | - | 2.54mm | - | 3.3mm | - | - | 5 | Bussed | 200mW | 0.2W | - | - | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4606X-101-274LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 5 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.598Lx0.098W 15.19mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 270kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 750mW | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4606X | Not | - | - | - | 2.54mm | - | 3.3mm | - | - | 5 | Bussed | 200mW | 0.2W | - | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4606X-102-120LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 6-SIP | - | 6 | - | - | - | -55°C~125°C | Bulk | 2006 | 4600X | 0.598Lx0.098W 15.19mmx2.49mm | ±1 Ω | e1 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±250ppm/°C | 12Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 750mW | - | - | - | 2.54mm | 2.49mm | Conformal | ARRAY/NETWORK RESISTOR | 4606X | Not | - | - | - | 2.54mm | - | - | 100V | - | 3 | Isolated | 300mW | - | - | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4604X-102-330LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 4-SIP | FLAT | 4 | - | 1 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.398Lx0.098W 10.11mmx2.49mm | ±1 Ω | e1 | yes | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±250ppm/°C | 33Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TOLERANCE IS 1 OHM | - | 500mW | - | - | 2 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4604X | Not | - | 0.5W | - | 2.54mm | - | 3.3mm | 100V | - | 2 | Isolated | 300mW | 0.3W | - | - | 5.08mm | 0.200 5.08mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4604X-102-363LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 4-SIP | - | 4 | - | - | - | -55°C~125°C | Bulk | 2006 | 4600X | 0.398Lx0.098W 10.11mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±100ppm/°C | 36kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 500mW | - | - | - | 2.54mm | 2.49mm | Conformal | ARRAY/NETWORK RESISTOR | 4604X | Not | - | 0.3W | - | 2.54mm | - | - | 100V | - | 2 | Isolated | 300mW | - | - | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4604X-102-475LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 4-SIP | - | 4 | - | - | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.398Lx0.098W 10.11mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 4 | Pin | - | ±250ppm/°C | 4.7MOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 500mW | - | - | - | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4604X | Not | - | 0.3W | - | 2.54mm | - | 3.3mm | 100V | - | 2 | Isolated | 300mW | - | - | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4605X-101-220LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 5-SIP | FLAT | 5 | - | 4 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.498Lx0.098W 12.65mmx2.49mm | ±1 Ω | e1 | yes | Active | 1 (Unlimited) | 5 | Pin | EAR99 | ±250ppm/°C | 22Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TOLERANCE IS 1 OHM | - | - | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4605X | Not | - | 0.63W | - | 2.54mm | - | 3.3mm | 100V | - | 4 | Bussed | 200mW | 0.2W | - | - | - | 0.200 5.08mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4605X-101-621LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 5-SIP | - | 5 | - | - | - | -55°C~125°C | Bulk | 2006 | 4600X | 0.498Lx0.098W 12.65mmx2.49mm | ±2% | e1 | - | Active | 1 (Unlimited) | 5 | Pin | EAR99 | ±100ppm/°C | 620Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 630mW | - | - | - | 2.54mm | 2.49mm | Conformal | ARRAY/NETWORK RESISTOR | 4605X | Not | - | 0.2W | - | - | - | - | 100V | - | 4 | Bussed | 200mW | - | - | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - |