- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Working Voltage | Size Code | Number of Circuits | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4605X-101-823LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 5-SIP | FLAT | 5 | - | 4 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.498Lx0.098W 12.65mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 5 | Pin | EAR99 | ±100ppm/°C | 82kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 630mW | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4605X | Not | - | 0.63W | - | 2.54mm | 3.3mm | 100V | - | - | 4 | Bussed | 200mW | 0.2W | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | ||
![]() 4605X-101-330LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 5-SIP | FLAT | 5 | - | 4 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.498Lx0.098W 12.65mmx2.49mm | ±1 Ω | e1 | yes | Active | 1 (Unlimited) | 5 | Pin | EAR99 | ±250ppm/°C | 33Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TOLERANCE IS 1 OHM | - | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4605X | Not | - | 0.63W | - | 2.54mm | 3.3mm | 100V | - | - | 4 | Bussed | 200mW | 0.2W | 5.08mm | 0.200 5.08mm | - | - | No | - | ROHS3 Compliant | ||
![]() CAT16-1623F4LF Bourns Inc. | 36 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 162kOhm | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | 3216 | 0.062W | 1206 | - | - | 50V | 0612 | - | 4 | Isolated | 62.5mW | 0.062W | 609.6μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | ||
![]() CAT16-1650F4LF Bourns Inc. | 36 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 165Ohm | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | 3216 | 0.062W | 1206 | 800μm | - | 50V | 0612 | - | 4 | Isolated | 62.5mW | 0.062W | 609.6μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | ||
![]() CAT16-3303F4LF Bourns Inc. | 36 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 330kOhm | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | 3216 | 0.062W | 1206 | - | - | 50V | 0612 | - | 4 | Isolated | 62.5mW | 0.062W | 609.6μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | ||
![]() CAT16-47R5F4LF Bourns Inc. | 36 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 47.5Ohm | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | 3216 | 0.062W | 1206 | - | - | 50V | 0612 | - | 4 | Isolated | 62.5mW | 0.062W | 609.6μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | ||
![]() CAT16-3482F4LF Bourns Inc. | 36 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 34.8kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | 3216 | 0.062W | 1206 | - | - | - | 0612 | - | 4 | Isolated | 62.5mW | 0.062W | 609.6μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | ||
![]() CAT16-2700F4LF Bourns Inc. | 36 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 270Ohm | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | 3216 | 0.062W | 1206 | - | - | 50V | 0612 | - | 4 | Isolated | 62.5mW | 0.062W | 609.6μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | ||
![]() CAT16-1503F4LF Bourns Inc. | 36 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | 8 | 1206 | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 150kOhm | - | 125°C | -55°C | - | - | - | - | - | 800μm | 1.6mm | - | - | CAT16 | Not | 3216 | - | 1206 | - | - | - | - | 4 | 4 | Isolated | 62.5mW | - | 609.6μm | 0.030 0.75mm | 3.2mm | 1.6002mm | - | - | ROHS3 Compliant | ||
![]() CAT16-6802F4LF Bourns Inc. | 28 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 68kOhm | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | 3216 | 0.062W | 1206 | - | - | 50V | 0612 | - | 4 | Isolated | 62.5mW | 0.062W | 609.6μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | ||
![]() 4604X-101-124LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 4-SIP | FLAT | 4 | - | 3 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.398Lx0.098W 10.11mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±100ppm/°C | 120kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 500mW | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4604X | Not | - | 0.5W | - | 2.54mm | - | 100V | - | - | 3 | Bussed | 200mW | 0.2W | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | ||
![]() 4604X-101-680LF Bourns Inc. | 45 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 4-SIP | FLAT | 4 | - | 3 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.398Lx0.098W 10.11mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±100ppm/°C | 68Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 500mW | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4604X | Not | - | 0.5W | - | 2.54mm | - | 100V | - | - | 3 | Bussed | 200mW | 0.2W | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | ||
![]() 4604X-102-274LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 4-SIP | FLAT | 4 | - | 1 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.398Lx0.098W 10.11mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±100ppm/°C | 270kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 500mW | - | - | 2 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4604X | Not | - | 0.5W | - | 2.54mm | 3.3mm | 100V | - | - | 2 | Isolated | 300mW | 0.3W | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | ||
![]() 4605X-101-124LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 5-SIP | FLAT | 5 | - | 4 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.498Lx0.098W 12.65mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 5 | Pin | EAR99 | ±100ppm/°C | 120kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 630mW | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4605X | Not | - | 0.63W | - | 2.54mm | 3.3mm | 100V | - | - | 4 | Bussed | 200mW | 0.2W | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | ||
![]() 4605X-101-184LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 5-SIP | FLAT | 5 | - | 4 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.498Lx0.098W 12.65mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 5 | Pin | EAR99 | ±100ppm/°C | 180kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4605X | Not | - | 0.63W | - | 2.54mm | 3.3mm | 100V | - | - | 4 | Bussed | 200mW | 0.2W | - | 0.200 5.08mm | - | - | No | - | ROHS3 Compliant | ||
![]() 4605X-101-304LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 5-SIP | - | 5 | - | - | - | -55°C~125°C | Bulk | 2006 | 4600X | 0.498Lx0.098W 12.65mmx2.49mm | ±2% | e1 | - | Active | 1 (Unlimited) | 5 | Pin | - | ±100ppm/°C | 300kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 630mW | - | - | - | 2.54mm | 2.49mm | Conformal | ARRAY/NETWORK RESISTOR | 4605X | Not | - | 0.2W | - | - | - | 100V | - | - | 4 | Bussed | 200mW | - | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | ||
![]() 4605X-101-394LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 5-SIP | FLAT | 5 | - | 4 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.498Lx0.098W 12.65mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 5 | Pin | EAR99 | ±100ppm/°C | 390kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4605X | Not | - | 0.63W | - | 2.54mm | 3.3mm | 100V | - | - | 4 | Bussed | 200mW | 0.2W | 5.08mm | 0.200 5.08mm | - | - | No | - | ROHS3 Compliant | ||
![]() CAY10-000J4LF Bourns Inc. | 200000 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | 50V | -55°C~125°C | Cut Tape (CT) | 2008 | CAY10 | 0.079Lx0.039W 2.00mmx1.00mm | Jumper | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | 250 ppm/°C | 0.0Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 25V | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | 2010 | 0.125W | 0804 | - | - | - | - | - | 4 | Isolated | 62.5mW | - | 457.2μm | 0.018 0.45mm | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() CAY17-473JALF Bourns Inc. | 27 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 10 | - | 8 | - | -55°C~155°C | Cut Tape (CT) | 2008 | CAY17 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Convex | EAR99 | ±250ppm/°C | 47kOhm | - | - | - | - | 250mW | - | TR, PAPER, 7 INCH | 1 | 640μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | 3216 | 0.25W | 1206 | - | - | 25V | 0612 | - | 8 | Bussed | 62.5mW | 0.031W | 609.6μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | ||
![]() CAY16-822J4LF Bourns Inc. | 27 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | 4 | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 8.2kOhm | - | - | - | - | - | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | 3216 | 0.062W | 1206 | - | - | - | 0612 | - | - | Isolated | 62.5mW | 0.062W | 609.6μm | 0.024 0.60mm | - | - | No | No SVHC | ROHS3 Compliant |