- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Working Voltage | Insulation Resistance | Size Code | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | First Element Resistance | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4416P-1-274 Bourns Inc. | 37 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | GULL WING | 16 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | ±100ppm/°C | 270kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | TR | 8 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | not_compliant | 4416P | - | - | - | - | 1.6W | - | 1.27mm | - | 50V | - | 3041 | - | 8 | Isolated | 160mW | - | 50ppm/°C | - | 2.8956mm | 0.114 2.90mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4416P-T01-104 Bourns Inc. | 7 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16 | 16-SOL | - | - | -55°C~125°C | Tube | 2012 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 100kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 4416P | - | - | - | - | - | - | 1.27mm | - | - | - | - | - | 8 | Isolated | 160mW | - | 50ppm/°C | - | 2.8956mm | 0.114 2.90mm | 10.414mm | 7.493mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4416P-T01-331 Bourns Inc. | 7 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16 | - | - | - | -55°C~125°C | Tube | 2012 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±2% | e1 | - | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | ±100ppm/°C | 330Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | 1.6W | - | - | - | 1.27mm | 10.34mm | Rectangular | ARRAY/NETWORK RESISTOR | - | 4416P | Not | - | - | - | - | - | 1.27mm | - | 50V | - | 4130 | - | 8 | Isolated | 160mW | - | 50ppm/°C | - | 2.8956mm | 0.114 2.90mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EXB-V4V471JV Panasonic Electronic Components | 5 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Concave | - | WRAPAROUND | 4 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | Concave | - | ±200ppm/°C | 470Ohm | Tin (Sn) | - | - | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 2 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | IEC60115-9 | - | - | - | - | - | - | 50V | - | - | - | 2 | Isolated | 62.5mW | - | - | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | No | - | ROHS3 Compliant | - | ||
![]() RAVF104DJT75K0 Stackpole Electronics Inc | 43 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 75kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive AEC-Q200 | - | - | - | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 0.25W | - | - | - | 25V | - | - | - | 4 | Isolated | 62.5mW | 0.063W | - | 75000Ohm | - | 0.020 0.50mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() YC324-JK-073K3L Yageo | 2258 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC324 | 0.200Lx0.126W 5.08mmx3.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 3.3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | 200V | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | 3.2mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | - | - | - | - | - | - | - | 2013 | - | 4 | Isolated | 125mW | 0.125W | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MNR04M0APJ102 ROHM Semiconductor | 141836 | - | Datasheet | - | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2011 | MNR | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 1kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive AEC-Q200 | - | - | 63mW | 25V | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 2010 | - | 0804 | - | - | 25V | - | - | 63mW | 4 | Isolated | 62.5mW | - | - | - | 457.2μm | 0.018 0.45mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4416P-T02-222 Bourns Inc. | 7 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16 | 16-SOL | - | - | -55°C~125°C | Tube | 2012 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±2% | - | - | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±100ppm/°C | 2.2kOhm | - | 125°C | -55°C | - | - | - | - | 1.6W | - | - | - | 1.27mm | 10.34mm | - | - | - | 4416P | Not | - | - | - | - | - | 1.27mm | - | - | - | - | - | 15 | Bussed | 160mW | - | 50ppm/°C | - | 2.8956mm | 0.114 2.90mm | 10.414mm | 7.493mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4610X-101-680LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | - | 9 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 68Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 8533.21.00.50 | 1.25W | 100V | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4610X | Not | - | - | - | - | - | 2.54mm | 3.3mm | - | - | - | - | 9 | Bussed | 200mW | 0.2W | - | - | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4116R-2-102 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | FLAT | 16 | - | 15 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e0 | - | Active | 1 (Unlimited) | 16 | Pin | EAR99 | ±100ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 8533.21.00.60 | 2.25W | 100V | - | 1 | 2.54mm | 7.87mm | Molded | ARRAY/NETWORK RESISTOR | - | 4116R | Not | - | - | - | - | - | 2.54mm | 3.43mm | - | - | 8631 | - | 15 | Bussed | 125mW | 0.125W | 50ppm/°C | - | 4.699mm | 0.185 4.69mm | - | - | 4.57mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4114R-1-473LF Bourns Inc. | 27 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | FLAT | 14 | - | 1 | 100V | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 14 | Pin | - | ±100ppm/°C | 47kOhm | Matte Tin (Sn) | - | - | - | - | - | - | 2W | 100V | - | 7 | 2.54mm | 7.87mm | Molded | ARRAY/NETWORK RESISTOR | - | 4114R | Not | - | - | - | 2W | - | 2.54mm | 3.18mm | - | 10MOhm | - | - | 7 | Isolated | 250mW | 0.25W | 50ppm/°C | - | 4.57mm | 0.185 4.69mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() RAVF164DJT47R0 Stackpole Electronics Inc | 50 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 47Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive AEC-Q200 | - | - | - | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 3216 | 0.25W | 1206 | - | - | 50V | - | 0612 | - | 4 | Isolated | 62.5mW | - | - | - | 609.6μm | 0.024 0.60mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EXB-38V561JV Panasonic Electronic Components | 8050 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 560Ohm | - | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 50V | TR, PUNCHED, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 3216 | - | 1206 | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | 609.6μm | 0.024 0.60mm | - | - | 500μm | No | No SVHC | ROHS3 Compliant | Not Applicable | ||
![]() RM2012B-202/403-PBVW10 Susumu | 33 |
| Datasheet | 20 Weeks | - | - | Surface Mount | 0805 (2012 Metric), Long Side Terminals | YES | WRAPAROUND | 4 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2005 | RM | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | ±25ppm/°C | 2kOhm 40kOhm | Matte Tin (Sn) | - | - | - | Automotive AEC-Q200 | ULTRA-PRECISION | - | - | - | TR | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 2012 | 0.1W | 0805 | - | - | - | - | - | - | 2 | Isolated | 50mW | 0.05W | - | - | 400μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4609X-101-121LF Bourns Inc. | 14 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 9-SIP | - | FLAT | 9 | - | 8 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.898Lx0.098W 22.81mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 120Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | 1.13W | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4609X | Not | - | - | - | - | - | 2.54mm | 3.3mm | 100V | - | - | - | 8 | Bussed | 200mW | 0.2W | - | - | 5.08mm | 0.200 5.08mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() YC158TJR-0747RL Yageo | 7927 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 10 | - | 8 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC158 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Convex | EAR99 | ±200ppm/°C | 47Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | DDRAM, SDRAM | LASER TRIMMABLE | - | 310mW | 25V | TR, PAPER, 7/13 INCH | 1 | 640μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 25V | 3216 | - | 1206 | - | - | - | - | 0612 | - | - | Bussed | 62.5mW | 0.0625W | - | - | 711.2μm | 0.028 0.70mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 4308H-102-152LF Bourns Inc. | 7 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 1.5kOhm | - | - | - | - | - | - | - | 1.6W | - | - | 4 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4308H | - | - | - | - | - | - | - | - | 100V | - | - | - | 4 | Isolated | 500mW | 0.5W | 50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TC164-FR-07332RL Yageo | 17 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | - | 8 | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | TC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | yes | Active | 1 (Unlimited) | - | Concave | - | ±200ppm/°C | 332Ohm | - | - | - | - | DDRAM, SDRAM | - | - | - | - | - | - | 800μm | 1.6mm | - | - | - | - | Not | - | - | 3216 | - | 1206 | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CSC08A0368R0GPA Vishay Dale | 16 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | - | 1 | - | -55°C~125°C | Bulk | 2016 | CSC | 0.790Lx0.098W 20.07mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 8 | Pin | - | ±100ppm/°C | 68Ohm | Tin/Lead (Sn63Pb37) | - | - | - | - | - | - | 1W | 100V | - | 4 | 2.54mm | 2.49mm | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | - | 1W | - | 2.54mm | 3.3mm | - | - | 7910 | - | 4 | Isolated | 300mW | 0.3W | ±50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | 2.49mm | - | - | Non-RoHS Compliant | - | ||
![]() TC124-JR-0710RL Yageo | 34 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | TC124 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 10Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | 4 | Isolated | 62.5mW | 0.0625W | - | - | 508μm | 0.020 0.50mm | - | - | - | - | - | ROHS3 Compliant | Lead Free |