- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Size Code | Rated Temperature | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4306R-102-683LF Bourns Inc. | 25 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 6-SIP | FLAT | - | - | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 68kOhm | - | - | - | - | - | - | 750mW | 100V | - | 3 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4306R | - | - | - | 0.75W | - | 2.54mm | 6 | - | - | 5808 | - | - | 3 | Isolated | 300mW | - | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4310R-101-822LF Bourns Inc. | 34 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 8.2kOhm | - | - | - | - | - | 8533.21.00.50 | 1.25W | 100V | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310R | Not | - | - | - | - | 2.54mm | - | 3.43mm | - | - | - | - | 9 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAY17-123JALF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 10 | - | 8 | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CAY17 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Convex | EAR99 | ±250ppm/°C | 12kOhm | - | - | - | - | - | - | 250mW | - | TR, PAPER, 7 INCH | 1 | 640μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 3216 | 0.25W | 1206 | - | - | - | 25V | 0612 | - | - | 8 | Bussed | 62.5mW | 0.031W | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAY17-333JALF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 10 | - | 8 | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CAY17 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Convex | EAR99 | ±250ppm/°C | 33kOhm | - | - | - | - | - | - | 250mW | - | TR, PAPER, 7 INCH | 1 | 640μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 3216 | 0.25W | 1206 | - | - | - | 25V | 0612 | - | - | 8 | Bussed | 62.5mW | 0.031W | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAY17-183JALF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 10 | - | 8 | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CAY17 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Convex | EAR99 | ±250ppm/°C | 18kOhm | - | - | - | - | - | - | 250mW | - | TR, PAPER, 7 INCH | 1 | 640μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 3216 | 0.25W | 1206 | - | - | - | 25V | 0612 | - | - | 8 | Bussed | 62.5mW | 0.031W | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4308R-101-182LF Bourns Inc. | 25 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | - | - | 7 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | DIP | EAR99 | ±100ppm/°C | 1.8kOhm | Matte Tin (Sn) | - | - | - | - | - | 1W | 100V | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | - | 4308R | - | - | - | 1W | - | - | 8 | 3.43mm | - | - | - | - | 7 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4308R-101-750 Bourns Inc. | 25 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | 8-SIP | - | 8 | - | - | 100V | -55°C~125°C | Bulk | 2012 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 8 | SIP | EAR99 | ±100ppm/°C | 75Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 1W | - | - | - | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4308R | Not | - | - | 0.2W | - | 2.54mm | - | 3.43mm | - | - | - | - | 7 | Bussed | 200mW | - | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4816P-1-103 Bourns, Inc. | 590 | - | Datasheet | - | Lead, Tin | Surface Mount | - | Molded | - | - | Thermoplastic | 1 | - | - | Tape and Reel | - | - | - | 2% | e0 | - | - | - | 16 | Gull Wing | - | 100 ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | - | 1.28W | 50V | TR | 8 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | AEC-Q200 | - | - | - | 1.27mm | - | - | - | 2244 | 70°C | - | 8 | Isolated | 1.28W | - | - | - | - | 11.18mm | 7.62mm | 2.03mm | No | - | Non-RoHS Compliant | - | ||
![]() CAT16-513J4LF Bourns Inc. | 25 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.126Lx0.061W 3.20mmx1.55mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 51kOhm | - | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.55mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 3216 | 0.062W | 1206 | 800μm | - | - | 50V | 0612 | - | - | 4 | Isolated | 62.5mW | 0.062W | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4308M-102-393LF Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | 100V | -55°C~125°C | Tube | 2012 | 4300M | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 39kOhm | - | - | - | - | - | - | 1.2W | - | - | 4 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4308M | Not | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 400mW | - | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4308H-102-683LF Bourns Inc. | 7 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±100ppm/°C | 68kOhm | Matte Tin (Sn) | - | - | - | - | - | - | - | - | 4 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4308H | - | - | - | 1.6W | - | - | - | - | 100V | - | - | - | 4 | Isolated | 500mW | 0.5W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-2HV124JV Panasonic Electronic Components | 27 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | WRAPAROUND | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±200ppm/°C | 120kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 50V | TR, PUNCHED, 7 INCH | 8 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 0.25W | - | - | 16 | - | 25V | - | - | - | 8 | Isolated | 62.5mW | - | - | 558.8μm | 0.022 0.55mm | - | - | 450μm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4608X-101-564LF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 7 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 560kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1W | 100V | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4608X | Not | - | - | 1W | - | 2.54mm | - | 3.3mm | - | - | - | - | 7 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4116R-1-122 Bourns Inc. | 8 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e0 | - | Active | 1 (Unlimited) | 16 | Pin | EAR99 | ±100ppm/°C | 1.2kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 2.25W | 100V | - | 8 | 2.54mm | 7.87mm | Molded | ARRAY/NETWORK RESISTOR | - | 4116R | Not | - | - | - | - | 2.54mm | - | 3.43mm | - | - | - | - | 8 | Isolated | 250mW | 0.25W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | 4.57mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-E10C470J Panasonic Electronic Components | 43 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1608, Concave, Long Side Terminals | WRAPAROUND | 10 | - | 8 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.157Lx0.083W 4.00mmx2.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Concave | EAR99 | ±200ppm/°C | 47Ohm | - | - | - | - | - | - | - | 50V | TR, PUNCHED, 7 INCH | 1 | 800μm | 2.1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 4021 | 0.063W | - | - | - | - | 25V | - | - | - | 8 | Bussed | 62.5mW | 0.063W | - | 660.4μm | 0.026 0.65mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4416P-1-331LF Bourns Inc. | 25 |
| Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 330Ohm | - | - | - | - | - | - | 1.6W | - | TR | 8 | 1.27mm | 10.34mm | Rectangular | ARRAY/NETWORK RESISTOR | - | 4416P | Not | - | - | - | - | - | - | - | 50V | 3041 | - | - | 8 | Isolated | 160mW | - | 50ppm/°C | 2.8956mm | 0.114 2.90mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CRA06S08356R0JTA Vishay Dale | In Stock | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA06 | 0.126Lx0.059W 3.20mmx1.50mm | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 56Ohm | - | - | - | - | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.5mm | - | ARRAY/NETWORK RESISTOR | - | - | Not | - | 3216 | - | 1206 | 800μm | - | - | 50V | 0612 | - | 63mW | 4 | Isolated | 62.5mW | - | - | 500μm | 0.024 0.60mm | - | - | 500μm | - | - | ROHS3 Compliant | Exempt | ||
![]() CAT16-241J4LF Bourns Inc. | 4030 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.126Lx0.061W 3.20mmx1.55mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 240Ohm | - | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.55mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 3216 | 0.062W | 1206 | 800μm | - | - | 50V | 0612 | - | - | 4 | Isolated | 62.5mW | 0.062W | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAT16-1620F4LF Bourns Inc. | 28 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 162Ohm | - | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 3216 | 0.062W | 1206 | - | - | - | 50V | 0612 | - | - | 4 | Isolated | 62.5mW | 0.062W | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-24V112JX Panasonic Electronic Components | 25 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | WRAPAROUND | 4 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 1.1kOhm | Tin (Sn) | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | - | TR, PUNCHED, 7 INCH | 2 | 650μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 1010 | 0.063W | 0404 | - | - | - | 50V | - | - | - | 2 | Isolated | 62.5mW | 0.063W | - | 457.2μm | 0.018 0.45mm | - | - | - | No | - | ROHS3 Compliant | - |