- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Number of Elements | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Working Voltage | Size Code | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | First Element Resistance | Second/Last Element Resistance | Height | Height Seated (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4610X-102-106LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 10-SIP | - | - | 10 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±5% | e1 | - | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±250ppm/°C | 10MOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1.25W | 100V | - | - | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4610X | Not | - | - | 0.3W | - | 2.54mm | 3.3mm | - | - | - | 5 | Isolated | 300mW | - | - | - | - | 5.08mm | 0.200 5.08mm | - | - | - | ROHS3 Compliant | - | ||
![]() YC122-FR-0710KL Yageo | 19755 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | - | WRAPAROUND | 4 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | YC122 | 0.039Lx0.039W 1.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | Convex | - | ±200ppm/°C | 10kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | DDRAM, SDRAM | LASER TRIMMABLE | - | - | - | TR, PAPER, 7 INCH | 2 | 670μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | 1010 | - | 0404 | - | - | 50V | - | - | 2 | Isolated | 62.5mW | - | - | - | - | 406.4μm | 0.016 0.40mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4607X-101-151LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 7-SIP | - | FLAT | 7 | 6 | -55°C~125°C | Bulk | 2010 | 4600X | 0.698Lx0.098W 17.73mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 7 | Pin | - | ±100ppm/°C | 150Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 880mW | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4607X | Not | - | - | 0.88W | - | 2.54mm | 3.3mm | 100V | - | - | 6 | Bussed | 200mW | 0.2W | - | - | - | 5.08mm | 0.200 5.08mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4607X-101-680LF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 7-SIP | - | FLAT | 7 | 6 | -55°C~125°C | Bulk | 2010 | 4600X | 0.698Lx0.098W 17.73mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 7 | Pin | EAR99 | ±100ppm/°C | 68Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8533.21.00.50 | 880mW | 100V | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4607X | Not | - | - | 0.88W | - | 2.54mm | 3.3mm | - | - | - | 6 | Bussed | 200mW | 0.2W | - | - | - | 5.08mm | 0.200 5.08mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4608X-102-751LF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | 1 | -55°C~125°C | Bulk | 2007 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 750Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1W | - | - | 4 | 2.54mm | 2.49mm | Conformal | ARRAY/NETWORK RESISTOR | 4608X | Not | - | - | 1W | - | - | - | 100V | - | - | 4 | Isolated | 300mW | 0.3W | - | - | - | 5.08mm | 0.200 5.08mm | - | No | - | ROHS3 Compliant | - | ||
![]() TC164-JR-0756RL Yageo | 4706 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2008 | TC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 56Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | DDRAM, SDRAM | LASER TRIMMABLE | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | 50V | 3216 | - | 1206 | - | - | 50V | 0612 | 62.5mW | 4 | Isolated | - | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() YC124-JR-071R1L Yageo | 17 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | - | 8 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC124 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | yes | Active | 1 (Unlimited) | - | - | - | ±250ppm/°C | 1.1Ohm | - | DDRAM, SDRAM | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | - | 558.8μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() YC124-JR-073R6L Yageo | 17 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | YC124 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | ±250ppm/°C | 3.6Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | DDRAM, SDRAM | - | - | - | 50V | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | 25V | - | - | 4 | Isolated | 62.5mW | 0.0625W | - | - | - | 558.8μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() YC124-FR-07330RL Yageo | 2754 | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | YC124 | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 330Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | DDRAM, SDRAM | - | - | - | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | - | - | - | - | - | 50V | - | - | 4 | Isolated | 62.5mW | 0.0625W | - | - | - | 558.8μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() YC102-JR-0768RL Yageo | 25 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | - | - | 4 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | YC102 | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | - | - | ±200ppm/°C | 68Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | DDRAM, SDRAM | - | - | - | - | TR, Paper, 7 Inch | - | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0805 | 0.0313W | 0302 | - | - | 15V | - | - | 2 | Isolated | 31mW | - | - | - | - | 457.2μm | 0.018 0.45mm | - | - | - | ROHS3 Compliant | - | ||
![]() YC102-JR-0727RL Yageo | 25 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | - | - | 4 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | YC102 | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | - | EAR99 | ±200ppm/°C | 27Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | DDRAM, SDRAM | - | - | - | - | TR, Paper, 7 Inch | - | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0805 | 0.0313W | 0302 | - | - | 15V | - | - | 2 | Isolated | 31mW | - | - | - | - | 457.2μm | 0.018 0.45mm | - | - | - | ROHS3 Compliant | - | ||
![]() RM3216B-102/302-PBVW10 Susumu | 33 |
| Datasheet | 20 Weeks | - | - | Surface Mount | 1206 (3216 Metric), Long Side Terminals | YES | WRAPAROUND | 4 | 1 | -55°C~155°C | Tape & Reel (TR) | 2005 | RM | 0.126Lx0.063W 3.20mmx1.60mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | ±25ppm/°C | 1kOhm 3kOhm | Matte Tin (Sn) | Automotive AEC-Q200 | ULTRA-PRECISION | - | - | - | TR | 2 | - | - | - | ARRAY/NETWORK RESISTOR | - | - | - | 3216 | - | 1206 | - | - | 50V | - | - | 2 | Isolated | 83mW | - | - | 1000Ohm | 3000Ohm | 400μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CSC09A014K70GPA Vishay Dale | 2327 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 9-SIP | - | FLAT | 9 | 8 | -55°C~125°C | Bulk | 2008 | CSC | 0.890Lx0.098W 22.61mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 4.7kOhm | Tin/Lead (Sn/Pb) | - | - | - | 1.12W | 100V | - | 1 | 2.54mm | 2.49mm | Conformal Coating | ARRAY/NETWORK RESISTOR | - | Not | - | - | - | - | 2.54mm | 3.3mm | - | - | - | 8 | Bussed | 200mW | 0.2W | ±50ppm/°C | - | - | 4.953mm | 0.195 4.95mm | 2.49mm | - | - | Non-RoHS Compliant | - | ||
![]() YC358LJK-072K7L Yageo | 34 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 2512 (6432 Metric), Convex, Long Side Terminals | - | - | 10 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC358 | 0.252Lx0.126W 6.40mmx3.20mm | ±5% | - | yes | Active | 1 (Unlimited) | - | - | - | ±200ppm/°C | 2.7kOhm | - | DDRAM, SDRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | 6432 | - | 2512 | - | - | - | - | - | 8 | Bussed | 62.5mW | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | ROHS3 Compliant | - | ||
![]() YC162-FR-0720KL Yageo | 34 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0606, Convex | - | - | 4 | - | -55°C~155°C | Tape & Reel (TR) | 2013 | YC162 | 0.063Lx0.063W 1.60mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | - | - | ±200ppm/°C | 20kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | DDRAM, SDRAM | - | - | - | - | TR, Paper, 7 Inch | - | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | 50V | - | - | 2 | Isolated | 62.5mW | - | - | - | - | 508μm | 0.020 0.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() YC162-FR-07499RL Yageo | 25 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0606, Convex | - | - | 4 | - | -55°C~155°C | Tape & Reel (TR) | 2013 | YC162 | 0.063Lx0.063W 1.60mmx1.60mm | ±1% | - | yes | Active | 1 (Unlimited) | - | - | - | ±200ppm/°C | 499Ohm | - | DDRAM, SDRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Isolated | 62.5mW | - | - | - | - | 508μm | 0.020 0.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() YC164-FR-072K1L Yageo | 25 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | 8 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 2.1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | DDRAM, SDRAM | - | - | - | - | TR, Paper, 7 Inch | - | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | 3216 | 0.0625W | 1206 | - | - | 50V | - | - | 4 | Isolated | 62.5mW | - | - | - | - | 711.2μm | 0.028 0.70mm | - | No | - | ROHS3 Compliant | - | ||
![]() TC124-FR-071ML Yageo | 55486 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | WRAPAROUND | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | 2016 | TC124 | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 1MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | DDRAM, SDRAM | LASER TRIMMABLE | - | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | 50V | - | - | 4 | Isolated | 62.5mW | 0.0625W | - | - | - | 508μm | 0.020 0.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() TC124-FR-072K2L Yageo | 44 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | - | 8 | - | -55°C~125°C | Tape & Reel (TR) | 2016 | TC124 | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | - | yes | Active | 1 (Unlimited) | - | - | - | ±200ppm/°C | 2.2kOhm | - | DDRAM, SDRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | - | 508μm | 0.020 0.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() YC248-JR-07110RL Yageo | 11 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1606, Convex, Long Side Terminals | - | WRAPAROUND | 16 | 1 | -55°C~155°C | Tape & Reel (TR) | 2016 | YC248 | 0.157Lx0.063W 4.00mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | ±200ppm/°C | 110Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | DDRAM, SDRAM | LASER TRIMMABLE | - | - | - | TR, PAPER, 7 INCH | 8 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | 50V | - | - | 8 | Isolated | 62.5mW | 0.0625W | - | - | - | 558.8μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - |