- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Material | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAY17-272JALF Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 10 | - | - | 8 | - | -55°C~155°C | Cut Tape (CT) | 2011 | CAY17 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 10 | Convex | EAR99 | ±250ppm/°C | 2.7kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 25V | TR, PAPER, 7 INCH | 1 | 640μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 3216 | 0.25W | 1206 | - | - | - | - | 0612 | 8 | Bussed | 62.5mW | 0.031W | - | 609.6μm | 0.024 0.60mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4613X-101-470LF Bourns Inc. | 25 | - | Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 13-SIP | FLAT | 13 | - | - | 12 | - | -55°C~125°C | Bulk | 2010 | 4600X | 1.298Lx0.098W 32.97mmx2.49mm | ±1 Ω | e1 | yes | Active | 1 (Unlimited) | 13 | Pin | EAR99 | ±250ppm/°C | 47Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TOLERANCE IS 1 OHM | 8533.21.00.50 | 1.63W | - | - | 1 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4613X | - | - | - | - | 2.54mm | - | 3.3mm | 100V | - | 12 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4306R-101-102 Bourns Inc. | 41 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | - | 5 | - | -55°C~125°C | Bulk | 2007 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 750mW | 100V | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4306R | Not | - | - | - | 2.54mm | - | 3.43mm | - | - | 5 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4816P-T01-474LF Bourns Inc. | 25 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | - | - | 1 | 50V | -55°C~125°C | Tube | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | EAR99 | ±100ppm/°C | 470kOhm | - | - | - | Automotive AEC-Q200 | - | - | 1.28W | 50V | - | 8 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | 1.27mm | - | - | - | 2244 | 8 | Isolated | 160mW | - | - | 2.159mm | 0.094 2.40mm | - | - | 2.03mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4816P-1-220LF Bourns Inc. | 258 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | - | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2006 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±1 Ω | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±250ppm/°C | 22Ohm | Tin/Copper (Sn/Cu) | - | - | Automotive AEC-Q200 | TOLERANCE IS 1 OHM | - | 1.28W | 50V | TR | 8 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | 1.27mm | - | - | - | - | 8 | Isolated | 160mW | - | - | 2.159mm | 0.094 2.40mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 4308R-101-104 Bourns Inc. | 41 |
| Datasheet | 6 Weeks | Lead, Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | - | 7 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 8 | Pin | - | ±100ppm/°C | 100kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 1W | 100V | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4308R | Not | - | 1W | - | - | - | 3.43mm | - | - | 7 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4608X-101-274LF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | - | 7 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 270kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1W | 100V | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4608X | Not | - | 1W | - | - | - | 3.3mm | - | - | 7 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CRA12E083150RJTR Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | WRAPAROUND | - | - | - | 1 | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA12 | 0.200Lx0.120W 5.08mmx3.05mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | ±200ppm/°C | 150Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 50V | TR, BLISTER, 7 INCH | 4 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 0.125W | - | 1.27mm | 8 | - | - | 1220 | 4 | Isolated | 125mW | 0.125W | - | 711.2μm | 0.028 0.70mm | - | - | 530μm | - | - | ROHS3 Compliant | Exempt | ||
![]() 4609X-101-680LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 9-SIP | FLAT | 9 | - | - | 8 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.898Lx0.098W 22.81mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 68Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.13W | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4609X | Not | - | - | - | 2.54mm | - | 3.3mm | 100V | - | 8 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4610X-101-154LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | - | 9 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 150kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | 1.25W | 100V | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4610X | Not | - | - | - | 2.54mm | - | 3.3mm | - | - | 9 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4610X-102-154LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | - | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 150kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.25W | 100V | - | 5 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4610X | Not | - | - | - | 2.54mm | - | 3.3mm | - | - | 5 | Isolated | 300mW | 0.3W | - | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4816P-T01-102 Bourns Inc. | 25 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | GULL WING | 16 | - | Thermoplastic | 1 | - | -55°C~125°C | Tube | 2006 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±100ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | 1.28W | 50V | - | 8 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | - | - | - | - | 2244 | 8 | Isolated | 160mW | - | - | 2.159mm | 0.094 2.40mm | - | - | 2.03mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4820P-T02-223 Bourns Inc. | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | GULL WING | 20 | - | - | 19 | - | -55°C~125°C | Tube | 2012 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±100ppm/°C | 22kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | - | - | - | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4820P | - | - | 1.6W | - | 1.27mm | - | - | 50V | 2254 | 19 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4416P-2-333 Bourns Inc. | 37 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | GULL WING | 16 | - | - | 15 | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | ±100ppm/°C | 33kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.20 | - | - | TR | 1 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | not_compliant | 4416P | - | - | 1.6W | - | 1.27mm | - | - | 50V | 3041 | 15 | Bussed | 160mW | - | 50ppm/°C | 2.9972mm | 0.114 2.90mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4308M-102-473 Bourns Inc. | 33 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | - | 1 | 100V | -55°C~125°C | Tube | 2012 | 4300M | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 8 | SIP | EAR99 | ±100ppm/°C | 47kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | 4 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4308M | - | - | 1.2W | - | 2.54mm | - | - | - | - | 4 | Isolated | 400mW | - | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4310H-101-331LF Bourns Inc. | 33 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | - | 9 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 330Ohm | - | - | - | - | - | 8533.21.00.50 | 2W | - | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310H | - | - | 2W | - | - | - | 3.43mm | - | - | 9 | Bussed | 300mW | 0.3W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4816P-3-181/271 Bourns Inc. | 37 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | 16-SOM | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 180Ohm 270Ohm | - | 125°C | -55°C | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | 4816P | - | - | - | - | - | - | - | - | - | 28 | Dual Terminator | 80mW | - | - | 2.159mm | 0.094 2.40mm | 11.176mm | 5.588mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4816P-3-161/241 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | GULL WING | 16 | - | - | 2 | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e0 | no | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | ±100ppm/°C | 160Ohm 240Ohm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | 8533.21.00.20 | - | - | TR | 14 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4816P | - | - | - | - | 1.27mm | - | - | 50V | 2244 | 28 | Dual Terminator | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4116R-1-503 Bourns Inc. | 25 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-DIP | - | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | - | - | Active | 1 (Unlimited) | - | DIP | - | ±100ppm/°C | 50kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 4116R | - | - | - | - | - | - | - | - | - | 8 | Isolated | 250mW | - | 50ppm/°C | 4.699mm | 0.185 4.69mm | 21.971mm | 7.62mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4116R-1-150 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | - | - | 1 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±1 Ω | e0 | no | Active | 1 (Unlimited) | 16 | DIP | EAR99 | ±250ppm/°C | 15Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 2.25W | - | - | 8 | 2.54mm | 7.87mm | - | ARRAY/NETWORK RESISTOR | - | 4116R | Not | - | - | - | 2.54mm | - | - | 100V | - | 8 | Isolated | 250mW | 0.25W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | - | - | - | Non-RoHS Compliant | - |