- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4309R-101-154 Bourns Inc. | 25 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 9-SIP | FLAT | 9 | - | 8 | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.884Lx0.085W 22.45mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 9 | SIP | - | ±100ppm/°C | 150kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | 1 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4309R | - | 1.13W | 2.54mm | - | 3.43mm | 100V | - | 8 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4306M-101-102LF Bourns Inc. | 34 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 5 | - | -55°C~125°C | Tube | 2012 | 4300M | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 1kOhm | - | - | - | - | - | - | 900mW | - | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4306M | Not | 0.9W | - | - | 3.43mm | 100V | - | 5 | Bussed | 250mW | - | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4420P-T01-103 Bourns Inc. | 33 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 20-SOL | - | - | -55°C~125°C | Tube | 2003 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 10kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 4420P | - | - | 1.27mm | - | - | - | - | 10 | Isolated | 160mW | - | 50ppm/°C | 2.9972mm | 0.114 2.90mm | 12.954mm | 7.493mm | - | - | ROHS3 Compliant | - | ||
![]() 4420P-T02-331 Bourns Inc. | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 20-SOL | - | - | -55°C~125°C | Tube | 2003 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 330Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 4420P | - | - | 1.27mm | - | - | - | - | 19 | Bussed | 160mW | - | 50ppm/°C | 2.8956mm | 0.114 2.90mm | 12.954mm | 7.493mm | - | - | ROHS3 Compliant | - | ||
![]() 4420P-T02-222 Bourns Inc. | 7 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | -55°C~125°C | Tube | 2003 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | ±100ppm/°C | 2.2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | - | - | - | Rectangular | ARRAY/NETWORK RESISTOR | not_compliant | 4420P | - | 2W | 1.27mm | - | - | 50V | 5130 | 19 | Bussed | 160mW | - | 50ppm/°C | 2.9972mm | 0.114 2.90mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4420P-T01-100 Bourns Inc. | 33 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 20-SOL | - | - | -55°C~125°C | Tube | 2003 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±1Ohm | - | - | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±250ppm/°C | 10Ohm | - | 125°C | -55°C | - | - | - | 2W | - | - | - | 1.27mm | 10.34mm | - | - | - | 4420P | Not | - | 1.27mm | - | - | - | - | 10 | Isolated | 160mW | - | 50ppm/°C | 2.9972mm | 0.114 2.90mm | 12.954mm | 7.493mm | - | - | ROHS3 Compliant | - | ||
![]() 4116R-3-361/781 Bourns Inc. | 7 |
| Datasheet | 8 Weeks | Lead, Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | - | 2 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e0 | - | Active | 1 (Unlimited) | 16 | DIP | EAR99 | ±100ppm/°C | 360Ohm 780Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.60 | 2.25W | - | - | 14 | 2.54mm | - | - | ARRAY/NETWORK RESISTOR | not_compliant | 4116R | - | - | 2.54mm | - | - | 100V | - | 28 | Dual Terminator | 125mW | 0.125W | 50ppm/°C | - | 0.185 4.69mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4816P-T02-201 Bourns Inc. | 25 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | 16-SOM | - | - | -55°C~125°C | Tube | 2012 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 200Ohm | - | 125°C | -55°C | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | 4816P | - | - | 1.27mm | - | - | - | - | 15 | Bussed | 80mW | - | - | 2.159mm | 0.094 2.40mm | 11.176mm | 5.588mm | - | - | Non-RoHS Compliant | - | ||
![]() 4116R-2-334LF Bourns Inc. | 25 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | - | - | 15 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 16 | Pin | EAR99 | ±100ppm/°C | 330kOhm | - | - | - | - | - | 8533.21.00.60 | 2.25W | 100V | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4116R | - | - | 2.54mm | 16 | 3.43mm | - | 8631 | 15 | Bussed | 125mW | 0.125W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | 4.57mm | - | ROHS3 Compliant | Lead Free | ||
![]() 4814P-2-513LF Bourns Inc. | 41 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | 14 | 14-SOM | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | 14 | Gull Wing | - | ±100ppm/°C | 51kOhm | - | 125°C | -55°C | Automotive AEC-Q200 | - | - | 1.12W | - | - | - | 1.27mm | - | - | - | - | 4814P | - | - | - | - | - | - | - | 13 | Bussed | 80mW | - | - | 2.159mm | 0.094 2.40mm | 9.906mm | 5.588mm | - | - | ROHS3 Compliant | - | ||
![]() 4816P-1-201LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | 16-SOM | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 200Ohm | - | 125°C | -55°C | Automotive AEC-Q200 | - | - | 1.28W | - | - | - | 1.27mm | 7.62mm | - | - | - | 4816P | Not | - | - | - | - | - | - | 8 | Isolated | 160mW | - | - | 2.159mm | 0.094 2.40mm | 11.176mm | 5.588mm | - | No | ROHS3 Compliant | - | ||
![]() 4116R-2-153LF Bourns Inc. | 25 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | - | 15 | 100V | -55°C~125°C | Tube | 2011 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 16 | Pin | - | ±100ppm/°C | 15kOhm | Matte Tin (Sn) | - | - | - | - | - | 2.25W | 100V | - | 1 | 2.54mm | 7.87mm | Molded | ARRAY/NETWORK RESISTOR | - | 4116R | Not | - | 2.54mm | - | 3.43mm | - | 8631 | 15 | Bussed | 125mW | 0.125W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | 4.57mm | No | ROHS3 Compliant | Lead Free | ||
![]() 4814P-2-470LF Bourns Inc. | 41 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | 14 | - | 13 | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±1 Ω | e2 | yes | Active | 1 (Unlimited) | 14 | Gull Wing | - | ±250ppm/°C | 47Ohm | - | - | - | Automotive AEC-Q200 | TOLERANCE IS 1 OHM | - | 1.12W | - | TR | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4814P | Not | - | 1.27mm | - | - | 50V | 2239 | 13 | Bussed | 80mW | 0.08W | - | - | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4814P-2-681LF Bourns Inc. | 34 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | 14 | - | 13 | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 14 | Gull Wing | EAR99 | ±100ppm/°C | 680Ohm | - | - | - | Automotive AEC-Q200 | - | 8533.21.00.20 | 1.12W | - | TR | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4814P | Not | - | 1.27mm | - | - | 50V | 2239 | 13 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4816P-2-753LF Bourns Inc. | 34 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | 16-SOM | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 75kOhm | - | 125°C | -55°C | Automotive AEC-Q200 | - | - | 1.28W | - | - | - | 1.27mm | 7.62mm | - | - | - | 4816P | Not | - | - | - | - | - | - | 15 | Bussed | 80mW | - | - | 2.159mm | 0.094 2.40mm | 11.18mm | 5.588mm | - | - | ROHS3 Compliant | - | ||
![]() 4816P-2-241LF Bourns Inc. | 41 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | 16-SOM | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 240Ohm | - | 125°C | -55°C | Automotive AEC-Q200 | - | - | 1.28W | - | - | - | 1.27mm | 7.62mm | - | - | - | 4816P | Not | - | - | - | - | - | - | 15 | Bussed | 80mW | - | - | 2.159mm | 0.094 2.40mm | 11.18mm | 5.588mm | - | - | ROHS3 Compliant | - | ||
![]() 4816P-2-510LF Bourns Inc. | 41 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | 16-SOM | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 51Ohm | - | 125°C | -55°C | Automotive AEC-Q200 | - | - | 1.28W | - | - | - | 1.27mm | 7.62mm | - | - | - | 4816P | Not | - | - | - | - | - | - | 15 | Bussed | 80mW | - | - | 2.159mm | 0.094 2.40mm | 11.18mm | 5.588mm | - | - | ROHS3 Compliant | - | ||
![]() 4816P-T01-394LF Bourns Inc. | 25 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | - | 1 | 50V | -55°C~125°C | Tube | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 390kOhm | - | - | - | Automotive AEC-Q200 | - | - | 1.28W | 50V | - | 8 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | 1.27mm | - | - | - | 2244 | 8 | Isolated | 160mW | - | - | 2.159mm | 0.094 2.40mm | - | - | 2.03mm | - | ROHS3 Compliant | Lead Free | ||
![]() 4306R-101-513 Bourns Inc. | 25 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 6-SIP | - | 6 | - | - | 100V | -55°C~125°C | Bulk | 2012 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | - | no | Active | 1 (Unlimited) | 6 | SIP | EAR99 | ±100ppm/°C | 51kOhm | - | - | - | - | - | - | - | - | - | - | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4306R | Not | 0.2W | 2.54mm | - | 3.43mm | - | - | 5 | Bussed | 200mW | - | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4306R-101-501 Bourns Inc. | 25 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 6-SIP | - | 6 | - | - | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | - | - | Active | 1 (Unlimited) | - | SIP | - | ±100ppm/°C | 500Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | 4306R | - | - | 2.54mm | - | - | - | - | 5 | Bussed | 200mW | - | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | - | - | Non-RoHS Compliant | - |