- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4816P-2-100LF Bourns Inc. | 34 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | - | 15 | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±1 Ω | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±250ppm/°C | 10Ohm | Tin/Copper (Sn/Cu) | - | - | Automotive AEC-Q200 | TOLERANCE IS 1 OHM | - | 1.28W | TR | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | 1.27mm | - | 50V | - | 2244 | 15 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | No | ROHS3 Compliant | ||
![]() 4816P-1-620 Bourns Inc. | 41 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | GULL WING | 16 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | ±100ppm/°C | 62Ohm | Tin/Copper (Sn/Cu) | - | - | Automotive AEC-Q200 | - | - | 1.28W | TR | 8 | 1.27mm | 7.62mm | - | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | 1.27mm | - | 50V | - | - | 8 | Isolated | 160mW | - | - | 2.159mm | 0.094 2.40mm | - | - | - | Non-RoHS Compliant | ||
![]() 4816P-2-201LF Bourns Inc. | 41 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | 16-SOM | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 200Ohm | - | 125°C | -55°C | Automotive AEC-Q200 | - | - | 1.28W | - | - | 1.27mm | 7.62mm | - | - | - | 4816P | Not | - | - | - | - | - | - | 15 | Bussed | 80mW | - | - | 2.159mm | 0.094 2.40mm | 11.18mm | 5.588mm | - | ROHS3 Compliant | ||
![]() 4116R-1-241LF Bourns Inc. | 25 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e3 | - | Active | 1 (Unlimited) | 16 | Pin | EAR99 | ±100ppm/°C | 240Ohm | - | - | - | - | - | - | 2.25W | - | - | 2.54mm | 7.87mm | Molded Construction | ARRAY/NETWORK RESISTOR | - | 4116R | Not | 0.25W | - | 3.43mm | 100V | - | - | 8 | Isolated | 250mW | - | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | - | ROHS3 Compliant | ||
![]() 4116R-1-361 Bourns Inc. | 25 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-DIP | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | - | - | Active | 1 (Unlimited) | 16 | Pin | - | ±100ppm/°C | 360Ohm | - | 125°C | -55°C | - | - | - | 2.25W | - | - | 2.54mm | 7.87mm | - | - | - | 4116R | Not | - | - | - | - | - | - | 8 | Isolated | 250mW | - | 50ppm/°C | 4.699mm | 0.185 4.69mm | 21.97mm | 7.62mm | No | Non-RoHS Compliant | ||
![]() 4116R-1-242LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | 100V | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e3 | - | Active | 1 (Unlimited) | 16 | Pin | EAR99 | ±100ppm/°C | 2.4kOhm | - | - | - | - | - | - | 2.25W | - | - | 2.54mm | - | Molded Construction | ARRAY/NETWORK RESISTOR | not_compliant | 4116R | - | 0.25W | 8.64mm | 3.43mm | - | - | - | 8 | Isolated | 250mW | - | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | - | ROHS3 Compliant | ||
![]() 4116R-1-113 Bourns Inc. | 25 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-DIP | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | - | - | Active | 1 (Unlimited) | - | DIP | - | ±100ppm/°C | 11kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 4116R | - | - | 2.54mm | - | - | - | - | 8 | Isolated | 250mW | - | 50ppm/°C | - | 0.185 4.69mm | - | - | - | Non-RoHS Compliant | ||
![]() 4116R-1-360 Bourns Inc. | 25 |
| Datasheet | 6 Weeks | Lead, Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±1 Ω | e0 | - | Active | 1 (Unlimited) | 16 | Pin | EAR99 | ±250ppm/°C | 36Ohm | Tin/Lead (Sn/Pb) | - | - | - | TOLERANCE 1OHM | - | 2.25W | - | 8 | 2.54mm | - | - | ARRAY/NETWORK RESISTOR | not_compliant | 4116R | - | - | - | - | 100V | - | - | 8 | Isolated | 250mW | 0.25W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | - | Non-RoHS Compliant | ||
![]() 4116R-1-360LF Bourns Inc. | 25 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-DIP | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±1Ohm | - | - | Active | 1 (Unlimited) | 16 | Pin | - | ±250ppm/°C | 36Ohm | - | 125°C | -55°C | - | - | - | 2.25W | - | - | 2.54mm | - | - | - | - | 4116R | - | - | - | - | - | - | - | 8 | Isolated | 250mW | - | 50ppm/°C | 4.699mm | 0.185 4.69mm | 21.971mm | 7.62mm | - | ROHS3 Compliant | ||
![]() 4116R-1-305LF Bourns Inc. | 25 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-DIP | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | - | - | Active | 1 (Unlimited) | 16 | Pin | - | ±250ppm/°C | 3MOhm | - | 125°C | -55°C | - | - | - | 2.25W | - | - | 2.54mm | - | - | - | - | 4116R | - | - | - | - | - | - | - | 8 | Isolated | 250mW | - | 50ppm/°C | 4.699mm | 0.185 4.69mm | 21.971mm | 7.62mm | - | ROHS3 Compliant | ||
![]() 4116R-1-685 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±5% | - | no | Active | 1 (Unlimited) | 16 | DIP | EAR99 | ±250ppm/°C | 6.8MOhm | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4116R | - | 0.25W | - | 3.43mm | 100V | 2.54mm | - | 8 | Isolated | 250mW | - | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | - | Non-RoHS Compliant | ||
![]() 4116R-1-625LF Bourns Inc. | 25 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-DIP | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±5% | - | - | Active | 1 (Unlimited) | 16 | Pin | - | ±250ppm/°C | 6.2MOhm | - | 125°C | -55°C | - | - | - | 2.25W | - | - | 2.54mm | 7.87mm | - | - | - | 4116R | Not | - | - | - | - | - | - | 8 | Isolated | 250mW | - | 50ppm/°C | 4.699mm | 0.185 4.69mm | 21.97mm | 7.62mm | - | ROHS3 Compliant | ||
![]() 4814P-1-202LF Bourns Inc. | 34 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | 14 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 14 | Gull Wing | - | ±100ppm/°C | 2kOhm | - | - | - | Automotive AEC-Q200 | - | - | 1.12W | TR | 7 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4814P | Not | - | 1.27mm | - | 50V | - | 2239 | 7 | Isolated | 160mW | 0.16W | - | 2.159mm | 0.094 2.40mm | - | - | - | ROHS3 Compliant | ||
![]() 4814P-1-153LF Bourns Inc. | 41 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | 14 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 14 | Gull Wing | - | ±100ppm/°C | 15kOhm | - | - | - | Automotive AEC-Q200 | - | - | 1.12W | TR | 7 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4814P | Not | - | 1.27mm | - | 50V | - | 2239 | 7 | Isolated | 160mW | 0.16W | - | 2.159mm | 0.094 2.40mm | - | - | - | ROHS3 Compliant | ||
![]() 4814P-1-104 Bourns Inc. | 34 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | GULL WING | 14 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e0 | no | Active | 1 (Unlimited) | 14 | - | EAR99 | ±100ppm/°C | 100kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | 8533.21.00.20 | - | TR | 7 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4814P | - | 1.12W | - | - | 50V | - | 2239 | 7 | Isolated | 160mW | 0.16W | - | 2.159mm | 0.094 2.40mm | - | - | - | Non-RoHS Compliant | ||
![]() 4814P-1-470LF Bourns Inc. | 34 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | 14 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±1 Ω | e2 | yes | Active | 1 (Unlimited) | 14 | Gull Wing | - | ±250ppm/°C | 47Ohm | - | - | - | Automotive AEC-Q200 | TOLERANCE IS 1 OHM | - | 1.12W | TR | 7 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4814P | Not | - | 1.27mm | - | 50V | - | 2239 | 7 | Isolated | 160mW | 0.16W | - | 2.159mm | 0.094 2.40mm | - | - | - | ROHS3 Compliant | ||
![]() 4814P-2-105LF Bourns Inc. | 34 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | 14 | - | 13 | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 14 | Gull Wing | - | ±100ppm/°C | 1MOhm | - | - | - | Automotive AEC-Q200 | - | - | 1.12W | TR | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4814P | Not | - | 1.27mm | - | 50V | - | 2239 | 13 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | - | ROHS3 Compliant | ||
![]() 4814P-2-154 Bourns Inc. | 41 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | GULL WING | 14 | - | 13 | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e0 | no | Active | 1 (Unlimited) | 14 | - | - | ±100ppm/°C | 150kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | - | TR | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4814P | - | 1.12W | - | - | 50V | 1.27mm | 2239 | 13 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | - | Non-RoHS Compliant | ||
![]() 4814P-1-512 Bourns Inc. | 41 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | 14 | 14-SOM | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | 14 | Gull Wing | - | ±100ppm/°C | 5.1kOhm | - | 125°C | -55°C | Automotive AEC-Q200 | - | - | 1.12W | - | - | 1.27mm | 7.62mm | - | - | - | 4814P | Not | - | - | - | - | - | - | 7 | Isolated | 160mW | - | - | 2.159mm | 0.094 2.40mm | 9.906mm | 5.588mm | - | Non-RoHS Compliant | ||
![]() 4816P-T01-106 Bourns Inc. | 25 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | 16-SOM | - | - | -55°C~125°C | Tube | 2012 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 10MOhm | - | 125°C | -55°C | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | 4816P | - | - | 1.27mm | - | - | - | - | 8 | Isolated | 160mW | - | - | 2.159mm | 0.094 2.40mm | 11.176mm | 5.588mm | - | Non-RoHS Compliant |