- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC164-FR-07750RL Yageo | 34 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | 8 | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | TC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 750Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | - | - | - | TR, Paper, 7 Inch | - | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 3216 | 0.0625W | 1206 | - | - | - | 50V | - | 4 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() YC164-FR-0743RL Yageo | 34 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 43Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | - | - | - | TR, Paper, 7 Inch | - | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 3216 | 0.0625W | 1206 | - | - | - | 50V | - | 4 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() YC248-FR-0715RL Yageo | 41 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1606, Convex, Long Side Terminals | WRAPAROUND | 16 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC248 | 0.157Lx0.063W 4.00mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | ±200ppm/°C | 15Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | TR, PAPER, 7 INCH | 8 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | 50V | - | 8 | Isolated | 62.5mW | 0.0625W | - | 558.8μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CRA04S0831K00JTD Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA04 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 1kOhm | - | - | - | - | - | - | 50V | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | - | ARRAY/NETWORK RESISTOR | - | Not | - | 0.063W | - | - | - | - | - | - | 4 | Isolated | 62.5mW | 0.063W | - | 558.8μm | 0.022 0.55mm | - | - | 350μm | - | - | ROHS3 Compliant | Exempt | ||
![]() YC162-JR-07200RL Yageo | 34 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0606, Convex | WRAPAROUND | 4 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2013 | YC162 | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | ±200ppm/°C | 200Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | TR, PAPER, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | 50V | - | 2 | Isolated | 62.5mW | - | - | 508μm | 0.020 0.50mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TC164-JR-07390KL Yageo | 34 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | - | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | TC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 390kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | 50V | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 3216 | - | 1206 | - | 8 | - | - | 0612 | 4 | Isolated | 62.5mW | 0.0625W | - | 711.2μm | 0.028 0.70mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() YC124-FR-07340RL Yageo | 34 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC124 | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 340Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | - | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | 50V | - | 4 | Isolated | 62.5mW | 0.0625W | - | 558.8μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() YC324-JK-0712RL Yageo | 34 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC324 | 0.200Lx0.126W 5.08mmx3.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 12Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | TR, EMBOSSED, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | 200V | 2013 | 4 | Isolated | 125mW | - | - | 711.2μm | 0.028 0.70mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() YC324-JK-0751KL Yageo | 17 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC324 | 0.200Lx0.126W 5.08mmx3.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 51kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | TR, EMBOSSED, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | 200V | 2013 | 4 | Isolated | 125mW | 0.125W | - | 711.2μm | 0.028 0.70mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() YC124-FR-07732RL Yageo | 17 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC124 | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 732Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | - | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | 50V | - | 4 | Isolated | 62.5mW | 0.0625W | - | 558.8μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() YC124-FR-0771R5L Yageo | 34 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC124 | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 71.5Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | - | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | 50V | - | 4 | Isolated | 62.5mW | 0.0625W | - | 558.8μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() YC324-FK-073K65L Yageo | 34 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2016 | YC324 | 0.200Lx0.126W 5.08mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 3.65kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | TR, EMBOSSED, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | 200V | 2013 | 4 | Isolated | 125mW | 0.125W | - | 711.2μm | 0.028 0.70mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4604X-101-332LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 4-SIP | FLAT | 4 | - | 3 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.398Lx0.098W 10.11mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±100ppm/°C | 3.3kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4604X | Not | - | 0.5W | - | 2.54mm | - | - | 100V | - | 3 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CAT16-1102F4LF Bourns Inc. | 32 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 11kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | 3216 | 0.062W | 1206 | - | - | - | 50V | 0612 | 4 | Isolated | 62.5mW | 0.062W | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RAVF102DJT22R0 Stackpole Electronics Inc | 36 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | WRAPAROUND | 4 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | ±200ppm/°C | 22Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | - | TR | 2 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | 1010 | - | 0404 | - | - | - | - | - | 2 | Isolated | 62.5mW | 0.063W | - | 457.2μm | 0.018 0.45mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4608X-101-123LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 7 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 12kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1W | 100V | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4608X | Not | - | 1W | - | 2.54mm | - | 3.3mm | - | - | 7 | Bussed | 200mW | 0.2W | - | - | 0.200 5.08mm | - | - | 2.49mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4816P-T03-331/331 Bourns Inc. | 7 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | 16-SOM | - | - | -55°C~125°C | Tube | 2012 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 330Ohm | - | 125°C | -55°C | Automotive AEC-Q200 | - | 1.28W | - | - | - | 1.27mm | 7.62mm | - | - | 4816P | Not | - | - | - | - | - | - | - | - | 28 | Dual Terminator | 80mW | - | - | - | 0.094 2.40mm | 11.18mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4116R-1-232 Bourns Inc. | 25 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-DIP | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 2.3kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | 4116R | - | - | - | - | - | - | - | - | - | 8 | Isolated | 250mW | - | 50ppm/°C | 4.699mm | 0.185 4.69mm | 21.971mm | 7.62mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4116R-1-752LF Bourns Inc. | 25 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-DIP | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | - | - | Active | 1 (Unlimited) | 16 | Pin | - | ±100ppm/°C | 7.5kOhm | - | 125°C | -55°C | - | - | 2.25W | - | - | - | 2.54mm | 7.87mm | - | - | 4116R | Not | - | - | - | - | - | - | - | - | 8 | Isolated | 250mW | - | 50ppm/°C | 4.699mm | 0.185 4.69mm | 21.97mm | 7.62mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4816P-3-331/331 Bourns Inc. | 37 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | 16-SOM | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±100ppm/°C | 330Ohm | - | 125°C | -55°C | Automotive AEC-Q200 | - | 1.28W | - | - | - | 1.27mm | - | - | - | 4816P | - | - | - | - | 1.27mm | - | - | - | - | 28 | Dual Terminator | 80mW | - | - | 2.159mm | 0.094 2.40mm | 11.176mm | 5.588mm | - | - | - | Non-RoHS Compliant | - |