- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Working Voltage | Size Code | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4116R-2-564 Bourns Inc. | 25 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | - | 15 | - | -55°C~125°C | Tube | 2003 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e0 | - | Active | 1 (Unlimited) | 16 | DIP | - | ±100ppm/°C | 560kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 100V | - | 1 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4116R | - | - | 2.25W | - | 2.54mm | 3.43mm | - | 8631 | - | 15 | Bussed | 125mW | 0.125W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | 4.57mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4116R-1-111LF Bourns Inc. | 25 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-DIP | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | - | - | Active | 1 (Unlimited) | 16 | Pin | - | ±100ppm/°C | 110Ohm | - | 125°C | -55°C | - | - | 2.25W | - | - | - | 2.54mm | - | - | - | - | 4116R | - | - | - | - | - | - | - | - | - | 8 | Isolated | 250mW | - | 50ppm/°C | 4.699mm | 0.185 4.69mm | 21.971mm | 7.62mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4306R-101-201 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 6-SIP | - | 6 | - | - | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | - | no | Active | 1 (Unlimited) | 6 | SIP | EAR99 | ±100ppm/°C | 200Ohm | - | - | - | - | - | - | - | - | - | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4306R | Not | - | 0.2W | - | 2.54mm | 3.43mm | 100V | - | - | 5 | Bussed | 200mW | - | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4306R-101-106 Bourns Inc. | 25 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 6-SIP | - | 6 | - | - | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±5% | - | no | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±250ppm/°C | 10MOhm | - | - | - | - | - | - | - | - | - | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4306R | Not | - | 0.2W | - | - | 3.43mm | 100V | - | - | 5 | Bussed | 200mW | - | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4306R-101-161 Bourns Inc. | 25 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 6-SIP | - | 6 | - | - | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | - | no | Active | 1 (Unlimited) | 6 | SIP | EAR99 | ±100ppm/°C | 160Ohm | - | - | - | - | - | - | - | - | - | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4306R | Not | - | 0.2W | - | 2.54mm | 3.43mm | 100V | - | - | 5 | Bussed | 200mW | - | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4820P-T01-183 Bourns Inc. | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | GULL WING | 20 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | ±100ppm/°C | 18kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | 1.6W | - | - | 10 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4820P | Not | - | - | - | 1.27mm | - | 50V | 2254 | - | 10 | Isolated | 160mW | 0.16W | - | 2.159mm | 0.094 2.40mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4820P-T03-271/471 Bourns Inc. | 7 |
| Datasheet | 9 Weeks | - | - | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | - | 20 | 20-SOM | - | - | -55°C~125°C | Tube | 2012 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 270Ohm 470Ohm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | 4820P | - | - | - | - | - | - | - | - | - | 36 | Dual Terminator | 80mW | - | - | - | 0.094 2.40mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4814P-3-501/501 Bourns Inc. | 37 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | 14 | 14-SOM | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | 14 | SMD/SMT | - | ±100ppm/°C | 500Ohm | - | 125°C | -55°C | Automotive AEC-Q200 | - | 1.12W | - | - | - | 1.27mm | 7.62mm | - | - | - | 4814P | Not | - | - | - | 1.27mm | - | - | - | - | 24 | Dual Terminator | 80mW | - | - | 2.159mm | 0.094 2.40mm | 9.906mm | 5.588mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4816P-T03-221/221 Bourns Inc. | 7 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | 16-SOM | - | - | -55°C~125°C | Tube | 2012 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 220Ohm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | 4816P | - | - | - | - | - | - | - | - | - | 28 | Dual Terminator | 80mW | - | - | - | 0.094 2.40mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4116R-1-380 Bourns Inc. | 25 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-DIP | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±1Ohm | - | - | Active | 1 (Unlimited) | 16 | Pin | - | ±250ppm/°C | 38Ohm | - | 125°C | -55°C | - | - | 2.25W | - | - | - | 2.54mm | 7.87mm | - | - | - | 4116R | Not | - | - | - | - | - | - | - | - | 8 | Isolated | 250mW | - | 50ppm/°C | 4.699mm | 0.185 4.69mm | 21.971mm | 7.62mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4116R-2-502 Bourns Inc. | 25 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-DIP | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | - | - | Active | 1 (Unlimited) | - | DIP | - | ±100ppm/°C | 5kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 4116R | - | - | - | - | - | - | - | - | - | 15 | Bussed | 125mW | - | 50ppm/°C | 4.699mm | 0.185 4.69mm | 21.971mm | 7.62mm | - | - | - | Non-RoHS Compliant | - | ||
![]() CRA06E08310R0FTA Vishay Dale | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | 4 | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA06 | 0.126Lx0.059W 3.20mmx1.50mm | ±1% | - | - | Obsolete | 1 (Unlimited) | 8 | Convex | - | ±100ppm/°C | 10Ohm | - | 155°C | -55°C | - | - | 63mW | - | - | - | 800μm | 1.5mm | - | - | - | - | Not | 3216 | - | 1206 | 800μm | - | 50V | - | 63mW | 4 | Isolated | 62.5mW | - | - | 500μm | 0.024 0.60mm | 3.2mm | 1.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4306R-101-100 Bourns Inc. | 34 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 5 | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±1 Ω | e0 | - | Active | 1 (Unlimited) | 6 | SIP | - | ±250ppm/°C | 10Ohm | Tin/Lead (Sn/Pb) | - | - | - | TOLERANCE IS 1 OHM | - | - | - | 1 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4306R | - | - | - | - | 2.54mm | 3.43mm | - | - | - | 5 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4306R-101-750 Bourns Inc. | 25 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 6-SIP | - | 6 | - | - | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | - | no | Active | 1 (Unlimited) | 6 | SIP | EAR99 | ±100ppm/°C | 75Ohm | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4306R | - | - | 0.2W | - | 2.54mm | 3.43mm | 100V | - | - | 5 | Bussed | 200mW | - | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MC4-1007KE Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 8-SMD | - | 8 | - | - | 2.5kV | -55°C~180°C | Bulk | 2011 | MC4 | 0.750Lx0.750W 19.05mmx19.05mm | ±10% | - | - | Active | 1 (Unlimited) | - | J-Lead | - | ±100ppm/°C | 1GOhm | - | - | - | - | - | 3W | 2.5kV | - | - | 4.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 750mW | - | - | 762μm | 0.030 0.76mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 4308R-101-470LF Bourns Inc. | 25 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 8-SIP | - | 8 | 8-SIP | 7 | 100V | -55°C~125°C | Bulk | 2012 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±1Ohm | - | - | Active | 1 (Unlimited) | 8 | Pin | - | ±250ppm/°C | 47Ohm | - | 125°C | -55°C | - | - | 1W | 100V | - | - | 2.54mm | 2.16mm | - | - | - | 4308R | Not | - | - | - | - | - | - | - | - | 7 | Bussed | 200mW | - | 50ppm/°C | 4.953mm | 0.195 4.95mm | 19.92mm | 2.159mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CAT16-1500F8LF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2506, Concave, Long Side Terminals | WRAPAROUND | 16 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2015 | CAT16 | 0.252Lx0.063W 6.40mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | ±200ppm/°C | 150Ohm | Matte Tin (Sn) | - | - | - | - | - | - | TR, PAPER, 7 INCH | 8 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 0.062W | - | - | - | 50V | 0625 | - | 8 | Isolated | 62.5mW | 0.062W | - | 762μm | 0.030 0.75mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4308R-102-750 Bourns Inc. | 25 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | 8-SIP | - | 8 | - | - | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 8 | SIP | EAR99 | ±100ppm/°C | 75Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4308R | - | - | 0.3W | - | 2.54mm | - | 100V | - | - | 4 | Isolated | 300mW | - | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4816P-T01-562LF Bourns Inc. | 34 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | - | 1 | 50V | -55°C~125°C | Tube | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 5.6kOhm | Tin/Copper (Sn/Cu) | - | - | Automotive AEC-Q200 | - | 1.28W | 50V | - | 8 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | 1.27mm | - | - | 2244 | - | 8 | Isolated | 160mW | - | - | 2.159mm | 0.094 2.40mm | - | - | 2.03mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CAY17-222JALF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 10 | - | 8 | - | -55°C~155°C | Cut Tape (CT) | 2011 | CAY17 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Convex | EAR99 | ±250ppm/°C | 2.2kOhm | - | - | - | - | - | 250mW | - | TR, PAPER, 7 INCH | 1 | 640μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 3216 | 0.25W | 1206 | - | - | 25V | 0612 | - | 8 | Bussed | 62.5mW | 0.031W | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - |