- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Working Voltage | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | First Element Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4814P-T01-472 Bourns Inc. | 25 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | GULL WING | 14 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 14 | SMD/SMT | - | ±100ppm/°C | 4.7kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | - | - | 7 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4814P | - | - | 1.12W | - | - | - | 50V | 2239 | 7 | Isolated | 160mW | 0.16W | - | - | 2.159mm | 0.094 2.40mm | - | - | - | Non-RoHS Compliant | ||
![]() 4610M-104-131/131L Bourns Inc. | 34 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 10-SIP | - | 10 | 10-SIP | - | - | -55°C~125°C | Bulk | 2010 | 4600M | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | - | - | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 130Ohm | - | 125°C | -55°C | - | - | - | 1.5W | - | - | 2.54mm | - | - | - | - | 4610M | - | - | - | - | - | - | - | - | 16 | Dual Terminator | 250mW | - | 50ppm/°C | - | - | 0.250 6.35mm | 25.35mm | - | - | ROHS3 Compliant | ||
![]() 4608X-AP2-201LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | - | 8 | 8-SIP | - | - | -55°C~125°C | Tape & Box (TB) | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | - | - | Active | 1 (Unlimited) | 8 | Pin | - | ±100ppm/°C | 200Ohm | - | 125°C | -55°C | - | - | - | 1W | - | - | 2.54mm | - | - | - | - | 4608X | - | - | - | - | - | - | - | - | 4 | Isolated | 300mW | - | - | - | 5.08mm | 0.200 5.08mm | 20.2692mm | 2.4892mm | - | ROHS3 Compliant | ||
![]() 4606H-101-122LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 5 | - | -55°C~125°C | Bulk | 2010 | 4600H | 0.598Lx0.098W 15.19mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 1.2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.2W | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4606H | Not | - | - | - | 2.54mm | 3.3mm | 100V | - | 5 | Bussed | 300mW | 0.3W | 50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | - | - | ROHS3 Compliant | ||
![]() YC324-FK-07100RL Yageo | 34 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2016 | YC324 | 0.200Lx0.126W 5.08mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 100Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | 3.2mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | - | - | - | 200V | 2013 | 4 | Isolated | 125mW | 0.125W | - | - | 711.2μm | 0.028 0.70mm | - | - | - | ROHS3 Compliant | ||
![]() 4604X-101-101LF Bourns Inc. | 2232 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 4-SIP | FLAT | 4 | - | 3 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.398Lx0.098W 10.11mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±100ppm/°C | 100Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 500mW | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4604X | Not | - | 0.5W | - | 2.54mm | - | - | - | 3 | Bussed | 200mW | 0.2W | - | - | 5.08mm | 0.200 5.08mm | - | - | - | ROHS3 Compliant | ||
![]() 4304M-104-161/111L Bourns Inc. | 7 |
| Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | 4-SIP | FLAT | - | - | 2 | - | -55°C~125°C | Tube | 2012 | 4300M | 0.384Lx0.085W 9.75mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 4 | Pin | - | ±100ppm/°C | 110Ohm 160Ohm | - | - | - | - | - | - | - | - | 2 | 2.54mm | 2.16mm | - | ARRAY/NETWORK RESISTOR | - | 4304M | Not | - | 0.6W | - | - | - | 100V | - | 4 | Dual Terminator | 250mW | 0.25W | 50ppm/°C | - | - | 0.250 6.35mm | - | - | - | Non-RoHS Compliant | ||
![]() 4818P-T03-331/471 Bourns Inc. | 7 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 18-SOIC (0.220, 5.59mm Width) | - | 18 | - | 2 | - | -55°C~125°C | Tube | 2012 | 4800P | 0.490Lx0.220W 12.45mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 18 | Gull Wing | EAR99 | ±100ppm/°C | 330Ohm 470Ohm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | 8533.21.00.20 | 1.44W | - | 16 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4818P | - | - | - | - | - | - | 50V | 2249 | 32 | Dual Terminator | 80mW | 0.08W | - | 330Ohm | - | 0.094 2.40mm | - | - | - | ROHS3 Compliant | ||
![]() 4308M-102-560LF Bourns Inc. | 33 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4300M | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 56Ohm | - | - | - | - | - | - | 1.2W | - | 4 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4308M | - | - | - | - | - | - | 100V | - | 4 | Isolated | 400mW | - | 50ppm/°C | - | 6.35mm | 0.250 6.35mm | - | - | - | ROHS3 Compliant | ||
![]() 4310H-101-121LF Bourns Inc. | 7 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 120Ohm | - | - | - | - | - | 8533.21.00.50 | 2W | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310H | - | - | 2W | - | - | 3.43mm | - | - | 9 | Bussed | 300mW | 0.3W | 50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | - | - | ROHS3 Compliant | ||
![]() 4310H-102-122LF Bourns Inc. | 7 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 1.2kOhm | - | - | - | - | - | - | 2W | - | 5 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310H | - | - | 2W | - | - | 3.43mm | - | 9808 | 5 | Isolated | 500mW | - | 50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | - | - | ROHS3 Compliant | ||
![]() 4310H-102-121LF Bourns Inc. | 7 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 120Ohm | - | - | - | - | - | - | 2W | - | 5 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310H | Not | - | 2W | - | - | 3.43mm | - | 9808 | 5 | Isolated | 500mW | - | 50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | - | - | ROHS3 Compliant | ||
![]() 4416P-1-270 Bourns Inc. | 37 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | GULL WING | 16 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±1 Ω | e1 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | ±250ppm/°C | 27Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TOLERANCE IS 1 OHM | - | 1.6W | TR | 8 | 1.27mm | 10.34mm | Rectangular | ARRAY/NETWORK RESISTOR | - | 4416P | Not | - | - | - | 1.27mm | - | 50V | 3041 | 8 | Isolated | 160mW | - | 50ppm/°C | - | 2.8956mm | 0.114 2.90mm | - | - | - | Non-RoHS Compliant | ||
![]() 4814P-T02-332 Bourns Inc. | 25 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | GULL WING | 14 | - | 13 | - | -55°C~125°C | Tube | 2010 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 14 | SMD/SMT | - | ±100ppm/°C | 3.3kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | 1.12W | - | 1 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4814P | - | - | - | - | 1.27mm | - | 50V | 2239 | 13 | Bussed | 80mW | 0.08W | - | - | 2.159mm | 0.094 2.40mm | - | - | - | Non-RoHS Compliant | ||
![]() 4114R-1-392 Bourns Inc. | 8 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 14-DIP | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | - | - | Active | 1 (Unlimited) | - | DIP | - | ±100ppm/°C | 3.9kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 4114R | - | - | - | - | 2.54mm | - | - | - | 7 | Isolated | 250mW | - | 50ppm/°C | - | 4.699mm | 0.185 4.69mm | 19.431mm | 7.62mm | - | ROHS3 Compliant | ||
![]() 4114R-2-682 Bourns Inc. | 34 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 14-DIP | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | - | - | Active | 1 (Unlimited) | - | DIP | - | ±100ppm/°C | 6.8kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 4114R | - | - | - | - | 2.54mm | - | - | - | 13 | Bussed | 125mW | - | 50ppm/°C | - | 4.699mm | 0.185 4.69mm | 19.431mm | 7.62mm | - | ROHS3 Compliant | ||
![]() 4814P-2-332LF Bourns Inc. | 41 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | 14 | - | 13 | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 14 | Gull Wing | - | ±100ppm/°C | 3.3kOhm | - | - | - | Automotive AEC-Q200 | - | - | 1.12W | TR | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4814P | Not | - | - | - | 1.27mm | - | 50V | 2239 | 13 | Bussed | 80mW | 0.08W | - | - | 2.159mm | 0.094 2.40mm | - | - | - | ROHS3 Compliant | ||
![]() 4820P-1-223 Bourns Inc. | 33 |
| Datasheet | 6 Weeks | Lead, Tin | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | GULL WING | 20 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e0 | no | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±100ppm/°C | 22kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | 1.6W | TR | 10 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4820P | - | - | - | - | 1.27mm | - | 50V | 2254 | 10 | Isolated | 160mW | 0.16W | - | - | 2.159mm | 0.094 2.40mm | - | - | - | Non-RoHS Compliant | ||
![]() CAY16-622J4LF Bourns Inc. | 25 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 6.2kOhm | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 3216 | 0.062W | 1206 | - | - | 50V | 0612 | 4 | Isolated | 62.5mW | 0.062W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | ||
![]() 4310M-101-103LF Bourns Inc. | 2084 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | 100V | -55°C~125°C | Tube | 2012 | 4300M | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 10kOhm | Matte Tin (Sn) | - | - | - | - | 8533.21.00.50 | 1.5W | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310M | Not | - | - | - | - | 3.43mm | - | - | 9 | Bussed | 250mW | 0.25W | 50ppm/°C | - | 6.35mm | 0.250 6.35mm | - | - | No | ROHS3 Compliant |