- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Working Voltage | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | First Element Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RAVF104DJT4K30 Stackpole Electronics Inc | 27 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 4.3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | 0.25W | - | - | 25V | - | 4 | Isolated | 62.5mW | 0.063W | - | - | 508μm | 0.020 0.50mm | - | - | - | ROHS3 Compliant | ||
![]() RAVF104DJT5K60 Stackpole Electronics Inc | 43 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 5.6kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | 0.25W | - | - | 25V | - | 4 | Isolated | 62.5mW | 0.063W | - | - | 508μm | 0.020 0.50mm | - | - | - | ROHS3 Compliant | ||
![]() RAVF104DJT5K10 Stackpole Electronics Inc | 14 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 5.1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | 0.25W | - | - | 25V | - | 4 | Isolated | 62.5mW | 0.063W | - | - | 508μm | 0.020 0.50mm | - | - | - | ROHS3 Compliant | ||
![]() RAVF104DJT56K0 Stackpole Electronics Inc | 27 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | - | 8 | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±200ppm/°C | 56kOhm | - | 155°C | -55°C | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | 508μm | 0.020 0.50mm | 2.0066mm | 990.6μm | - | ROHS3 Compliant | ||
![]() RAVF104DJT91R0 Stackpole Electronics Inc | 43 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 0804, Convex, Long Side Terminals | YES | WRAPAROUND | 8 | - | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 91Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | 0.25W | - | - | 25V | - | 4 | Isolated | 62.5mW | 0.063W | - | - | - | 0.020 0.50mm | - | - | - | ROHS3 Compliant | ||
![]() RAVF104DJT7K50 Stackpole Electronics Inc | 43 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 7.5kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | 0.25W | - | - | 25V | - | 4 | Isolated | 62.5mW | 0.063W | - | 7500Ohm | - | 0.020 0.50mm | - | - | - | ROHS3 Compliant | ||
![]() RAVF104DJT3K30 Stackpole Electronics Inc | 27 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 3.3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | 0.25W | - | - | 25V | - | 4 | Isolated | 62.5mW | 0.063W | - | - | 508μm | 0.020 0.50mm | - | - | - | ROHS3 Compliant | ||
![]() RAVF104DJT430R Stackpole Electronics Inc | 27 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 430Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | 0.25W | - | - | 25V | - | 4 | Isolated | 62.5mW | 0.063W | - | - | 508μm | 0.020 0.50mm | - | - | - | ROHS3 Compliant | ||
![]() RAVF102DJT100R Stackpole Electronics Inc | 14 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | - | WRAPAROUND | 4 | - | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | ±200ppm/°C | 100Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | TR | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 1010 | - | 0404 | - | - | - | 2 | Isolated | 62.5mW | 0.063W | - | - | 457.2μm | 0.018 0.45mm | - | - | - | ROHS3 Compliant | ||
![]() RAVF102DJT510R Stackpole Electronics Inc | 43 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | - | WRAPAROUND | 4 | - | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | - | - | ±200ppm/°C | 510Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | TR | 2 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | 1010 | - | 0404 | - | - | - | 2 | Isolated | 62.5mW | 0.063W | - | - | 457.2μm | 0.018 0.45mm | - | - | - | ROHS3 Compliant | ||
![]() RAVF102DJT43R0 Stackpole Electronics Inc | 43 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | - | WRAPAROUND | 4 | - | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | ±200ppm/°C | 43Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | TR | 2 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | 1010 | - | 0404 | - | - | - | 2 | Isolated | 62.5mW | 0.063W | - | - | 457.2μm | 0.018 0.45mm | - | - | No | ROHS3 Compliant | ||
![]() RAVF102DJT75R0 Stackpole Electronics Inc | 27 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | - | WRAPAROUND | 4 | - | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | ±200ppm/°C | 75Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | TR | 2 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | 2 | Isolated | 62.5mW | 0.063W | - | - | - | 0.018 0.45mm | - | - | - | ROHS3 Compliant | ||
![]() 4416P-T01-105 Bourns Inc. | 7 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16 | 16-SOL | - | -55°C~125°C | Tube | 2012 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±2% | - | - | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±100ppm/°C | 1MOhm | - | 125°C | -55°C | - | 1.6W | - | - | 1.27mm | 10.34mm | - | - | 4416P | Not | - | - | - | 1.27mm | - | - | 8 | Isolated | 160mW | - | 50ppm/°C | - | 2.8956mm | 0.114 2.90mm | 10.414mm | 7.493mm | - | Non-RoHS Compliant | ||
![]() CAY16-823J4LF Bourns Inc. | 27 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 82kOhm | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | 3216 | 0.062W | 1206 | 800μm | 50V | 0612 | 4 | Isolated | 62.5mW | 0.062W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | ||
![]() RAVF328RJT330R Stackpole Electronics Inc | 55486 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 10 | - | 8 | -55°C~125°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | ±200ppm/°C | 330Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR | 1 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | 3216 | 0.5W | 1206 | - | 25V | 0612 | 8 | Bussed | 62.5mW | - | - | - | 660.4μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | ||
![]() CAT16-3302F4LF Bourns Inc. | 36 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 33kOhm | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | 3216 | 0.062W | 1206 | 800μm | 50V | 0612 | 4 | Isolated | 62.5mW | 0.062W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | ||
![]() RAVF328RJT1K00 Stackpole Electronics Inc | 55486 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 10 | - | 8 | -55°C~125°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | ±200ppm/°C | 1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR | 1 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | 3216 | 0.5W | 1206 | - | 25V | 0612 | 8 | Bussed | 62.5mW | - | - | - | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | ||
![]() RAVF164DJT510R Stackpole Electronics Inc | 27 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 510Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | 3216 | 0.25W | 1206 | - | 50V | 0612 | 4 | Isolated | 62.5mW | - | - | - | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | ||
![]() RAVF164DJT5K10 Stackpole Electronics Inc | 43 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 5.1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | 3216 | 0.25W | 1206 | - | 50V | 0612 | 4 | Isolated | 62.5mW | - | - | - | 609.6μm | 0.024 0.60mm | - | - | No | ROHS3 Compliant | ||
![]() RAVF164DJT82R0 Stackpole Electronics Inc | 43 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 82Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | 3216 | 0.25W | 1206 | - | 50V | 0612 | 4 | Isolated | 62.5mW | - | - | - | 609.6μm | 0.024 0.60mm | - | - | No | ROHS3 Compliant |