- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Applications | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Construction | Resistor Type | Base Part Number | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Number of Contacts | Working Voltage | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RAVF164DJT910R Stackpole Electronics Inc | 43 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 910Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | - | TR | 4 | - | Rectangular | ARRAY/NETWORK RESISTOR | - | 3216 | 0.25W | 1206 | - | 50V | - | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() RAVF164DJT82K0 Stackpole Electronics Inc | 27 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 82kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | - | TR | 4 | - | Rectangular | ARRAY/NETWORK RESISTOR | - | 3216 | 0.25W | 1206 | - | 50V | - | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() RAVF164DJT56K0 Stackpole Electronics Inc | 27 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 56kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | - | TR | 4 | - | Rectangular | ARRAY/NETWORK RESISTOR | - | 3216 | 0.25W | 1206 | - | 50V | - | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() RAVF104DJT11R0 Stackpole Electronics Inc | 43 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 11Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | - | TR | 4 | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | 0.25W | - | - | 25V | - | 4 | Isolated | 62.5mW | 0.063W | - | 508μm | 0.020 0.50mm | - | - | ROHS3 Compliant | - | ||
![]() RAVF104DJT160R Stackpole Electronics Inc | 27 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 160Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | - | TR | 4 | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | 0.25W | - | - | 25V | - | 4 | Isolated | 62.5mW | 0.063W | - | 508μm | 0.020 0.50mm | - | - | ROHS3 Compliant | - | ||
![]() RAVF104DJT82R0 Stackpole Electronics Inc | 27 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 82Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | - | TR | 4 | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | 0.25W | - | - | 25V | - | 4 | Isolated | 62.5mW | 0.063W | - | 508μm | 0.020 0.50mm | - | - | ROHS3 Compliant | - | ||
![]() RAVF104DJT820R Stackpole Electronics Inc | 43 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 820Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | - | TR | 4 | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | 0.25W | - | - | 25V | - | 4 | Isolated | 62.5mW | 0.063W | - | 508μm | 0.020 0.50mm | - | - | ROHS3 Compliant | - | ||
![]() RAVF104DJT6K20 Stackpole Electronics Inc | 14 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 6.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | - | TR | 4 | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | 0.25W | - | - | 25V | - | 4 | Isolated | 62.5mW | 0.063W | - | 508μm | 0.020 0.50mm | - | - | ROHS3 Compliant | - | ||
![]() RAVF104DJT68K0 Stackpole Electronics Inc | 43 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 68kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | - | TR | 4 | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | 0.25W | - | - | 25V | - | 4 | Isolated | 62.5mW | 0.063W | - | 508μm | 0.020 0.50mm | - | - | ROHS3 Compliant | - | ||
![]() RAVF104DJT150R Stackpole Electronics Inc | 11894 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 150Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | - | TR | 4 | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | 0.25W | - | - | 25V | - | 4 | Isolated | 62.5mW | 0.063W | - | 508μm | 0.020 0.50mm | - | - | ROHS3 Compliant | - | ||
![]() RAVF104DJT75R0 Stackpole Electronics Inc | 43 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 75Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | - | TR | 4 | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | 0.25W | - | - | 25V | - | 4 | Isolated | 62.5mW | 0.063W | - | 508μm | 0.020 0.50mm | - | - | ROHS3 Compliant | - | ||
![]() RAVF104DJT51K0 Stackpole Electronics Inc | 27 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 51kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | - | TR | 4 | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | 0.25W | - | - | 25V | - | 4 | Isolated | 62.5mW | 0.063W | - | 508μm | 0.020 0.50mm | - | - | ROHS3 Compliant | - | ||
![]() RAVF102DJT1K00 Stackpole Electronics Inc | 43 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | WRAPAROUND | 4 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | ±200ppm/°C | 1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | - | TR | 2 | - | Rectangular | ARRAY/NETWORK RESISTOR | - | 1010 | - | 0404 | - | - | - | 2 | Isolated | 62.5mW | 0.063W | - | 457.2μm | 0.018 0.45mm | - | - | ROHS3 Compliant | - | ||
![]() RAVF324DJT6K80 Stackpole Electronics Inc | 34 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | RAVF | 0.200Lx0.122W 5.08mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 6.8kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR | 4 | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | 0.25W | - | - | 200V | 1220 | 4 | Isolated | 125mW | 0.125W | - | 660.4μm | 0.026 0.65mm | - | No | ROHS3 Compliant | - | ||
![]() RAVF324DJT100R Stackpole Electronics Inc | 34 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | RAVF | 0.200Lx0.122W 5.08mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 100Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR | 4 | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | 0.25W | - | - | 200V | 1220 | 4 | Isolated | 125mW | 0.125W | - | 660.4μm | 0.026 0.65mm | - | No | ROHS3 Compliant | - | ||
![]() RAVF324DJT75R0 Stackpole Electronics Inc | 34 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | RAVF | 0.200Lx0.122W 5.08mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 75Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR | 4 | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | 0.25W | - | - | 200V | - | 4 | Isolated | 125mW | 0.125W | - | - | 0.026 0.65mm | - | - | ROHS3 Compliant | - | ||
![]() RAVF164DFT91R0 Stackpole Electronics Inc | 34 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 91Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | - | TR | 4 | - | Rectangular | ARRAY/NETWORK RESISTOR | - | 3216 | 0.25W | 1206 | - | 50V | - | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() RAVF164DFT39R0 Stackpole Electronics Inc | 34 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 39Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | - | TR | 4 | - | Rectangular | ARRAY/NETWORK RESISTOR | - | 3216 | 0.25W | 1206 | - | 50V | 0612 | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() RAVF164DFT3K90 Stackpole Electronics Inc | 34 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 3.9kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | - | TR | 4 | - | Rectangular | ARRAY/NETWORK RESISTOR | - | 3216 | 0.25W | 1206 | - | 50V | 0612 | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() 4308R-102-203LF Bourns Inc. | 34 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 8-SIP | FLAT | - | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | DIP | EAR99 | ±100ppm/°C | 20kOhm | Matte Tin (Sn) | - | 1W | 100V | - | 4 | 2.54mm | Molded | ARRAY/NETWORK RESISTOR | 4308R | - | 1W | - | 8 | - | - | 4 | Isolated | 300mW | 0.3W | 50ppm/°C | 4.953mm | 0.195 4.95mm | 2.16mm | No | ROHS3 Compliant | Lead Free |