- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Voltage - Rated DC | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4614X-101-473LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 14-SIP | FLAT | 14 | - | 13 | -55°C~125°C | Bulk | 2010 | 4600X | 1.398Lx0.098W 35.51mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 14 | SIP | EAR99 | ±100ppm/°C | 47kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8533.21.00.50 | 1.75W | 100V | 1 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4614X | - | - | 2.54mm | 3.3mm | - | 13 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4611X-104-161/241L Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 11-SIP | FLAT | 11 | - | 2 | -55°C~125°C | Bulk | 2010 | 4600X | 1.098Lx0.098W 27.89mmx2.49mm | ±2% | e1 | - | Active | 1 (Unlimited) | 11 | Pin | EAR99 | ±100ppm/°C | 160Ohm 240Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8533.21.00.50 | 1.38W | - | 9 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4611X | - | - | - | 3.3mm | 100V | 18 | Dual Terminator | 200mW | 0.2W | - | - | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4609X-101-413LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 9-SIP | FLAT | 9 | - | 8 | -55°C~125°C | Bulk | 2007 | 4600X | 0.898Lx0.098W 22.81mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 41kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1.13W | - | 1 | 2.54mm | 2.49mm | - | ARRAY/NETWORK RESISTOR | 4609X | Not | - | - | - | 100V | 8 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4611X-101-123LF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 11-SIP | FLAT | 11 | - | 10 | -55°C~125°C | Bulk | 2010 | 4600X | 1.098Lx0.098W 27.89mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 11 | Pin | EAR99 | ±100ppm/°C | 12kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8533.21.00.50 | 1.38W | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4611X | Not | - | 2.54mm | 3.3mm | - | 10 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4611X-101-821LF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 11-SIP | FLAT | 11 | - | 10 | -55°C~125°C | Bulk | 2010 | 4600X | 1.098Lx0.098W 27.89mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 11 | Pin | EAR99 | ±100ppm/°C | 820Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8533.21.00.50 | 1.38W | - | 1 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4611X | - | - | 2.54mm | 3.3mm | - | 10 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4306R-101-203 Bourns Inc. | 8 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 5 | -55°C~125°C | Bulk | 2010 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 20kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 100V | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | 4306R | Not | - | 2.54mm | 3.43mm | - | 5 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() CAT16-251J4LF Bourns Inc. | 11 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | 8 | 1206 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.126Lx0.061W 3.20mmx1.55mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±200ppm/°C | 250Ohm | - | - | - | - | - | - | - | - | - | - | - | CAT16 | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4606X-101-204LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 5 | -55°C~125°C | Bulk | 2007 | 4600X | 0.598Lx0.098W 15.19mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 200kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 750mW | - | 1 | 2.54mm | 2.49mm | Conformal | ARRAY/NETWORK RESISTOR | 4606X | Not | - | 2.54mm | 3.43mm | 100V | 5 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4604X-101-750LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 4-SIP | - | 4 | - | - | -55°C~125°C | Bulk | 2006 | 4600X | 0.398Lx0.098W 10.11mmx2.49mm | ±2% | e1 | - | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±100ppm/°C | 75Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 500mW | - | - | 2.54mm | 2.49mm | Conformal | ARRAY/NETWORK RESISTOR | 4604X | Not | 0.2W | 2.54mm | - | 100V | 3 | Bussed | 200mW | - | - | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4604X-101-153LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 4-SIP | FLAT | 4 | - | 3 | -55°C~125°C | Bulk | 2010 | 4600X | 0.398Lx0.098W 10.11mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±100ppm/°C | 15kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4604X | Not | 0.5W | 2.54mm | - | 100V | 3 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() 4604X-101-474LF Bourns Inc. | 45 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 4-SIP | FLAT | 4 | - | 3 | -55°C~125°C | Bulk | 2010 | 4600X | 0.398Lx0.098W 10.11mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 4 | SIP | EAR99 | ±100ppm/°C | 470kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 500mW | - | 1 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4604X | - | 0.5W | 2.54mm | - | 100V | 3 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4604X-101-821LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 4-SIP | FLAT | 4 | - | 3 | -55°C~125°C | Bulk | 2010 | 4600X | 0.398Lx0.098W 10.11mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±100ppm/°C | 820Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 500mW | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4604X | Not | 0.5W | 2.54mm | - | 100V | 3 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4604X-102-153LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 4-SIP | FLAT | 4 | - | 1 | -55°C~125°C | Bulk | 2010 | 4600X | 0.398Lx0.098W 10.11mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±100ppm/°C | 15kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 2 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4604X | Not | 0.5W | 2.54mm | 3.3mm | 100V | 2 | Isolated | 300mW | 0.3W | - | 5.08mm | 0.200 5.08mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() 4604X-101-681LF Bourns Inc. | 28 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 4-SIP | FLAT | 4 | - | 3 | -55°C~125°C | Bulk | 2010 | 4600X | 0.398Lx0.098W 10.11mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±100ppm/°C | 680Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4604X | Not | 0.5W | 2.54mm | - | 100V | 3 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() 4604X-102-563LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 4-SIP | FLAT | 4 | - | 1 | -55°C~125°C | Bulk | 2010 | 4600X | 0.398Lx0.098W 10.11mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±100ppm/°C | 56kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 500mW | - | 2 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4604X | Not | 0.5W | 2.54mm | 3.3mm | 100V | 2 | Isolated | 300mW | 0.3W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4604X-102-182LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 4-SIP | FLAT | 4 | - | 1 | -55°C~125°C | Bulk | 2010 | 4600X | 0.398Lx0.098W 10.11mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±100ppm/°C | 1.8kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 500mW | - | 2 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4604X | Not | 0.5W | 2.54mm | 3.3mm | 100V | 2 | Isolated | 300mW | 0.3W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4605X-101-123LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 5-SIP | FLAT | 5 | - | 4 | -55°C~125°C | Bulk | 2010 | 4600X | 0.498Lx0.098W 12.65mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 5 | Pin | EAR99 | ±100ppm/°C | 12kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 630mW | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4605X | Not | 0.63W | 2.54mm | 3.3mm | 100V | 4 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4605X-101-112LF Bourns Inc. | 45 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 5-SIP | - | 5 | - | - | -55°C~125°C | Bulk | 2006 | 4600X | 0.498Lx0.098W 12.65mmx2.49mm | ±2% | e1 | - | Active | 1 (Unlimited) | 5 | Pin | EAR99 | ±100ppm/°C | 1.1kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 630mW | - | - | 2.54mm | 2.49mm | Conformal | ARRAY/NETWORK RESISTOR | 4605X | Not | 0.2W | - | - | 100V | 4 | Bussed | 200mW | - | - | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4604X-101-820LF Bourns Inc. | 28 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 4-SIP | FLAT | 4 | - | 3 | -55°C~125°C | Bulk | 2010 | 4600X | 0.398Lx0.098W 10.11mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 4 | SIP | EAR99 | ±100ppm/°C | 82Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 500mW | - | 1 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4604X | - | 0.5W | 2.54mm | - | 100V | 3 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4604X-102-820LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 4-SIP | - | 4 | 4-SIP | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.398Lx0.098W 10.11mmx2.49mm | ±2% | - | - | Active | 1 (Unlimited) | - | SIP | - | ±100ppm/°C | 82Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | 4604X | - | - | 2.54mm | - | - | 2 | Isolated | 300mW | - | - | 5.08mm | 0.200 5.08mm | 10.1092mm | 2.4892mm | - | - | ROHS3 Compliant | - |