- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Working Voltage | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXB-2HV820JV Panasonic Electronic Components | 526 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | WRAPAROUND | 16 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | Convex | - | ±200ppm/°C | 82Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 50V | TR, PUNCHED, 7 INCH | 8 | 500μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | 3816 | 0.25W | 1506 | - | - | 25V | - | 8 | Isolated | 62.5mW | - | 558.8μm | 0.022 0.55mm | - | - | 450μm | No | ROHS3 Compliant | ||
![]() TC164-FR-0720KL Yageo | 4050 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | TC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 20kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | 3216 | - | 1206 | - | - | 50V | 0612 | 4 | Isolated | 62.5mW | 0.0625W | 711.2μm | 0.028 0.70mm | - | - | - | No | ROHS3 Compliant | ||
![]() 4609X-101-824LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 9-SIP | FLAT | 9 | - | 8 | -55°C~125°C | Bulk | 2010 | 4600X | 0.898Lx0.098W 22.81mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 820kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.13W | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4609X | Not | - | - | - | 2.54mm | 3.3mm | 100V | - | 8 | Bussed | 200mW | 0.2W | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | ||
![]() 4610X-102-111LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 1 | -55°C~125°C | Bulk | 2007 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 110Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.25W | - | - | 5 | 2.54mm | 2.49mm | Conformal | ARRAY/NETWORK RESISTOR | 4610X | Not | - | - | - | 2.54mm | 3.43mm | - | - | 5 | Isolated | 300mW | 0.3W | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | ||
![]() 4610X-101-114LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 10-SIP | - | 10 | - | - | -55°C~125°C | Bulk | 2006 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | - | yes | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 110kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4610X | - | - | - | - | - | - | - | - | 9 | Bussed | 200mW | - | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | ||
![]() 4611X-101-823LF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 11-SIP | FLAT | 11 | - | 10 | -55°C~125°C | Bulk | 2010 | 4600X | 1.098Lx0.098W 27.89mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 11 | SIP | EAR99 | ±100ppm/°C | 82kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | - | - | - | 1 | - | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4611X | - | - | 1.38W | - | 2.54mm | 3.3mm | - | - | 10 | Bussed | 200mW | 0.2W | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | ||
![]() 4612X-101-821LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 12-SIP | FLAT | 12 | - | 11 | -55°C~125°C | Bulk | 2010 | 4600X | 1.198Lx0.098W 30.43mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 12 | Pin | EAR99 | ±100ppm/°C | 820Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | 1.5W | - | - | 1 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4612X | - | - | - | - | 2.54mm | 3.3mm | 100V | - | 11 | Bussed | 200mW | 0.2W | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | ||
![]() 4612X-102-681LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 12-SIP | FLAT | 12 | - | 1 | -55°C~125°C | Bulk | 2010 | 4600X | 1.198Lx0.098W 30.43mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 12 | Pin | EAR99 | ±100ppm/°C | 680Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | 1.5W | - | - | 6 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4612X | - | - | - | - | 2.54mm | 3.3mm | 100V | - | 6 | Isolated | 300mW | 0.3W | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | ||
![]() 4612X-102-821LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 12-SIP | FLAT | 12 | - | 1 | -55°C~125°C | Bulk | 2010 | 4600X | 1.198Lx0.098W 30.43mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 12 | Pin | EAR99 | ±100ppm/°C | 820Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | 1.5W | - | - | 6 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4612X | Not | - | - | - | 2.54mm | 3.3mm | 100V | - | 6 | Isolated | 300mW | 0.3W | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | ||
![]() 4604X-104-161/241L Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 4-SIP | FLAT | - | - | 2 | -55°C~125°C | Bulk | 2010 | 4600X | 0.398Lx0.098W 10.11mmx2.49mm | ±2% | e1 | - | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±100ppm/°C | 160Ohm 240Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | 500mW | - | - | 2 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4604X | - | - | 0.5W | - | - | 3.3mm | 100V | - | 4 | Dual Terminator | 200mW | 0.2W | - | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | ||
![]() 4614X-102-223LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 14-SIP | FLAT | 14 | - | 1 | -55°C~125°C | Bulk | 2010 | 4600X | 1.398Lx0.098W 35.51mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 14 | Pin | EAR99 | ±100ppm/°C | 22kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | 1.75W | - | - | 7 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4614X | - | - | - | - | 2.54mm | 3.3mm | 100V | - | 7 | Isolated | 300mW | 0.3W | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | ||
![]() 4614X-102-272LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 14-SIP | FLAT | 14 | - | 1 | -55°C~125°C | Bulk | 2010 | 4600X | 1.398Lx0.098W 35.51mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 14 | SIP | EAR99 | ±100ppm/°C | 2.7kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | - | - | - | 7 | - | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4614X | - | - | - | - | 2.54mm | 3.3mm | 100V | - | 7 | Isolated | 300mW | 0.3W | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | ||
![]() 4614X-102-823LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 14-SIP | FLAT | 14 | - | 1 | -55°C~125°C | Bulk | 2010 | 4600X | 1.398Lx0.098W 35.51mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 14 | Pin | - | ±100ppm/°C | 82kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.75W | - | - | 7 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4614X | Not | - | - | - | 2.54mm | 3.3mm | 100V | - | 7 | Isolated | 300mW | 0.3W | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | ||
![]() 4614X-102-271LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 14-SIP | FLAT | 14 | - | 1 | -55°C~125°C | Bulk | 2010 | 4600X | 1.398Lx0.098W 35.51mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 14 | Pin | EAR99 | ±100ppm/°C | 270Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | 1.75W | - | - | 7 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4614X | - | - | - | - | 2.54mm | 3.3mm | 100V | - | 7 | Isolated | 300mW | 0.3W | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | ||
![]() 4608X-104-332/472L Bourns Inc. | 41 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-SIP | - | 8 | 8-SIP | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | - | - | Active | 1 (Unlimited) | 8 | Pin | - | ±100ppm/°C | 3.3kOhm 4.7kOhm | - | 125°C | -55°C | - | - | - | 1W | - | - | - | 2.54mm | - | - | - | 4608X | - | - | - | - | - | - | - | - | 12 | Dual Terminator | 200mW | - | - | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | ||
![]() 4608X-104-220/330L Bourns Inc. | 41 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | - | 8 | 8-SIP | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2Ohm | - | - | Active | 1 (Unlimited) | 8 | Pin | - | ±250ppm/°C | 22Ohm 33Ohm | - | 125°C | -55°C | - | - | - | 1W | - | - | - | 2.54mm | 2.49mm | - | - | 4608X | Not | - | - | - | - | - | - | - | 12 | Dual Terminator | 200mW | - | - | 0.200 5.08mm | 20.27mm | - | - | - | ROHS3 Compliant | ||
![]() 4610X-104-122/242L Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 10-SIP | - | 10 | 10-SIP | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | - | - | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 1.2kOhm 2.4kOhm | - | 125°C | -55°C | - | - | - | 1.25W | - | - | - | 2.54mm | 2.49mm | - | - | 4610X | Not | - | - | - | - | - | - | - | 16 | Dual Terminator | 200mW | - | 5.08mm | 0.200 5.08mm | 25.35mm | 2.4892mm | - | - | ROHS3 Compliant | ||
![]() 4612X-102-224LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 12-SIP | FLAT | 12 | - | 1 | -55°C~125°C | Bulk | 2010 | 4600X | 1.198Lx0.098W 30.43mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 12 | SIP | EAR99 | ±100ppm/°C | 220kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | - | - | - | 6 | - | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4612X | - | - | 1.5W | - | 2.54mm | 3.3mm | 100V | - | 6 | Isolated | 300mW | 0.3W | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | ||
![]() 4604X-AP2-224LF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 4-SIP | FLAT | 4 | - | 1 | -55°C~125°C | Tape & Box (TB) | 2010 | 4600X | 0.398Lx0.098W 10.11mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 4 | Pin | - | ±100ppm/°C | 220kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 500mW | - | AMMO PACK | 2 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4604X | - | - | 0.5W | - | - | 3.3mm | 100V | - | 2 | Isolated | 300mW | 0.3W | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | ||
![]() 4606X-AP2-682LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 6-SIP | - | 6 | 6-SIP | - | -55°C~125°C | Tape & Box (TB) | 2010 | 4600X | 0.598Lx0.098W 15.19mmx2.49mm | ±2% | - | - | Active | 1 (Unlimited) | 6 | Pin | - | ±100ppm/°C | 6.8kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | 2.54mm | 2.49mm | - | - | 4606X | Not | - | - | - | - | - | - | - | 3 | Isolated | 300mW | - | 5.08mm | 0.200 5.08mm | 15.19mm | 2.4892mm | - | - | ROHS3 Compliant |