- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Size Code | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAT10-300J4LF Bourns Inc. | 8030 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CAT10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±250ppm/°C | 30Ohm | - | - | - | - | - | 125mW | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 2010 | 0.25W | 0804 | 500μm | - | - | 25V | - | - | 4 | Isolated | 62.5mW | 0.0625W | - | 558.8μm | 0.022 0.55mm | - | No | - | ROHS3 Compliant | - | ||
![]() YC164-FR-07470KL Yageo | 5150 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | 8 | 4 | 50V | -55°C~155°C | Tape & Reel (TR) | 2008 | YC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 470kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | DDRAM, SDRAM | - | - | 62.5mW | 50V | TR, Paper, 7 Inch | - | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 3216 | 0.0625W | 1206 | - | - | - | - | - | - | - | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() EXB-38V153JV Panasonic Electronic Components | 998890 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 15kOhm | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 3216 | - | 1206 | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4310R-102-153 Bourns Inc. | 29 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 10-SIP | - | FLAT | - | 1 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 10 | SIP | EAR99 | ±100ppm/°C | 15kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 1.25W | 100V | - | 5 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310R | - | - | - | - | - | - | 2.54mm | 10 | 3.43mm | - | 9808 | - | 5 | Isolated | 300mW | 0.3W | 50ppm/°C | 4.953mm | 0.195 4.95mm | 2.16mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() YC164-JR-07270RL Yageo | 3826 | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 270Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 3216 | - | 1206 | - | - | - | - | 0612 | - | 4 | Isolated | 62.5mW | 0.0625W | - | 711.2μm | 0.028 0.70mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4114R-1-181LF Bourns Inc. | 29 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | FLAT | 14 | 1 | 100V | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 14 | Pin | EAR99 | ±100ppm/°C | 180Ohm | - | - | - | - | 8533.21.00.60 | 2W | 100V | - | 7 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4114R | - | - | - | - | 2W | - | 2.54mm | - | 3.43mm | - | - | - | 7 | Isolated | 250mW | 0.25W | 50ppm/°C | - | 0.185 4.69mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4416P-1-822LF Bourns Inc. | 31 |
| Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | EAR99 | ±100ppm/°C | 8.2kOhm | - | - | - | - | - | 1.6W | - | TR | 8 | 1.27mm | 10.34mm | Rectangular | ARRAY/NETWORK RESISTOR | - | 4416P | Not | - | - | - | - | - | - | - | - | 50V | 3041 | - | 8 | Isolated | 160mW | - | 50ppm/°C | 2.8956mm | 0.114 2.90mm | - | - | - | ROHS3 Compliant | - | ||
![]() AF164-FR-0710KL Yageo | 3150 | - | Datasheet | 33 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | 8 | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | AF164 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | yes | Active | 1 (Unlimited) | - | - | - | ±250ppm/°C | 10kOhm | - | - | DDRAM, SDRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4308R-102-750LF Bourns Inc. | 46 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | 1 | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 75Ohm | - | - | - | - | - | 1W | - | - | 1 | 2.54mm | - | - | ARRAY/NETWORK RESISTOR | not_compliant | 4308R | - | - | - | - | 1W | - | - | - | - | 100V | - | - | 4 | Isolated | 300mW | 0.3W | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4306R-104-221/331 Bourns Inc. | 46 |
| Datasheet | 8 Weeks | - | - | Through Hole | 6-SIP | NO | FLAT | 6 | 2 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 6 | SIP | EAR99 | ±100ppm/°C | 220Ohm 330Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 100V | - | 4 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4306R | Not | - | - | - | 0.75W | - | 2.54mm | - | 3.43mm | - | - | - | 8 | Dual Terminator | 200mW | 0.2W | 50ppm/°C | - | 0.195 4.95mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4116R-1-203LF Bourns Inc. | 5 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | FLAT | 16 | 14 | 100V | -55°C~125°C | Tube | 2002 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 16 | Pin | EAR99 | ±100ppm/°C | 20kOhm | Matte Tin (Sn) | - | - | - | - | 2.25W | 100V | - | 8 | 2.54mm | 7.87mm | Molded | ARRAY/NETWORK RESISTOR | - | 4116R | Not | - | - | - | - | - | 2.54mm | - | 3.43mm | - | - | - | 8 | Isolated | 250mW | 0.25W | 50ppm/°C | 4.699mm | 0.185 4.69mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4820P-1-223LF Bourns Inc. | 31 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | - | - | 20 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 20 | Gull Wing | - | ±100ppm/°C | 22kOhm | - | - | Automotive AEC-Q200 | - | - | 1.6W | - | TR | 10 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4820P | - | - | - | - | - | - | 1.27mm | - | - | 50V | 2254 | - | 10 | Isolated | 160mW | 0.16W | - | 2.159mm | 0.094 2.40mm | - | - | - | ROHS3 Compliant | - | ||
![]() CAT16-222J4LF Bourns Inc. | 880791 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | WRAPAROUND | 8 | 4 | 50V | -55°C~125°C | Cut Tape (CT) | 2010 | CAT16 | 0.126Lx0.061W 3.20mmx1.55mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 2.2kOhm | - | - | - | - | - | 62mW | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.55mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 3216 | 0.062W | 1206 | - | - | - | - | 0612 | - | - | Isolated | 62.5mW | 0.062W | - | 609.6μm | 0.024 0.60mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() YC158TJR-0722KL Yageo | 12041 | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 10 | 8 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC158 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Convex | EAR99 | ±200ppm/°C | 22kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | DDRAM, SDRAM | LASER TRIMMABLE | - | 310mW | 25V | TR, PAPER, 7/13 INCH | 1 | 640μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 25V | 3216 | - | 1206 | - | - | - | 25V | 0612 | 63mW | - | Bussed | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() EXB-N8V270JX Panasonic Electronic Components | 12318 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | WRAPAROUND | 8 | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2010 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 27Ohm | - | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | IEC60115-9 | - | 2010 | 0.031W | 0804 | - | - | - | - | - | - | 4 | Isolated | 31mW | 0.031W | - | 558.8μm | 0.022 0.55mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4310R-102-101LF Bourns Inc. | 472 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 100Ohm | - | - | - | - | - | 1.25W | 100V | - | 5 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310R | Not | - | - | - | - | - | - | - | 3.43mm | - | 9808 | - | 5 | Isolated | 300mW | 0.3W | 50ppm/°C | 4.953mm | 0.195 4.95mm | 2.16mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4816P-2-332LF Bourns Inc. | 510 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | - | 16 | 15 | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 3.3kOhm | Tin/Copper (Sn/Cu) | - | Automotive AEC-Q200 | - | - | 1.28W | - | TR | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | - | - | 1.27mm | - | - | 50V | 2244 | - | 15 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | No | - | ROHS3 Compliant | - | ||
![]() 4608H-102-562LF Bourns Inc. | 29 |
| Datasheet | 12 Weeks | - | - | Through Hole | 8-SIP | NO | FLAT | 8 | 1 | - | -55°C~125°C | Tube | 2010 | 4600H | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | - | 8 | SIP | EAR99 | ±100ppm/°C | 5.6kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | BULK | 4 | - | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4608H | - | - | - | - | 1.6W | - | 2.54mm | - | 3.3mm | 100V | - | - | 4 | Isolated | 500mW | 0.5W | 50ppm/°C | - | 0.350 8.89mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-28V270JX Panasonic Electronic Components | 164567 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2010 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 27Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 50V | TR, PUNCHED, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 1005 | 0.063W | 0402 | - | - | - | - | - | - | 4 | Isolated | 62.5mW | 0.063W | - | 457.2μm | 0.018 0.45mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EXB-38V330JV Panasonic Electronic Components | 28023 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 33Ohm | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 50V | TR, PUNCHED, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 3216 | - | 1206 | - | - | - | - | - | 63mW | 4 | Isolated | 62.5mW | - | - | 500μm | 0.024 0.60mm | - | No | Unknown | ROHS3 Compliant | Lead Free |