- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | First Element Resistance | Resistor Matching Ratio | Second/Last Element Resistance | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4608X-101-204LF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | - | - | 8 | - | - | - | -55°C~125°C | Bulk | 2006 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | - | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 200kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1W | - | - | - | 2.54mm | 2.49mm | Conformal | ARRAY/NETWORK RESISTOR | 4608X | Not | - | 0.2W | - | - | - | 3.43mm | 100V | - | 7 | Bussed | 200mW | - | - | - | - | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4608X-102-131LF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | - | - | 8 | - | - | - | -55°C~125°C | Bulk | 2006 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | - | ±100ppm/°C | 130Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1W | - | - | - | 2.54mm | 2.49mm | Conformal | ARRAY/NETWORK RESISTOR | 4608X | Not | - | 0.3W | - | - | - | - | 100V | - | 4 | Isolated | 300mW | - | - | - | - | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4607X-101-820LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 7-SIP | - | FLAT | 7 | - | 6 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.698Lx0.098W 17.73mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 7 | SIP | EAR99 | ±100ppm/°C | 82Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | - | - | - | 1 | - | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4607X | - | - | 0.88W | - | 2.54mm | - | 3.3mm | 100V | - | 6 | Bussed | 200mW | 0.2W | - | - | - | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4607X-101-121LF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 7-SIP | - | FLAT | 7 | - | 6 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.698Lx0.098W 17.73mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 7 | SIP | EAR99 | ±100ppm/°C | 120Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | - | - | - | 1 | - | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4607X | - | - | 0.88W | - | 2.54mm | - | 3.3mm | 100V | - | 6 | Bussed | 200mW | 0.2W | - | - | - | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4608X-102-125LF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | - | - | 8 | - | - | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 1.2MOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1W | - | - | - | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4608X | Not | - | 0.3W | - | - | - | 3.3mm | 100V | - | 4 | Isolated | 300mW | - | - | - | - | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CSC04A03560RGEK Vishay Dale | In Stock | - | Datasheet | 34 Weeks | Tin | Through Hole | Through Hole | 4-SIP | - | FLAT | 4 | - | 1 | - | -55°C~125°C | Bulk | 2008 | CSC | 0.390Lx0.098W 9.91mmx2.49mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±100ppm/°C | 560Ohm | - | - | - | - | - | - | 400mW | - | - | 2 | 2.54mm | - | - | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | 3.3mm | 100V | 3910 | 2 | Isolated | 300mW | 0.3W | ±50ppm/°C | - | - | - | 4.953mm | 0.195 4.95mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAT16-56R0F4LF Bourns Inc. | 5546 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Cut Tape (CT) | 2010 | CAT16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 56Ohm | - | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | 3216 | 0.062W | 1206 | 800μm | - | - | 50V | 0612 | 4 | Isolated | 62.5mW | 0.062W | - | - | - | - | 609.6μm | 0.024 0.60mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4606X-101-751LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 6-SIP | - | FLAT | 6 | - | 5 | - | -55°C~125°C | Bulk | 2007 | 4600X | 0.598Lx0.098W 15.19mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 750Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | 1 | 2.54mm | - | Conformal | ARRAY/NETWORK RESISTOR | 4606X | - | - | - | - | - | - | 3.43mm | 100V | - | 5 | Bussed | 200mW | 0.2W | - | - | - | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4604X-102-334LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 4-SIP | - | FLAT | 4 | - | 1 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.398Lx0.098W 10.11mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±100ppm/°C | 330kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 500mW | - | - | 2 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4604X | Not | - | 0.5W | - | 2.54mm | - | 3.3mm | 100V | - | 2 | Isolated | 300mW | 0.3W | - | - | - | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4605X-101-502LF Bourns Inc. | 28 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 5-SIP | - | - | 5 | 5-SIP | - | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.498Lx0.098W 12.65mmx2.49mm | ±2% | - | - | Active | 1 (Unlimited) | 5 | Pin | - | ±100ppm/°C | 5kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | 2.54mm | 2.49mm | - | - | 4605X | Not | - | - | - | - | - | - | - | - | 4 | Bussed | 200mW | - | - | - | - | - | 5.08mm | 0.200 5.08mm | 12.6492mm | 2.4892mm | - | No | - | ROHS3 Compliant | - | ||
![]() 4606X-101-621LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 6-SIP | - | FLAT | 6 | - | 5 | - | -55°C~125°C | Bulk | 2007 | 4600X | 0.598Lx0.098W 15.19mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 620Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 750mW | - | - | 1 | 2.54mm | - | Conformal | ARRAY/NETWORK RESISTOR | 4606X | - | - | - | - | 2.54mm | - | 3.43mm | 100V | - | 5 | Bussed | 200mW | 0.2W | - | - | - | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4605X-101-820LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 5-SIP | - | FLAT | 5 | - | 4 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.498Lx0.098W 12.65mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 5 | SIP | EAR99 | ±100ppm/°C | 82Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | 1 | - | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4605X | - | - | 0.63W | - | 2.54mm | - | 3.3mm | 100V | - | 4 | Bussed | 200mW | 0.2W | - | - | - | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4610X-102-331LF Bourns Inc. | 319 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 10-SIP | - | - | 10 | 10-SIP | 5 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | - | - | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 330Ohm | - | 125°C | -55°C | - | - | - | 1.25W | 100V | - | - | 2.54mm | 2.49mm | - | - | 4610X | Not | - | - | - | 2.54mm | 10 | - | - | - | 5 | Isolated | 300mW | - | - | - | - | - | 5.08mm | 0.200 5.08mm | 25.35mm | 2.4892mm | 2.49mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4608X-AP2-472LF Bourns Inc. | 50 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | - | 1 | - | -55°C~125°C | Tape & Box (TB) | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 4.7kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1W | 100V | AMMO PACK | 4 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4608X | Not | - | 1W | - | - | - | 3.3mm | - | - | 4 | Isolated | 300mW | 0.3W | - | - | - | - | 5.08mm | 0.200 5.08mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() RACF104DJT470R Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | - | RACF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | - | Last Time Buy | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 470Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | TR, PAPER | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | 25V | - | 4 | Isolated | 62.5mW | 0.063W | - | - | - | - | - | 0.020 0.50mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAT16-220J2LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 0606, Concave | - | WRAPAROUND | 4 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CAT16 | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | Concave | EAR99 | ±200ppm/°C | 22Ohm | - | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 2 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | - | - | - | - | - | 50V | - | 2 | Isolated | 62.5mW | - | - | - | - | - | 762μm | 0.030 0.75mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4608X-101-512LF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | - | 7 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 5.1kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1W | - | - | 1 | 2.54mm | 2.49mm | Conformal | ARRAY/NETWORK RESISTOR | 4608X | Not | - | 1W | - | 2.54mm | - | 3.43mm | 100V | - | 7 | Bussed | 200mW | 0.2W | - | - | - | - | 5.08mm | 0.200 5.08mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() Y1685V0064TQ0R Vishay Foil Resistors (Division of Vishay Precision Group) | In Stock | - | - | 11 Weeks | - | Surface Mount | Surface Mount | 1505 (3812 Metric) | - | ONE SURFACE | 3 | - | 2 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | VFCD1505 | 0.150Lx0.050W 3.81mmx1.27mm | ±0.01% | e0 | - | Active | 1 (Unlimited) | 3 | - | - | ±0.2ppm/°C | 1kOhm 10kOhm | Tin/Lead (Sn/Pb) | - | - | Voltage Divider (TCR Matched) | NON-INDUCTIVE, ULTRA HIGH PRECISION | - | - | - | TR | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.1W | - | - | - | - | - | - | 2 | Voltage Divider | 50mW | - | ±0.4ppm/°C | 1000Ohm | ±0.02% | 10000Ohm | 635μm | 0.025 0.64mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 741X163330JP CTS Resistor Products | 4212 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 1506, Convex, Long Side Terminals | YES | WRAPAROUND | 16 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 741 | 0.156Lx0.063W 3.95mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | ±200ppm/°C | 33Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 8 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.504W | - | - | - | - | 25V | 0615 | 8 | Isolated | 62.5mW | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-38V563JV Panasonic Electronic Components | 23019 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 56kOhm | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 3216 | - | 1206 | - | 8 | - | 50V | - | 4 | Isolated | 62.5mW | - | - | - | - | - | 609.6μm | 0.024 0.60mm | - | - | 500μm | No | - | ROHS3 Compliant | - |