- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4308H-102-472 Bourns Inc. | 21 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | ±100ppm/°C | 4.7kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 1.6W | - | - | 4 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4308H | Not | - | - | - | - | - | - | - | 100V | - | 4 | Isolated | 500mW | 0.5W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-V8V471JV Panasonic Electronic Components | 22000 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 470Ohm | - | - | - | - | - | - | 50V | TR, PUNCHED, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | IEC60115-9 | 3216 | - | 1206 | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | No | Unknown | ROHS3 Compliant | - | ||
![]() 4108R-1-202LF Bourns Inc. | 21 |
| Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | FLAT | 8 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.465Lx0.300W 11.81mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 2kOhm | - | - | - | - | - | 1.69W | - | - | 4 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4108R | - | - | - | - | - | 2.54mm | - | - | 100V | - | 4 | Isolated | 250mW | 0.25W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4310H-102-105LF Bourns Inc. | 21 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 1MOhm | - | - | - | - | - | 2W | - | - | 5 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310H | Not | - | - | 2W | - | - | - | 3.43mm | - | 9808 | 5 | Isolated | 500mW | - | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4310H-102-682LF Bourns Inc. | 21 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 6.8kOhm | - | - | - | - | - | 2W | - | - | 5 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310H | - | - | - | 2W | - | - | - | 3.43mm | - | 9808 | 5 | Isolated | 500mW | - | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4820P-2-473 Bourns Inc. | 12 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | - | 20 | 20-SOM | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 47kOhm | - | 125°C | -55°C | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | 4820P | - | - | - | - | - | 1.27mm | - | - | - | - | 19 | Bussed | 80mW | - | - | 2.159mm | 0.094 2.40mm | 13.716mm | 7.62mm | - | - | - | Non-RoHS Compliant | - | ||
![]() CAY16-161J4LF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 160Ohm | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 3216 | 0.062W | 1206 | 800μm | - | - | 50V | 0612 | 4 | Isolated | 62.5mW | 0.062W | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4310R-101-683LF Bourns Inc. | 12 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 10-SIP | FLAT | - | - | 9 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 68kOhm | - | - | - | - | 8533.21.00.50 | 1.25W | 100V | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310R | - | - | - | - | - | - | 10 | 3.43mm | - | - | 9 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4820P-2-202 Bourns Inc. | 12 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | GULL WING | 20 | - | 19 | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e0 | no | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±100ppm/°C | 2kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | - | TR | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4820P | - | - | - | 1.6W | - | 1.27mm | - | - | 50V | 2254 | 19 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4820P-2-272 Bourns Inc. | 12 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | GULL WING | 20 | - | 19 | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e0 | no | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±100ppm/°C | 2.7kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | - | TR | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4820P | - | - | - | 1.6W | - | 1.27mm | - | - | 50V | 2254 | 19 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4820P-2-471 Bourns Inc. | 21 |
| Datasheet | 6 Weeks | Lead, Tin | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | GULL WING | 20 | - | 19 | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e0 | no | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±100ppm/°C | 470Ohm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | 1.6W | - | TR | 1 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4820P | - | - | - | - | - | 1.27mm | - | - | 50V | 2254 | 19 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4308R-104-820/131 Bourns Inc. | 21 |
| Datasheet | 7 Weeks | - | - | Through Hole | 8-SIP | - | 8 | 8-SIP | - | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2Ohm ±2% | - | - | Active | 1 (Unlimited) | 8 | Pin | - | ±100ppm/°C | 82Ohm 130Ohm | - | 125°C | -55°C | - | - | 1W | - | - | - | 2.54mm | 2.16mm | - | - | - | 4308R | Not | - | - | - | - | - | - | - | - | - | 12 | Dual Terminator | 200mW | - | 50ppm/°C | - | 0.195 4.95mm | 19.92mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4820P-1-681 Bourns Inc. | 12 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | GULL WING | 20 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e0 | no | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±100ppm/°C | 680Ohm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | - | TR | 10 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4820P | - | - | - | 1.6W | - | 1.27mm | - | - | 50V | 2254 | 10 | Isolated | 160mW | 0.16W | - | 2.159mm | 0.094 2.40mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4416P-2-560 Bourns Inc. | 21 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | GULL WING | 16 | - | 15 | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | ±100ppm/°C | 56Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8533.21.00.20 | - | - | TR | 1 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | not_compliant | 4416P | - | - | - | 1.6W | - | 1.27mm | - | - | 50V | 3041 | 15 | Bussed | 160mW | - | 50ppm/°C | 2.8956mm | 0.114 2.90mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4816P-R2R-501 Bourns Inc. | 12 |
| Datasheet | 8 Weeks | Lead, Tin | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | 16-SOM | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 500Ohm 1kOhm | - | 125°C | -55°C | Automotive AEC-Q200 | - | 1.28W | - | - | - | 1.27mm | - | - | - | - | 4816P | - | - | - | - | - | - | - | - | - | - | 16 | R2R Ladder | 125mW | - | - | 2.159mm | 0.094 2.40mm | 11.176mm | 5.588mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4308M-102-243 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4300M | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 8 | SIP | EAR99 | ±100ppm/°C | 24kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | 4 | - | - | - | ARRAY/NETWORK RESISTOR | not_compliant | 4308M | - | - | - | 1.2W | - | 2.54mm | - | - | 100V | - | 4 | Isolated | 400mW | - | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4310M-101-561LF Bourns Inc. | 21 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | - | -55°C~125°C | Tube | 2012 | 4300M | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 560Ohm | Matte Tin (Sn) | - | - | - | 8533.21.00.50 | 1.5W | - | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310M | Not | - | - | - | - | - | - | 3.43mm | - | - | 9 | Bussed | 250mW | 0.25W | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4308R-102-301 Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | 8-SIP | - | 8 | - | - | 100V | -55°C~125°C | Bulk | 2012 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 8 | SIP | EAR99 | ±100ppm/°C | 300Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4308R | - | - | - | 0.3W | - | 2.54mm | - | - | - | - | 4 | Isolated | 300mW | - | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CSC08A0310K0FEK Vishay Dale | 853 |
| Datasheet | 34 Weeks | Tin | Through Hole | Through Hole | 8-SIP | - | 8 | - | - | - | -55°C~125°C | Bulk | 2016 | CSC | 0.790Lx0.098W 20.07mmx2.49mm | ±1% | e3 | - | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 10kOhm | - | - | - | - | - | 1W | - | - | - | 2.54mm | - | - | ARRAY/NETWORK RESISTOR | unknown | - | - | - | - | 0.3W | - | - | - | 3.3mm | 100V | 7910 | 4 | Isolated | 300mW | - | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4304M-102-510 Bourns Inc. | 21 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 4-SIP | - | 4 | 4-SIP | - | - | -55°C~125°C | Tube | 2012 | 4300M | 0.384Lx0.085W 9.75mmx2.16mm | ±2% | - | - | Active | 1 (Unlimited) | - | SIP | - | ±100ppm/°C | 51Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 4304M | - | - | - | - | - | 2.54mm | - | - | - | - | 2 | Isolated | 400mW | - | 50ppm/°C | 6.35mm | 0.250 6.35mm | 9.7536mm | 2.159mm | - | - | - | ROHS3 Compliant | - |