- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4306M-102-301 Bourns Inc. | 25 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | 6-SIP | - | - | 6 | 6-SIP | - | - | -55°C~125°C | Tube | 2012 | 4300M | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | - | - | Active | 1 (Unlimited) | 6 | SIP | - | ±100ppm/°C | 300Ohm | - | 125°C | -55°C | - | - | - | 900mW | - | - | - | 2.54mm | 2.16mm | - | - | - | 4306M | Not | - | 2.54mm | - | - | - | - | 3 | Isolated | 400mW | - | 50ppm/°C | 6.35mm | 0.250 6.35mm | 14.8336mm | 2.159mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4114R-1-270 Bourns Inc. | 55486 |
| Datasheet | 6 Weeks | Lead, Tin | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | FLAT | 14 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±1 Ω | e0 | - | Active | 1 (Unlimited) | 14 | DIP | EAR99 | ±250ppm/°C | 27Ohm | Tin/Lead (Sn/Pb) | - | - | - | TOLERANCE IS 1 OHM | 8533.21.00.60 | 2W | - | - | 7 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4114R | - | 2W | 2.54mm | 3.43mm | 100V | - | - | 7 | Isolated | 250mW | 0.25W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4114R-1-820LF Bourns Inc. | 41 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | FLAT | 14 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 14 | Pin | EAR99 | ±100ppm/°C | 82Ohm | - | - | - | - | - | 8533.21.00.60 | 2W | - | - | 7 | 2.54mm | 7.87mm | Molded | ARRAY/NETWORK RESISTOR | - | 4114R | Not | 2W | 2.54mm | 3.43mm | 100V | - | - | 7 | Isolated | 250mW | 0.25W | 50ppm/°C | - | 0.185 4.69mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4814P-T01-680 Bourns Inc. | 25 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | GULL WING | 14 | - | 1 | - | -55°C~125°C | Tube | 2010 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | ±100ppm/°C | 68Ohm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | 8533.21.00.20 | 1.12W | - | - | 7 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4814P | Not | - | 1.27mm | - | 50V | - | 2239 | 7 | Isolated | 160mW | 0.16W | - | 2.159mm | 0.094 2.40mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4306H-102-332LF Bourns Inc. | 25 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | 6-SIP | - | FLAT | 6 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 3.3kOhm | - | - | - | - | - | - | 1.2W | - | - | 3 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4306H | Not | - | - | - | 100V | - | 5808 | 3 | Isolated | 500mW | 0.5W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4310H-101-332 Bourns Inc. | 25 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | - | 9 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | - | - | ±100ppm/°C | 3.3kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.50 | - | - | - | 1 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310H | - | 2W | - | 3.43mm | - | 2.54mm | - | 9 | Bussed | 300mW | 0.3W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4310M-102-512 Bourns Inc. | 25 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 10-SIP | - | - | 10 | 10-SIP | - | - | -55°C~125°C | Tube | 2012 | 4300M | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | - | - | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 5.1kOhm | - | 125°C | -55°C | - | - | - | 1.5W | - | - | - | 2.54mm | 2.16mm | - | - | - | 4310M | Not | - | - | - | - | - | - | 5 | Isolated | 400mW | - | 50ppm/°C | 6.35mm | 0.250 6.35mm | 24.9936mm | 2.159mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4814P-2-202LF Bourns Inc. | 41 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | - | 14 | - | 13 | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 14 | Gull Wing | - | ±100ppm/°C | 2kOhm | - | - | - | Automotive AEC-Q200 | - | - | 1.12W | - | TR | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4814P | Not | - | 1.27mm | - | 50V | - | 2239 | 13 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4814P-T01-105 Bourns Inc. | 34 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | GULL WING | 14 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | ±100ppm/°C | 1MOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | 8533.21.00.20 | - | - | - | 7 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4814P | - | 1.12W | 1.27mm | - | 50V | - | 2239 | 7 | Isolated | 160mW | 0.16W | - | 2.159mm | 0.094 2.40mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4814P-T01-271 Bourns Inc. | 25 |
| Datasheet | 5 Weeks | - | - | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | YES | GULL WING | 14 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 14 | SMD/SMT | - | ±100ppm/°C | 270Ohm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | - | - | - | 7 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4814P | - | 1.12W | 1.27mm | - | 50V | - | 2239 | 7 | Isolated | 160mW | 0.16W | - | - | 0.094 2.40mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4814P-T02-101 Bourns Inc. | 25 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | GULL WING | 14 | - | 13 | - | -55°C~125°C | Tube | 2012 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 14 | SMD/SMT | - | ±100ppm/°C | 100Ohm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | - | - | - | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4814P | - | 1.12W | 1.27mm | - | 50V | - | 2239 | 13 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4814P-T02-222 Bourns Inc. | 25 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | - | 14 | - | 13 | - | -55°C~125°C | Tube | 2010 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 14 | Gull Wing | - | ±100ppm/°C | 2.2kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | 1.12W | - | - | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4814P | Not | - | 1.27mm | - | 50V | - | 2239 | 13 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4820P-T02-822 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | - | GULL WING | 20 | - | 19 | - | -55°C~125°C | Tube | 2012 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±100ppm/°C | 8.2kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | - | - | - | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4820P | - | 1.6W | 1.27mm | - | 50V | - | 2254 | 19 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4820P-2-123F Bourns Inc. | 37 |
| Datasheet | 6 Weeks | Lead, Tin | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | - | - | 20 | - | 19 | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 20 | Gull Wing | - | ±100ppm/°C | 12kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | 1.6W | - | TR, 13 INCH | 1 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4820P | - | - | - | - | 50V | - | 2254 | 19 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4108R-1-104LF Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | FLAT | 8 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.465Lx0.300W 11.81mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 100kOhm | - | - | - | - | - | - | 1.69W | - | - | 4 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4108R | - | - | 2.54mm | - | 100V | - | - | 4 | Isolated | 250mW | 0.25W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4304M-102-101 Bourns Inc. | 25 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 4-SIP | - | FLAT | 4 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4300M | 0.384Lx0.085W 9.75mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 4 | SIP | EAR99 | ±100ppm/°C | 100Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | 2 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4304M | - | 0.6W | 2.54mm | - | - | - | 3808 | 2 | Isolated | 400mW | - | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CSC06A031K00GPA Vishay Dale | 33 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 6-SIP | - | FLAT | 6 | - | 1 | 100V | -55°C~125°C | Bulk | 2015 | CSC | 0.590Lx0.098W 14.99mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 6 | SIP | EAR99 | ±100ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 750mW | 100V | - | 3 | 2.54mm | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | - | 0.75W | 2.54mm | - | 100V | - | 5910 | 3 | Isolated | 300mW | - | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.49mm | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() 4116R-3-391/821 Bourns Inc. | 33 |
| Datasheet | 8 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 16 | 16-DIP | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | - | - | Active | 1 (Unlimited) | 16 | DIP | - | ±100ppm/°C | 390Ohm 820Ohm | - | 125°C | -55°C | - | - | - | 2.25W | - | - | - | 2.54mm | 7.87mm | - | - | - | 4116R | Not | - | 2.54mm | - | - | - | - | 28 | Dual Terminator | 125mW | - | 50ppm/°C | - | 0.185 4.69mm | 21.97mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4606H-101-331LF Bourns Inc. | 34 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 6-SIP | - | FLAT | 6 | - | 5 | - | -55°C~125°C | Bulk | 2010 | 4600H | 0.598Lx0.098W 15.19mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 6 | SIP | EAR99 | ±100ppm/°C | 330Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.2W | - | - | 1 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4606H | - | - | 2.54mm | 3.3mm | 100V | - | - | 5 | Bussed | 300mW | 0.3W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4816P-T02-100 Bourns Inc. | 25 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | - | 16 | - | 15 | - | -55°C~125°C | Tube | 2012 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±1 Ω | e0 | - | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±250ppm/°C | 10Ohm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | TOLERANCE IS 1 OHM | - | 1.28W | - | - | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | 50V | - | 2244 | 15 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | - | - | - | Non-RoHS Compliant | - |