- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Working Voltage | Size Code | Number of Circuits | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC164-FR-0747RL Yageo | 952 | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 4 | -55°C~155°C | Tape & Reel (TR) | 2008 | TC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 47Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 50V | 3216 | - | 1206 | - | - | - | 0612 | - | - | - | Isolated | 62.5mW | 0.0625W | - | 711.2μm | 0.028 0.70mm | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() CAT16-5R1J4LF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | 8 | 1206 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.126Lx0.061W 3.20mmx1.55mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 5.1Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | 800μm | 1.55mm | - | - | - | CAT16 | Not | - | 3216 | - | 1206 | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | 3.2004mm | 1.5494mm | - | - | ROHS3 Compliant | - | ||
![]() CAT16-7R5J4LF Bourns Inc. | 42 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | 8 | 1206 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.126Lx0.061W 3.20mmx1.55mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 7.5Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | 800μm | - | - | - | - | CAT16 | - | - | 3216 | - | 1206 | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | 3.2004mm | 1.5494mm | - | - | ROHS3 Compliant | - | ||
![]() EXB-A10E103J Panasonic Electronic Components | 489 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 2512 (6432 Metric), Convex, Long Side Terminals | WRAPAROUND | 10 | - | 8 | -55°C~125°C | Bulk | - | EXB | 0.252Lx0.122W 6.40mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Concave | EAR99 | ±200ppm/°C | 10kOhm | - | - | - | - | - | - | - | - | TR, EMBOSSED, 7 INCH | 1 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 0.063W | - | - | - | 50V | - | - | - | 8 | Bussed | 62.5mW | 0.063W | - | - | 0.026 0.65mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RACF164DJT2K00 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RACF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | - | - | TR, PAPER | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | 3216 | - | 1206 | - | - | 50V | 0612 | - | - | 4 | Isolated | 62.5mW | - | - | 762μm | 0.030 0.75mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4607X-101-561LF Bourns Inc. | 21 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 7-SIP | FLAT | 7 | - | 6 | -55°C~125°C | Bulk | 2010 | 4600X | 0.698Lx0.098W 17.73mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 7 | Pin | - | ±100ppm/°C | 560Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 880mW | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4607X | Not | - | - | 0.88W | - | 2.54mm | 3.3mm | 100V | - | - | - | 6 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4608X-101-100LF Bourns Inc. | 21 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 7 | -55°C~125°C | Bulk | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±1 Ω | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | - | ±250ppm/°C | 10Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TOLERANCE IS 1 OHM | - | 1W | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4608X | Not | - | - | 1W | - | 2.54mm | 3.3mm | - | - | - | - | 7 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4309R-101-202LF Bourns Inc. | 2126 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 9-SIP | FLAT | 9 | - | 8 | -55°C~125°C | Bulk | 2012 | 4300R | 0.884Lx0.085W 22.45mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 2kOhm | - | - | - | - | - | - | 1.13W | - | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4309R | - | - | - | - | - | 2.54mm | 3.43mm | 100V | - | - | - | 8 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4114R-2-105LF Bourns Inc. | 12 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | FLAT | 14 | - | 13 | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 14 | Pin | EAR99 | ±100ppm/°C | 1MOhm | Matte Tin (Sn) | - | - | - | - | 8533.21.00.60 | 2W | - | - | 1 | 2.54mm | 7.87mm | Molded | ARRAY/NETWORK RESISTOR | - | 4114R | Not | - | - | 2W | - | 2.54mm | 3.43mm | 100V | 7731 | - | - | 13 | Bussed | 125mW | 0.125W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() CAT16-331J8LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 2506, Concave, Long Side Terminals | - | 16 | 2406 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.252Lx0.063W 6.40mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | 16 | Concave | - | ±200ppm/°C | 330Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | 800μm | 1.6mm | - | - | - | CAT16 | Not | - | 6416 | - | 2506 | - | - | - | - | 8 | - | 8 | Isolated | 62.5mW | - | - | 762μm | 0.030 0.75mm | 6.4mm | 1.6002mm | - | - | ROHS3 Compliant | - | ||
![]() 4608X-AP2-471LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | -55°C~125°C | Tape & Box (TB) | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 470Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1W | - | AMMO PACK | 4 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4608X | Not | - | - | 1W | - | - | 3.3mm | 100V | - | - | - | 4 | Isolated | 300mW | 0.3W | - | 5.08mm | 0.200 5.08mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4610X-101-111LF Bourns Inc. | 12 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | -55°C~125°C | Bulk | 2007 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 110Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | 1.25W | - | - | 1 | 2.54mm | 2.49mm | Conformal | ARRAY/NETWORK RESISTOR | - | 4610X | Not | - | - | - | - | 2.54mm | 3.43mm | - | - | - | - | 9 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAT25-391JALF Bourns Inc. | 28 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1608, Concave, Long Side Terminals | WRAPAROUND | 10 | - | 8 | -55°C~125°C | Tape & Reel (TR) | 2011 | CAT25 | 0.157Lx0.083W 4.00mmx2.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Concave | - | ±200ppm/°C | 390Ohm | - | - | - | - | - | - | - | - | TR, EMBOSSED | 1 | 800μm | 2.1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 4021 | 0.0625W | 1608 | 800μm | - | 25V | - | - | - | 8 | Bussed | 62.5mW | 0.0625W | - | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4613X-101-102LF Bourns Inc. | 28 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 13-SIP | FLAT | 13 | - | 12 | -55°C~125°C | Bulk | 2010 | 4600X | 1.298Lx0.098W 32.97mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 13 | Pin | EAR99 | ±100ppm/°C | 1kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | 1.63W | - | - | 1 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4613X | - | - | - | - | - | 2.54mm | 3.3mm | 100V | - | - | - | 12 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4612X-101-472LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 12-SIP | FLAT | 12 | - | 11 | -55°C~125°C | Bulk | 2010 | 4600X | 1.198Lx0.098W 30.43mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 12 | Pin | EAR99 | ±100ppm/°C | 4.7kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | 1.5W | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4612X | Not | - | - | - | - | 2.54mm | 3.3mm | 100V | - | - | - | 11 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4306M-102-331 Bourns Inc. | 21 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 1 | -55°C~125°C | Tube | 2012 | 4300M | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 6 | SIP | - | ±100ppm/°C | 330Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | 3 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4306M | - | - | - | 0.9W | - | 2.54mm | - | 100V | 5808 | - | - | 3 | Isolated | 400mW | 0.4W | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4310H-101-103LF Bourns Inc. | 1293 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | -55°C~125°C | Tube | 2012 | 4300H | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 10kOhm | - | - | - | - | - | - | 2W | - | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310H | Not | - | - | 2W | - | - | 3.43mm | - | - | - | - | 9 | Bussed | 300mW | 0.3W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4308H-102-510 Bourns Inc. | 21 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | -55°C~125°C | Tube | 2012 | 4300H | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±100ppm/°C | 51Ohm | Tin (Sn) | - | - | - | - | - | - | - | - | 4 | - | - | - | ARRAY/NETWORK RESISTOR | not_compliant | 4308H | - | - | - | 1.6W | - | - | - | 100V | - | - | - | 4 | Isolated | 500mW | 0.5W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CAY16-430J4LF Bourns Inc. | 16 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 43Ohm | - | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 3216 | 0.062W | 1206 | 800μm | - | 50V | 0612 | - | - | 4 | Isolated | 62.5mW | 0.062W | - | 609.6μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() YC122-FR-07200RL Yageo | In Stock |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | WRAPAROUND | 4 | - | 2 | -55°C~155°C | Tape & Reel (TR) | 2010 | YC122 | 0.039Lx0.039W 1.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | ±200ppm/°C | 200Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | - | TR, PAPER, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 1010 | - | 0404 | - | - | 50V | - | - | 16W | - | Isolated | 62.5mW | - | - | 406.4μm | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | Lead Free |