- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4610X-104-272/472L Bourns Inc. | 21 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 10-SIP | - | 10 | 10-SIP | - | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | - | - | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 2.7kOhm 4.7kOhm | - | 125°C | -55°C | - | - | - | 1.25W | - | - | - | 2.54mm | - | - | - | 4610X | - | - | - | - | - | - | - | - | - | - | 16 | Dual Terminator | 200mW | - | - | 5.08mm | 0.200 5.08mm | 25.3492mm | 2.4892mm | - | - | ROHS3 Compliant | - | ||
![]() 4611X-104-302/622L Bourns Inc. | 21 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 11-SIP | FLAT | 11 | - | 2 | - | -55°C~125°C | Bulk | 2010 | 4600X | 1.098Lx0.098W 27.89mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 11 | Pin | EAR99 | ±100ppm/°C | 3kOhm 6.2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | 1.38W | - | - | 9 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4611X | - | - | - | - | - | - | - | 3.3mm | 100V | - | 18 | Dual Terminator | 200mW | 0.2W | - | - | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4610X-101-752LF Bourns Inc. | 21 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | - | -55°C~125°C | Bulk | 2007 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 7.5kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | 1.25W | - | - | 1 | 2.54mm | 2.49mm | Conformal | ARRAY/NETWORK RESISTOR | 4610X | Not | - | - | - | - | 2.54mm | - | 3.43mm | - | - | 9 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4610X-102-120LF Bourns Inc. | 21 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 1 | - | -55°C~125°C | Bulk | 2007 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±1 Ω | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±250ppm/°C | 12Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TOLERANCE 1OHM | - | 1.25W | - | - | 5 | 2.54mm | 2.49mm | Conformal | ARRAY/NETWORK RESISTOR | 4610X | Not | - | - | - | - | 2.54mm | - | 3.43mm | - | - | 5 | Isolated | 300mW | 0.3W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4611X-101-272LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 11-SIP | FLAT | 11 | - | 10 | - | -55°C~125°C | Bulk | 2010 | 4600X | 1.098Lx0.098W 27.89mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 11 | Pin | EAR99 | ±100ppm/°C | 2.7kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | 1.38W | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4611X | Not | - | - | - | - | 2.54mm | - | 3.3mm | - | - | 10 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4608H-102-102LF Bourns Inc. | 21 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | - | -55°C~125°C | Bulk | 2010 | 4600H | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 1kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.6W | - | - | 4 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4608H | Not | - | - | - | - | 2.54mm | - | 3.3mm | 100V | - | 4 | Isolated | 500mW | 0.5W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() 4611X-101-333LF Bourns Inc. | 21 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 11-SIP | FLAT | 11 | - | 10 | - | -55°C~125°C | Bulk | 2010 | 4600X | 1.098Lx0.098W 27.89mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 11 | Pin | EAR99 | ±100ppm/°C | 33kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | 1.38W | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4611X | Not | - | - | - | - | 2.54mm | - | 3.3mm | - | - | 10 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4611X-101-105LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 11-SIP | FLAT | 11 | - | 10 | - | -55°C~125°C | Bulk | 2010 | 4600X | 1.098Lx0.098W 27.89mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 11 | SIP | EAR99 | ±100ppm/°C | 1MOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | - | - | - | 1 | - | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4611X | - | - | - | 1.38W | - | 2.54mm | - | 3.3mm | - | - | 10 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4604X-101-224LF Bourns Inc. | 20 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 4-SIP | FLAT | 4 | - | 3 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.398Lx0.098W 10.11mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±100ppm/°C | 220kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4604X | Not | - | - | 0.5W | - | 2.54mm | - | - | 100V | - | 3 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() 4604X-101-151LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 4-SIP | FLAT | 4 | - | 3 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.398Lx0.098W 10.11mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±100ppm/°C | 150Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4604X | Not | - | - | 0.5W | - | 2.54mm | - | - | 100V | - | 3 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4605X-101-684LF Bourns Inc. | 20 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 5-SIP | FLAT | 5 | - | 4 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.498Lx0.098W 12.65mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 5 | Pin | EAR99 | ±100ppm/°C | 680kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4605X | Not | - | - | 0.63W | - | 2.54mm | - | 3.3mm | 100V | - | 4 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() CAY17-104JALF Bourns Inc. | 122000 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 10 | - | 8 | - | -55°C~155°C | Cut Tape (CT) | 2011 | CAY17 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Convex | EAR99 | ±250ppm/°C | 100kOhm | - | - | - | - | - | - | 250mW | 25V | TR, PAPER, 7 INCH | 1 | 640μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | 3216 | 0.25W | 1206 | - | - | - | - | 0612 | 8 | Bussed | 62.5mW | 0.031W | - | 609.6μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4609X-101-513LF Bourns Inc. | 21 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 9-SIP | - | 9 | - | - | - | -55°C~125°C | Bulk | 2006 | 4600X | 0.898Lx0.098W 22.81mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 51kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.13W | - | - | - | 2.54mm | 2.49mm | Conformal | ARRAY/NETWORK RESISTOR | 4609X | Not | - | - | 0.2W | - | - | - | 3.43mm | 100V | - | 8 | Bussed | 200mW | - | - | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4612X-102-223LF Bourns Inc. | 21 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 12-SIP | FLAT | 12 | - | 1 | - | -55°C~125°C | Bulk | 2010 | 4600X | 1.198Lx0.098W 30.43mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 12 | Pin | EAR99 | ±100ppm/°C | 22kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | 1.5W | - | - | 6 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4612X | - | - | - | - | - | 2.54mm | - | 3.3mm | 100V | - | 6 | Isolated | 300mW | 0.3W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4612X-102-220LF Bourns Inc. | 28 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 12-SIP | FLAT | 12 | - | 1 | - | -55°C~125°C | Bulk | 2010 | 4600X | 1.198Lx0.098W 30.43mmx2.49mm | ±1 Ω | e1 | yes | Active | 1 (Unlimited) | 12 | Pin | EAR99 | ±250ppm/°C | 22Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TOLERANCE IS 1 OHM | 8533.21.00.50 | 1.5W | - | - | 6 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4612X | - | - | - | - | - | 2.54mm | - | 3.3mm | 100V | - | 6 | Isolated | 300mW | 0.3W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4612X-102-392LF Bourns Inc. | 21 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 12-SIP | FLAT | 12 | - | 1 | - | -55°C~125°C | Bulk | 2010 | 4600X | 1.198Lx0.098W 30.43mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 12 | Pin | EAR99 | ±100ppm/°C | 3.9kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | 1.5W | - | - | 6 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4612X | - | - | - | - | - | 2.54mm | - | 3.3mm | 100V | - | 6 | Isolated | 300mW | 0.3W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-24V1R8JX Panasonic Electronic Components | 42 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | - | 4 | 0404 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | 4 | Convex | - | ±200ppm/°C | 1.8Ohm | - | 125°C | -55°C | Automotive AEC-Q200 | - | - | - | 100V | - | - | 650μm | - | - | - | - | - | - | 1010 | - | 0404 | - | 4 | - | - | - | 2 | Isolated | 62.5mW | - | - | 457.2μm | 0.018 0.45mm | 990.6μm | 990.6μm | 350μm | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-34V1R2JV Panasonic Electronic Components | 42 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0606, Convex | - | 4 | 0606 | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | 4 | Convex | - | ±200ppm/°C | 1.2Ohm | - | 125°C | -55°C | Automotive AEC-Q200 | - | - | - | 100V | - | - | 800μm | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 2 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | 1.6002mm | 1.6002mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-34V3R6JV Panasonic Electronic Components | 42 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0606, Convex | - | 4 | 0606 | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | 4 | Convex | - | ±200ppm/°C | 3.6Ohm | - | 125°C | -55°C | Automotive AEC-Q200 | - | - | - | 100V | - | - | 800μm | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 2 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | 1.6002mm | 1.6002mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-V8V224JV Panasonic Electronic Components | 32 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 220kOhm | - | - | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | IEC60115-9 | 3216 | - | 1206 | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | No | ROHS3 Compliant | - |