- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4820P-T01-561 Bourns Inc. | 21 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | GULL WING | 20 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±100ppm/°C | 560Ohm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | 1.6W | - | 10 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4820P | Not | - | 1.27mm | - | 50V | - | 2254 | 10 | Isolated | 160mW | 0.16W | - | 2.159mm | 0.094 2.40mm | - | - | - | Non-RoHS Compliant | ||
![]() 4416P-2-203LF Bourns Inc. | 21 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 15 | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | EAR99 | ±100ppm/°C | 20kOhm | - | - | - | - | - | 8533.21.00.20 | 1.6W | TR | 1 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4416P | - | - | - | - | 50V | - | 3041 | 15 | Bussed | 160mW | - | 50ppm/°C | 2.9972mm | 0.114 2.90mm | - | - | - | ROHS3 Compliant | ||
![]() 4310R-104-221/182L Bourns Inc. | 21 |
| Datasheet | 7 Weeks | - | - | Through Hole | 10-SIP | - | 10 | 10-SIP | - | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 220Ohm 1.8kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4310R | - | - | - | - | - | - | - | 16 | Dual Terminator | 200mW | - | 50ppm/°C | - | 0.195 4.95mm | - | - | - | ROHS3 Compliant | ||
![]() 4814P-3-102/102LF Bourns Inc. | 21 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | 14 | 14-SOM | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 1kOhm | - | 125°C | -55°C | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | 4814P | - | - | - | - | - | - | - | 24 | Dual Terminator | 80mW | - | - | 2.159mm | 0.094 2.40mm | 9.906mm | 5.588mm | - | ROHS3 Compliant | ||
![]() 4816P-3-222/562 Bourns Inc. | 21 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | 16-SOM | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±100ppm/°C | 2.2kOhm 5.6kOhm | - | 125°C | -55°C | Automotive AEC-Q200 | - | - | 1.28W | - | - | 1.27mm | 7.62mm | - | - | - | 4816P | Not | - | 1.27mm | - | - | - | - | 28 | Dual Terminator | 80mW | - | - | 2.159mm | 0.094 2.40mm | 11.176mm | 5.588mm | - | Non-RoHS Compliant | ||
![]() 4816P-T03-332/472 Bourns Inc. | 21 |
| Datasheet | 8 Weeks | Lead, Tin | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | 16-SOM | - | - | -55°C~125°C | Tube | 2012 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | - | Gull Wing | - | ±100ppm/°C | 3.3kOhm 4.7kOhm | - | 125°C | -55°C | Automotive AEC-Q200 | - | - | 1.28W | - | - | 1.27mm | - | - | - | - | 4816P | - | - | - | - | - | - | - | 28 | Dual Terminator | 80mW | - | - | - | 0.094 2.40mm | 11.18mm | - | - | Non-RoHS Compliant | ||
![]() 4116R-1-131 Bourns Inc. | 21 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-DIP | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | - | - | Active | 1 (Unlimited) | 16 | Pin | - | ±100ppm/°C | 130Ohm | - | 125°C | -55°C | - | - | - | 2.25W | - | - | 2.54mm | 7.87mm | - | - | - | 4116R | Not | - | - | - | - | - | - | 8 | Isolated | 250mW | - | 50ppm/°C | 4.699mm | 0.185 4.69mm | 21.971mm | 7.62mm | - | Non-RoHS Compliant | ||
![]() 4116R-1-120LF Bourns Inc. | 21 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±1 Ω | e3 | yes | Active | 1 (Unlimited) | 16 | Pin | - | ±250ppm/°C | 12Ohm | - | - | - | - | TOLERANCE 1OHM | - | 2.25W | - | 8 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4116R | - | - | - | 3.43mm | 100V | - | - | 8 | Isolated | 250mW | 0.25W | 50ppm/°C | - | 0.185 4.69mm | - | - | - | ROHS3 Compliant | ||
![]() 4116R-1-300 Bourns Inc. | 21 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-DIP | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±1Ohm | - | - | Active | 1 (Unlimited) | 16 | Pin | - | ±250ppm/°C | 30Ohm | - | 125°C | -55°C | - | - | - | 2.25W | - | - | 2.54mm | 7.87mm | - | - | - | 4116R | Not | - | - | - | - | - | - | 8 | Isolated | 250mW | - | 50ppm/°C | 4.699mm | 0.185 4.69mm | 21.97mm | 7.62mm | No | Non-RoHS Compliant | ||
![]() 4116R-1-402LF Bourns Inc. | 21 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-DIP | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | - | - | Active | 1 (Unlimited) | 16 | Pin | - | ±100ppm/°C | 4kOhm | - | 125°C | -55°C | - | - | - | 2.25W | - | - | 2.54mm | 7.87mm | - | - | - | 4116R | Not | - | - | - | - | - | - | 8 | Isolated | 250mW | - | 50ppm/°C | 4.699mm | 0.185 4.69mm | 21.97mm | 7.62mm | - | ROHS3 Compliant | ||
![]() 4116R-1-303LF Bourns Inc. | 21 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e3 | - | Active | 1 (Unlimited) | 16 | Pin | EAR99 | ±100ppm/°C | 30kOhm | Matte Tin (Sn) | - | - | - | - | - | 2.25W | - | - | 2.54mm | - | Molded Construction | ARRAY/NETWORK RESISTOR | not_compliant | 4116R | - | 0.25W | - | 3.43mm | 100V | - | - | 8 | Isolated | 250mW | - | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | - | ROHS3 Compliant | ||
![]() 4116R-1-620LF Bourns Inc. | 21 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e3 | - | Active | 1 (Unlimited) | 16 | Pin | - | ±100ppm/°C | 62Ohm | Matte Tin (Sn) | - | - | - | - | - | 2.25W | - | 8 | 2.54mm | - | Molded Construction | ARRAY/NETWORK RESISTOR | - | 4116R | - | - | - | 3.43mm | 100V | - | - | 8 | Isolated | 250mW | 0.25W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | No | ROHS3 Compliant | ||
![]() 4116R-1-482LF Bourns Inc. | 21 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-DIP | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | - | - | Active | 1 (Unlimited) | 16 | Pin | - | ±100ppm/°C | 4.8kOhm | - | 125°C | -55°C | - | - | - | 2.25W | - | - | 2.54mm | - | - | - | - | 4116R | - | - | - | - | - | - | - | 8 | Isolated | 250mW | - | 50ppm/°C | 4.699mm | 0.185 4.69mm | 21.971mm | 7.62mm | - | ROHS3 Compliant | ||
![]() 4116R-1-751LF Bourns Inc. | 21 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-DIP | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | - | - | Active | 1 (Unlimited) | 16 | Pin | - | ±100ppm/°C | 750Ohm | - | 125°C | -55°C | - | - | - | 2.25W | - | - | 2.54mm | - | - | - | - | 4116R | - | - | - | - | - | - | - | 8 | Isolated | 250mW | - | 50ppm/°C | 4.699mm | 0.185 4.69mm | 21.971mm | 7.62mm | - | ROHS3 Compliant | ||
![]() 4116R-2-182LF Bourns Inc. | 21 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | - | 15 | 100V | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 16 | Pin | EAR99 | ±100ppm/°C | 1.8kOhm | Matte Tin (Sn) | - | - | - | - | 8533.21.00.60 | 2.25W | - | 1 | 2.54mm | 7.87mm | Molded | ARRAY/NETWORK RESISTOR | - | 4116R | Not | - | 2.54mm | 3.43mm | - | - | 8631 | 15 | Bussed | 125mW | 0.125W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | No | ROHS3 Compliant | ||
![]() 4116R-2-301 Bourns Inc. | 21 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e0 | no | Active | 1 (Unlimited) | 16 | DIP | EAR99 | ±100ppm/°C | 300Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | - | - | Molded Construction | ARRAY/NETWORK RESISTOR | not_compliant | 4116R | - | 0.125W | - | 3.43mm | 100V | 2.54mm | 8631 | 15 | Bussed | 125mW | - | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | - | Non-RoHS Compliant | ||
![]() 4814P-2-151LF Bourns Inc. | 28 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | 14 | - | 13 | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 14 | Gull Wing | - | ±100ppm/°C | 150Ohm | - | - | - | Automotive AEC-Q200 | - | - | 1.12W | TR | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4814P | Not | - | 1.27mm | - | 50V | - | 2239 | 13 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | - | ROHS3 Compliant | ||
![]() 4814P-2-153 Bourns Inc. | 28 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | GULL WING | 14 | - | 13 | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e0 | no | Active | 1 (Unlimited) | 14 | SMD/SMT | - | ±100ppm/°C | 15kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | - | TR | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4814P | - | 1.12W | 1.27mm | - | 50V | - | 2239 | 13 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | - | Non-RoHS Compliant | ||
![]() 4814P-2-154LF Bourns Inc. | 28 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | 14 | - | 13 | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 14 | Gull Wing | - | ±100ppm/°C | 150kOhm | Tin/Copper (Sn/Cu) | - | - | Automotive AEC-Q200 | - | - | 1.12W | TR | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4814P | Not | - | 1.27mm | - | 50V | - | 2239 | 13 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | No | ROHS3 Compliant | ||
![]() 4814P-T02-471 Bourns Inc. | 21 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | GULL WING | 14 | - | 13 | - | -55°C~125°C | Tube | 2012 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 14 | SMD/SMT | - | ±100ppm/°C | 470Ohm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | - | - | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4814P | - | 1.12W | 1.27mm | - | 50V | - | 2239 | 13 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | - | Non-RoHS Compliant |