- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YC324-FK-07150RL Yageo | 28 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC324 | 0.200Lx0.126W 5.08mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 150Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | - | TR, EMBOSSED, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | - | 200V | 2013 | 4 | Isolated | 125mW | 0.125W | - | 711.2μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() YC124-FR-0724KL Yageo | 55486 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC124 | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 24kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | - | - | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | - | 25V | - | 4 | Isolated | 62.5mW | 0.0625W | - | 558.8μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() YC104-JR-0756RL Yageo | 33 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | 0502 (1406 Metric) Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2016 | YC104 | 0.055Lx0.024W 1.40mmx0.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 56Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 1406 | - | 0502 | - | - | - | 12.5V | 0602 | 4 | Isolated | 31mW | 0.0313W | - | 457.2μm | 0.018 0.45mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() YC164-JR-0716KL Yageo | 24 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 16kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | 50V | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 3216 | - | 1206 | - | 8 | - | - | 0612 | 4 | Isolated | 62.5mW | 0.0625W | - | 711.2μm | 0.028 0.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() YC162-FR-0713K3L Yageo | 25 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | 0606, Convex | - | - | 4 | - | - | -55°C~155°C | Tape & Reel (TR) | 2013 | YC162 | 0.063Lx0.063W 1.60mmx1.60mm | ±1% | - | yes | Active | 1 (Unlimited) | - | - | - | ±200ppm/°C | 13.3kOhm | - | - | - | DDRAM, SDRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Isolated | 62.5mW | - | - | 508μm | 0.020 0.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() YC162-FR-071K5L Yageo | 42 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | 0606, Convex | - | - | 4 | - | - | -55°C~155°C | Tape & Reel (TR) | 2013 | YC162 | 0.063Lx0.063W 1.60mmx1.60mm | ±1% | - | yes | Active | 1 (Unlimited) | - | - | - | ±200ppm/°C | 1.5kOhm | - | - | - | DDRAM, SDRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Isolated | 62.5mW | - | - | 508μm | 0.020 0.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() TC164-FR-0727K4L Yageo | 25 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | - | 8 | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | TC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | yes | Active | 1 (Unlimited) | - | - | - | ±200ppm/°C | 27.4kOhm | - | - | - | DDRAM, SDRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() YC164-FR-0728RL Yageo | 25 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | 8 | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 28Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | - | - | - | - | TR, Paper, 7 Inch | - | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 3216 | 0.0625W | 1206 | - | - | - | 50V | - | 4 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() YC164-FR-07255RL Yageo | 16 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | 8 | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | yes | Active | 1 (Unlimited) | - | - | - | ±200ppm/°C | 255Ohm | - | - | - | DDRAM, SDRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() TC164-FR-071ML Yageo | 16 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | - | 8 | - | - | -55°C~155°C | Tape & Reel (TR) | 2001 | TC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 1MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | - | - | - | - | TR, Paper, 7 Inch | - | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 3216 | 0.0625W | 1206 | - | - | - | 50V | - | 4 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() YC158TJR-073K3L Yageo | 50105 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 10 | 8 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC158 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Convex | EAR99 | ±200ppm/°C | 3.3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | 310mW | 25V | TR, PAPER, 7/13 INCH | 1 | 640μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 25V | 3216 | - | 1206 | - | - | - | - | 0612 | - | Bussed | 62.5mW | 0.0625W | - | 711.2μm | 0.028 0.70mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4309R-101-101LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 9-SIP | - | FLAT | 9 | 8 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.884Lx0.085W 22.45mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 100Ohm | Matte Tin (Sn) | - | - | - | - | - | 1.13W | 100V | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4309R | Not | - | - | - | - | 2.54mm | - | 3.43mm | - | - | 8 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() RM2012B-103/203-PBVW10 Susumu | 55486 |
| Datasheet | 20 Weeks | - | Surface Mount | 0805 (2012 Metric), Long Side Terminals | YES | WRAPAROUND | 4 | 1 | 25V | -55°C~155°C | Tape & Reel (TR) | 2005 | RM | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | ±25ppm/°C | 10kOhm 20kOhm | Matte Tin (Sn) | - | - | Automotive AEC-Q200 | ULTRA-PRECISION | - | - | - | TR | 2 | - | - | - | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 0.1W | - | - | - | - | - | - | 2 | Isolated | 50mW | 0.05W | - | 400μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MPMT2002AT5 Vishay | In Stock | - | - | - | - | - | SOT-23 | - | - | 3 | - | 100V | - | - | - | - | - | 0.1% | - | - | - | - | 3 | SMD/SMT | - | 25 ppm/°C | 20kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | - | Not | - | - | - | - | - | - | - | - | - | 2 | Divider | 200mW | - | - | 1.02mm | - | 3.05mm | 1.4mm | - | - | RoHS Compliant | - | ||
![]() RAVF104DJT1K50 Stackpole Electronics Inc | 31 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 1.5kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | - | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 0.25W | - | - | - | - | 25V | - | 4 | Isolated | 62.5mW | 0.063W | - | 508μm | 0.020 0.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4310M-101-682 Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | 9 | - | -55°C~125°C | Tube | 2012 | 4300M | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 6.8kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.50 | 1.5W | - | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310M | Not | - | - | - | - | - | - | 3.43mm | - | - | 9 | Bussed | 250mW | 0.25W | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4820P-T02-152 Bourns Inc. | 21 |
| Datasheet | 12 Weeks | - | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | YES | GULL WING | 20 | 19 | - | -55°C~125°C | Tube | 2012 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | ±100ppm/°C | 1.5kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | - | - | - | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4820P | - | - | - | 1.6W | - | 1.27mm | - | - | 50V | 2254 | 19 | Bussed | 80mW | 0.08W | - | - | 0.094 2.40mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4416P-1-823 Bourns Inc. | 21 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | GULL WING | 16 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2003 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | ±100ppm/°C | 82kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | TR | 8 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | not_compliant | 4416P | - | - | - | 1.6W | - | 1.27mm | - | - | 50V | 3041 | 8 | Isolated | 160mW | - | 50ppm/°C | 2.9972mm | 0.114 2.90mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4416P-2-271 Bourns Inc. | 21 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | GULL WING | 16 | 15 | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | ±100ppm/°C | 270Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.20 | - | - | TR | 1 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | not_compliant | 4416P | - | - | - | 1.6W | - | 1.27mm | - | - | 50V | 3041 | 15 | Bussed | 160mW | - | 50ppm/°C | 2.9972mm | 0.114 2.90mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4416P-2-391 Bourns Inc. | 21 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | GULL WING | 16 | 15 | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | ±100ppm/°C | 390Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.20 | - | - | TR | 1 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | not_compliant | 4416P | - | - | - | 1.6W | - | 1.27mm | - | - | 50V | 3041 | 15 | Bussed | 160mW | - | 50ppm/°C | 2.9972mm | 0.114 2.90mm | - | - | - | - | Non-RoHS Compliant | - |