- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4310H-102-122 Bourns Inc. | 21 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 1 | -55°C~125°C | Tube | 2012 | 4300H | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 1.2kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 2W | - | 5 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310H | Not | 2W | - | 3.43mm | - | - | 9808 | 5 | Isolated | 500mW | - | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | Non-RoHS Compliant | ||
![]() 4310M-101-184 Bourns Inc. | 21 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | -55°C~125°C | Tube | 2012 | 4300M | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | - | - | ±100ppm/°C | 180kOhm | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.50 | - | - | 1 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310M | - | 1.5W | - | 3.43mm | - | 2.54mm | - | 9 | Bussed | 250mW | 0.25W | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | Non-RoHS Compliant | ||
![]() 4310M-101-513 Bourns Inc. | 28 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 10-SIP | - | 10 | 10-SIP | - | -55°C~125°C | Tube | 2012 | 4300M | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 51kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | 4310M | - | - | - | - | - | - | - | 9 | Bussed | 250mW | - | 50ppm/°C | 6.35mm | 0.250 6.35mm | 24.9936mm | 2.159mm | Non-RoHS Compliant | ||
![]() 4310M-101-101 Bourns Inc. | 21 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | -55°C~125°C | Tube | 2012 | 4300M | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | - | - | ±100ppm/°C | 100Ohm | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.50 | - | - | 1 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310M | - | 1.5W | - | 3.43mm | - | 2.54mm | - | 9 | Bussed | 250mW | 0.25W | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | Non-RoHS Compliant | ||
![]() 4814P-2-101LF Bourns Inc. | 28 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | 14 | - | 13 | -55°C~125°C | Tape & Reel (TR) | 2009 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 14 | Gull Wing | - | ±100ppm/°C | 100Ohm | - | - | - | Automotive AEC-Q200 | - | 1.12W | TR | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4814P | Not | - | 1.27mm | - | 50V | - | 2239 | 13 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | ROHS3 Compliant | ||
![]() 4814P-T02-391LF Bourns Inc. | 21 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | 14 | - | 13 | -55°C~125°C | Tube | 2010 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 14 | Gull Wing | - | ±100ppm/°C | 390Ohm | - | - | - | Automotive AEC-Q200 | - | 1.12W | - | 1 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4814P | - | - | 1.27mm | - | 50V | - | 2239 | 13 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | ROHS3 Compliant | ||
![]() 4814P-T02-271LF Bourns Inc. | 21 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | 14 | - | 13 | -55°C~125°C | Tube | 2010 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 14 | Gull Wing | EAR99 | ±100ppm/°C | 270Ohm | - | - | - | Automotive AEC-Q200 | 8533.21.00.20 | 1.12W | - | 1 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4814P | - | - | 1.27mm | - | 50V | - | 2239 | 13 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | ROHS3 Compliant | ||
![]() 4814P-T02-272LF Bourns Inc. | 21 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | 14 | - | 13 | -55°C~125°C | Tube | 2007 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 14 | Gull Wing | - | ±100ppm/°C | 2.7kOhm | - | - | - | Automotive AEC-Q200 | - | 1.12W | - | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4814P | Not | - | 1.27mm | - | 50V | - | 2239 | 13 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | ROHS3 Compliant | ||
![]() 4814P-T02-683 Bourns Inc. | 21 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | GULL WING | 14 | - | 13 | -55°C~125°C | Tube | 2012 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 14 | SMD/SMT | - | ±100ppm/°C | 68kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | 1.12W | - | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4814P | Not | - | 1.27mm | - | 50V | - | 2239 | 13 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | Non-RoHS Compliant | ||
![]() 4814P-T02-681 Bourns Inc. | 21 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | GULL WING | 14 | - | 13 | -55°C~125°C | Tube | 2012 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 14 | SMD/SMT | - | ±100ppm/°C | 680Ohm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | - | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4814P | - | 1.12W | 1.27mm | - | 50V | - | 2239 | 13 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | Non-RoHS Compliant | ||
![]() 4814P-T02-332LF Bourns Inc. | 21 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | 14 | - | 13 | -55°C~125°C | Tube | 2010 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 14 | Gull Wing | - | ±100ppm/°C | 3.3kOhm | - | - | - | Automotive AEC-Q200 | - | 1.12W | - | 1 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4814P | - | - | 1.27mm | - | 50V | - | 2239 | 13 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | ROHS3 Compliant | ||
![]() 4816P-T01-150 Bourns Inc. | 21 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | 16-SOM | - | -55°C~125°C | Tube | 2012 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±1Ohm | - | - | Active | 1 (Unlimited) | - | - | - | ±250ppm/°C | 15Ohm | - | 125°C | -55°C | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | 4816P | - | - | - | - | - | - | - | 8 | Isolated | 160mW | - | - | 2.159mm | 0.094 2.40mm | 11.176mm | 5.588mm | Non-RoHS Compliant | ||
![]() 4606H-101-224LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 5 | -55°C~125°C | Tape & Box (TB) | 2010 | 4600H | 0.598Lx0.098W 15.19mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 220kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.2W | BULK | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4606H | Not | - | 2.54mm | 3.3mm | 100V | - | - | 5 | Bussed | 300mW | 0.3W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | ROHS3 Compliant | ||
![]() 4606H-102-472LF Bourns Inc. | 21 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 1 | -55°C~125°C | Bulk | 2010 | 4600H | 0.598Lx0.098W 15.19mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 6 | Pin | - | ±100ppm/°C | 4.7kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.2W | - | 3 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4606H | - | - | 2.54mm | - | 100V | - | - | 3 | Isolated | 500mW | 0.5W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | ROHS3 Compliant | ||
![]() 4606H-102-392LF Bourns Inc. | 21 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 6-SIP | - | 6 | 6-SIP | - | -55°C~125°C | Bulk | 2010 | 4600H | 0.598Lx0.098W 15.19mmx2.49mm | ±2% | - | - | Active | 1 (Unlimited) | 6 | Pin | - | ±100ppm/°C | 3.9kOhm | - | 125°C | -55°C | - | - | 1.2W | - | - | 2.54mm | - | - | - | - | 4606H | - | - | 2.54mm | - | - | - | - | 3 | Isolated | 500mW | - | 50ppm/°C | 8.89mm | 0.350 8.89mm | 15.1892mm | 2.4892mm | ROHS3 Compliant | ||
![]() 4608M-102-8R0LF Bourns Inc. | 21 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | - | 8 | 8-SIP | - | -55°C~125°C | Bulk | 2010 | 4600M | 0.798Lx0.098W 20.27mmx2.49mm | ±1Ohm | - | - | Active | 1 (Unlimited) | 8 | Pin | - | ±250ppm/°C | 8Ohm | - | 125°C | -55°C | - | - | 1.2W | - | - | 2.54mm | - | - | - | - | 4608M | - | - | - | - | - | - | - | 4 | Isolated | 400mW | - | 50ppm/°C | 6.35mm | 0.250 6.35mm | 20.2692mm | 2.4892mm | ROHS3 Compliant | ||
![]() 4608M-102-330LF Bourns Inc. | 21 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | - | 8 | 8-SIP | - | -55°C~125°C | Bulk | 2010 | 4600M | 0.798Lx0.098W 20.27mmx2.49mm | ±1Ohm | - | - | Active | 1 (Unlimited) | 8 | Pin | - | ±250ppm/°C | 33Ohm | - | 125°C | -55°C | - | - | 1.2W | - | - | 2.54mm | - | - | - | - | 4608M | - | - | 2.54mm | - | - | - | - | 4 | Isolated | 400mW | - | 50ppm/°C | 6.35mm | 0.250 6.35mm | 20.2692mm | 2.4892mm | ROHS3 Compliant | ||
![]() 4609X-AP1-273LF Bourns Inc. | 21 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 9-SIP | - | 9 | 9-SIP | - | -55°C~125°C | Tape & Box (TB) | 2010 | 4600X | 0.898Lx0.098W 22.81mmx2.49mm | ±2% | - | - | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 27kOhm | - | 125°C | -55°C | - | - | 1.13W | - | - | 2.54mm | 2.49mm | - | - | - | 4609X | Not | - | - | - | - | - | - | 8 | Bussed | 200mW | - | - | 5.08mm | 0.200 5.08mm | 22.81mm | 2.4892mm | ROHS3 Compliant | ||
![]() 4608H-101-332LF Bourns Inc. | 21 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 7 | -55°C~125°C | Bulk | 2010 | 4600H | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 33kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.6W | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4608H | Not | - | 2.54mm | 3.3mm | 100V | - | - | 7 | Bussed | 300mW | 0.3W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | ROHS3 Compliant | ||
![]() 4608H-102-202LF Bourns Inc. | 21 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | -55°C~125°C | Bulk | 2010 | 4600H | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.6W | - | 4 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4608H | Not | - | 2.54mm | 3.3mm | 100V | - | - | 4 | Isolated | 500mW | 0.5W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | ROHS3 Compliant |