- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4609M-101-681LF Bourns Inc. | 21 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 9-SIP | - | FLAT | 9 | - | 8 | -55°C~125°C | Bulk | 2010 | 4600M | 0.898Lx0.098W 22.81mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 680Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.35W | - | 1 | 2.54mm | 2.49mm | Conformal Coated | ARRAY/NETWORK RESISTOR | - | 4609M | Not | - | 2.54mm | 3.3mm | 100V | - | 8 | Bussed | 250mW | 0.25W | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | - | ROHS3 Compliant | ||
![]() 4609M-101-323LF Bourns Inc. | 21 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 9-SIP | - | - | 9 | 9-SIP | - | -55°C~125°C | Bulk | 2010 | 4600M | 0.898Lx0.098W 22.81mmx2.49mm | ±2% | - | - | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 32kOhm | - | 125°C | -55°C | - | - | - | 1.35W | - | - | 2.54mm | 2.49mm | - | - | - | 4609M | Not | - | - | - | - | - | 8 | Bussed | 250mW | - | 50ppm/°C | 6.35mm | 0.250 6.35mm | 22.81mm | 2.4892mm | - | ROHS3 Compliant | ||
![]() 4609M-101-751LF Bourns Inc. | 21 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 9-SIP | - | - | 9 | - | - | -55°C~125°C | Bulk | 2010 | 4600M | 0.898Lx0.098W 22.81mmx2.49mm | ±2% | e1 | - | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 750Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.35W | - | - | 2.54mm | 2.49mm | Conformal | ARRAY/NETWORK RESISTOR | - | 4609M | Not | 0.25W | - | 3.43mm | 100V | - | 8 | Bussed | 250mW | - | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | - | ROHS3 Compliant | ||
![]() 4610M-101-222LF Bourns Inc. | 21 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | - | 9 | -55°C~125°C | Bulk | 2010 | 4600M | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | SIP | - | ±100ppm/°C | 2.2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | 1.5W | - | 1 | 2.54mm | - | Conformal Coated | ARRAY/NETWORK RESISTOR | - | 4610M | - | - | - | 3.3mm | - | - | 9 | Bussed | 250mW | 0.25W | 50ppm/°C | - | 0.250 6.35mm | - | - | No | ROHS3 Compliant | ||
![]() 4608H-102-822LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | - | 1 | -55°C~125°C | Bulk | 2010 | 4600H | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 8.2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.6W | - | 4 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4608H | Not | - | 2.54mm | 3.3mm | 100V | - | 4 | Isolated | 500mW | 0.5W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | ROHS3 Compliant | ||
![]() 4308R-104-681/102 Bourns Inc. | 21 |
| Datasheet | 7 Weeks | - | - | Through Hole | 8-SIP | - | - | 8 | 8-SIP | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | - | - | Active | 1 (Unlimited) | 8 | Pin | - | ±100ppm/°C | 680Ohm 1kOhm | - | 125°C | -55°C | - | - | - | 1W | - | - | 2.54mm | 2.16mm | - | - | - | 4308R | Not | - | - | - | - | - | 12 | Dual Terminator | 200mW | - | 50ppm/°C | - | 0.195 4.95mm | 19.92mm | - | - | Non-RoHS Compliant | ||
![]() 4820P-T01-102LF Bourns Inc. | 21 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | - | - | 20 | - | 1 | -55°C~125°C | Tube | 2010 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 20 | Gull Wing | - | ±100ppm/°C | 1kOhm | - | - | - | Automotive AEC-Q200 | - | - | 1.6W | - | 10 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4820P | - | - | - | - | 50V | 2254 | 10 | Isolated | 160mW | 0.16W | - | 2.159mm | 0.094 2.40mm | - | - | - | ROHS3 Compliant | ||
![]() 4820P-T01-104 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | - | GULL WING | 20 | - | 1 | -55°C~125°C | Tube | 2012 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±100ppm/°C | 100kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | - | - | 10 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4820P | - | 1.6W | 1.27mm | - | 50V | 2254 | 10 | Isolated | 160mW | 0.16W | - | 2.159mm | 0.094 2.40mm | - | - | - | Non-RoHS Compliant | ||
![]() 4311R-104-221/331L Bourns Inc. | 21 |
| Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | 11-SIP | - | FLAT | 11 | - | 2 | -55°C~125°C | Tube | 2012 | 4300R | 1.084Lx0.085W 27.53mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 11 | Pin | EAR99 | ±100ppm/°C | 220Ohm 330Ohm | - | - | - | - | - | 8533.21.00.50 | 1.38W | - | 9 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4311R | - | - | - | 3.43mm | 100V | - | 18 | Dual Terminator | 200mW | 0.2W | 50ppm/°C | - | 0.195 4.95mm | - | - | - | ROHS3 Compliant | ||
![]() 4311R-104-331/471L Bourns Inc. | 12 |
| Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | 11-SIP | - | FLAT | 11 | - | 2 | -55°C~125°C | Tube | 2012 | 4300R | 1.084Lx0.085W 27.53mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 11 | Pin | EAR99 | ±100ppm/°C | 330Ohm 470Ohm | - | - | - | - | - | 8533.21.00.50 | 1.38W | - | 9 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4311R | - | - | - | 3.43mm | 100V | - | 18 | Dual Terminator | 200mW | 0.2W | 50ppm/°C | - | 0.195 4.95mm | - | - | - | Non-RoHS Compliant | ||
![]() 4820P-T01-270LF Bourns Inc. | 21 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | - | - | 20 | - | 1 | -55°C~125°C | Tube | 2010 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±1 Ω | e2 | yes | Active | 1 (Unlimited) | 20 | Gull Wing | - | ±250ppm/°C | 27Ohm | - | - | - | Automotive AEC-Q200 | TOLERANCE IS 1 OHM | - | 1.6W | - | 10 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4820P | Not | - | 1.27mm | - | 50V | 2254 | 10 | Isolated | 160mW | 0.16W | - | 2.159mm | 0.094 2.40mm | - | - | - | ROHS3 Compliant | ||
![]() 4820P-T01-151 Bourns Inc. | 21 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | - | GULL WING | 20 | - | 1 | -55°C~125°C | Tube | 2012 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±100ppm/°C | 150Ohm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | - | - | 10 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4820P | - | 1.6W | 1.27mm | - | 50V | 2254 | 10 | Isolated | 160mW | 0.16W | - | 2.159mm | 0.094 2.40mm | - | - | - | Non-RoHS Compliant | ||
![]() 4820P-T01-203 Bourns Inc. | 21 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | - | GULL WING | 20 | - | 1 | -55°C~125°C | Tube | 2012 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±100ppm/°C | 20kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | - | - | 10 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4820P | - | 1.6W | 1.27mm | - | 50V | 2254 | 10 | Isolated | 160mW | 0.16W | - | 2.159mm | 0.094 2.40mm | - | - | - | Non-RoHS Compliant | ||
![]() 4311R-104-161/241L Bourns Inc. | 21 |
| Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | 11-SIP | - | FLAT | 11 | - | 2 | -55°C~125°C | Tube | 2012 | 4300R | 1.084Lx0.085W 27.53mmx2.16mm | ±2% | e3 | - | Active | 1 (Unlimited) | 11 | Pin | EAR99 | ±100ppm/°C | 160Ohm 240Ohm | - | - | - | - | - | 8533.21.00.50 | 1.38W | - | 9 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4311R | - | - | - | 3.43mm | 100V | - | 18 | Dual Terminator | 200mW | 0.2W | 50ppm/°C | - | 0.195 4.95mm | - | - | - | Non-RoHS Compliant | ||
![]() 4820P-T01-202 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | - | GULL WING | 20 | - | 1 | -55°C~125°C | Tube | 2012 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±100ppm/°C | 2kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | 1.6W | - | 10 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4820P | Not | - | 1.27mm | - | 50V | 2254 | 10 | Isolated | 160mW | 0.16W | - | 2.159mm | 0.094 2.40mm | - | - | - | Non-RoHS Compliant | ||
![]() 4820P-T01-331 Bourns Inc. | 21 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | - | GULL WING | 20 | - | 1 | -55°C~125°C | Tube | 2012 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±100ppm/°C | 330Ohm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | - | - | 10 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4820P | - | 1.6W | 1.27mm | - | 50V | 2254 | 10 | Isolated | 160mW | 0.16W | - | 2.159mm | 0.094 2.40mm | - | - | - | Non-RoHS Compliant | ||
![]() 4820P-T02-154 Bourns Inc. | 21 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | YES | GULL WING | 20 | - | 19 | -55°C~125°C | Tube | 2012 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±100ppm/°C | 150kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | 1.6W | - | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4820P | Not | - | 1.27mm | - | 50V | 2254 | 19 | Bussed | 80mW | 0.08W | - | - | 0.094 2.40mm | - | - | - | Non-RoHS Compliant | ||
![]() 4820P-T01-222LF Bourns Inc. | 21 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | - | - | 20 | - | 1 | -55°C~125°C | Tube | 2010 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 20 | Gull Wing | EAR99 | ±100ppm/°C | 2.2kOhm | - | - | - | Automotive AEC-Q200 | - | - | 1.6W | - | 10 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4820P | Not | - | 1.27mm | - | 50V | 2254 | 10 | Isolated | 160mW | 0.16W | - | 2.159mm | 0.094 2.40mm | - | - | - | ROHS3 Compliant | ||
![]() 4820P-T02-104 Bourns Inc. | 21 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | - | GULL WING | 20 | - | 19 | -55°C~125°C | Tube | 2012 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±100ppm/°C | 100kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | 1.6W | - | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4820P | Not | - | - | - | 50V | 2254 | 19 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | - | Non-RoHS Compliant | ||
![]() 4820P-1-103F Bourns Inc. | 21 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | - | GULL WING | 20 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2009 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±100ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | - | TR, 13 INCH | 10 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4820P | - | 1.6W | 1.27mm | - | 50V | 2254 | 10 | Isolated | 160mW | 0.16W | - | 2.159mm | 0.094 2.40mm | - | - | - | ROHS3 Compliant |