- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4116R-1-253 Bourns Inc. | 21 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-DIP | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | - | - | Active | 1 (Unlimited) | 16 | DIP | - | ±100ppm/°C | 25kOhm | - | 125°C | -55°C | - | 2.25W | - | - | 2.54mm | 7.87mm | - | - | - | 4116R | Not | - | - | - | - | - | 8 | Isolated | 250mW | - | 50ppm/°C | 4.699mm | 0.185 4.69mm | 21.971mm | 7.62mm | - | Non-RoHS Compliant | ||
![]() 4116R-1-685LF Bourns Inc. | 21 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±5% | e3 | - | Active | 1 (Unlimited) | 16 | Pin | EAR99 | ±250ppm/°C | 6.8MOhm | - | - | - | - | 2.25W | - | - | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4116R | - | 0.25W | - | 3.43mm | 100V | - | 8 | Isolated | 250mW | - | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | - | ROHS3 Compliant | ||
![]() 4116R-1-361LF Bourns Inc. | 21 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | - | 1 | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 16 | Pin | EAR99 | ±100ppm/°C | 360Ohm | - | - | - | - | 2.25W | - | 8 | 2.54mm | 7.87mm | Molded Construction | ARRAY/NETWORK RESISTOR | - | 4116R | Not | - | - | 3.43mm | 100V | - | 8 | Isolated | 250mW | 0.25W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | No | ROHS3 Compliant | ||
![]() 4116R-1-913LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e3 | - | Active | 1 (Unlimited) | 16 | Pin | EAR99 | ±100ppm/°C | 91kOhm | - | - | - | - | 2.25W | - | - | 2.54mm | - | Molded Construction | ARRAY/NETWORK RESISTOR | not_compliant | 4116R | - | 0.25W | - | 3.43mm | 100V | - | 8 | Isolated | 250mW | - | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | - | ROHS3 Compliant | ||
![]() 4116R-1-802LF Bourns Inc. | 21 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-DIP | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | - | - | Active | 1 (Unlimited) | 16 | Pin | - | ±100ppm/°C | 8kOhm | - | 125°C | -55°C | - | 2.25W | - | - | 2.54mm | 7.87mm | - | - | - | 4116R | Not | - | - | - | - | - | 8 | Isolated | 250mW | - | 50ppm/°C | 4.699mm | 0.185 4.69mm | 21.97mm | 7.62mm | - | ROHS3 Compliant | ||
![]() 4116R-2-301LF Bourns Inc. | 21 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e3 | - | Active | 1 (Unlimited) | 16 | Pin | EAR99 | ±100ppm/°C | 300Ohm | - | - | - | - | 2.25W | - | - | 2.54mm | - | Molded Construction | ARRAY/NETWORK RESISTOR | not_compliant | 4116R | - | 0.125W | - | 3.43mm | 100V | 8631 | 15 | Bussed | 125mW | - | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | - | ROHS3 Compliant | ||
![]() 4116R-2-150 Bourns Inc. | 12 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±1 Ω | - | no | Active | 1 (Unlimited) | 16 | Pin | EAR99 | ±250ppm/°C | 15Ohm | - | - | - | - | 2.25W | - | - | 2.54mm | 7.87mm | Molded | ARRAY/NETWORK RESISTOR | - | 4116R | Not | 0.125W | - | 3.43mm | 100V | 8631 | - | Bussed | 125mW | - | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | - | Non-RoHS Compliant | ||
![]() 4306H-101-104LF Bourns Inc. | 12 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 5 | -55°C~125°C | Tube | 2012 | 4300H | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 100kOhm | - | - | - | - | 1.2W | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4306H | - | - | - | 3.43mm | 100V | - | 5 | Bussed | 300mW | 0.3W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | ROHS3 Compliant | ||
![]() 4306H-101-152LF Bourns Inc. | 21 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 5 | -55°C~125°C | Tube | 2012 | 4300H | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 1.5kOhm | - | - | - | - | 1.2W | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4306H | Not | - | - | 3.43mm | 100V | - | 5 | Bussed | 300mW | 0.3W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | ROHS3 Compliant | ||
![]() 4306H-101-153LF Bourns Inc. | 28 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | 6-SIP | - | 6 | 6-SIP | - | -55°C~125°C | Tube | 2012 | 4300H | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | - | - | Active | 1 (Unlimited) | 6 | Pin | - | ±100ppm/°C | 15kOhm | - | 125°C | -55°C | - | 1.2W | - | - | 2.54mm | 2.16mm | - | - | - | 4306H | Not | - | - | - | - | - | 5 | Bussed | 300mW | - | 50ppm/°C | 8.89mm | 0.350 8.89mm | 14.83mm | 2.159mm | - | ROHS3 Compliant | ||
![]() 4306H-101-821LF Bourns Inc. | 21 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 5 | -55°C~125°C | Tube | 2012 | 4300H | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 820Ohm | Matte Tin (Sn) | - | - | - | 1.2W | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | - | 4306H | - | - | - | 3.43mm | 100V | - | 5 | Bussed | 300mW | 0.3W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | No | ROHS3 Compliant | ||
![]() 4306H-101-123LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 5 | -55°C~125°C | Tube | 2012 | 4300H | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 12kOhm | - | - | - | - | 1.2W | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4306H | - | - | - | 3.43mm | 100V | - | 5 | Bussed | 300mW | 0.3W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | ROHS3 Compliant | ||
![]() 4306H-102-471 Bourns Inc. | 21 |
| Datasheet | 8 Weeks | Lead, Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 1 | -55°C~125°C | Tube | 2012 | 4300H | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 6 | SIP | EAR99 | ±100ppm/°C | 470Ohm | Tin/Lead (Sn/Pb) | - | - | - | 1.2W | - | 3 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4306H | - | - | 2.54mm | - | 100V | 5808 | 3 | Isolated | 500mW | 0.5W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | ROHS3 Compliant | ||
![]() 4310M-102-222 Bourns Inc. | 21 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 1 | -55°C~125°C | Tube | 2012 | 4300M | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | ±100ppm/°C | 2.2kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 5 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310M | - | - | - | 3.43mm | - | 9808 | 5 | Isolated | 400mW | 0.4W | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | - | Non-RoHS Compliant | ||
![]() 4310M-102-560 Bourns Inc. | 21 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 1 | -55°C~125°C | Tube | 2012 | 4300M | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 56Ohm | Tin/Lead (Sn/Pb) | - | - | - | 1.5W | - | 5 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310M | Not | - | - | 3.43mm | - | 9808 | 5 | Isolated | 400mW | 0.4W | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | - | Non-RoHS Compliant | ||
![]() 4814P-2-221LF Bourns Inc. | 28 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | 14 | - | 13 | -55°C~125°C | Tape & Reel (TR) | 2009 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 14 | Gull Wing | - | ±100ppm/°C | 220Ohm | - | - | - | Automotive AEC-Q200 | 1.12W | TR | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4814P | Not | - | 1.27mm | - | 50V | 2239 | 13 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | - | ROHS3 Compliant | ||
![]() 4814P-2-101 Bourns Inc. | 28 |
| Datasheet | 5 Weeks | Lead, Tin | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | 14 | - | 13 | -55°C~125°C | Tape & Reel (TR) | 2009 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e0 | no | Active | 1 (Unlimited) | 14 | Gull Wing | - | ±100ppm/°C | 100Ohm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | 1.12W | TR | 1 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4814P | - | - | - | - | 50V | 2239 | 13 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | - | Non-RoHS Compliant | ||
![]() 4814P-T02-682LF Bourns Inc. | 21 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | 14 | - | 13 | -55°C~125°C | Tube | 2012 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 14 | Gull Wing | - | ±100ppm/°C | 6.8kOhm | - | - | - | Automotive AEC-Q200 | 1.12W | - | 1 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4814P | - | - | 1.27mm | - | 50V | 2239 | 13 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | - | ROHS3 Compliant | ||
![]() 4814P-T02-331 Bourns Inc. | 21 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | GULL WING | 14 | - | 13 | -55°C~125°C | Tube | 2010 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 14 | SMD/SMT | - | ±100ppm/°C | 330Ohm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4814P | - | 1.12W | 1.27mm | - | 50V | 2239 | 13 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | - | Non-RoHS Compliant | ||
![]() 4816P-T01-501 Bourns Inc. | 28 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | - | - | -55°C~125°C | Tube | 2012 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 500Ohm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | not_compliant | 4816P | - | - | 1.27mm | - | - | - | 8 | Isolated | 160mW | - | - | 2.159mm | 0.094 2.40mm | - | - | - | Non-RoHS Compliant |