- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Network Type | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRSN06I4J333TRF NIC Components | In Stock | - | Datasheet | - | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1 | - | - | - | - | - | - | 5% | e3 | yes | - | - | 8 | Concave | EAR99 | 200 ppm/°C | 33kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | 60mW | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 0.0625W | - | - | - | - | 50V | 0612 | 70°C | 4 | - | - | 0.0625W | - | ISOLATED | - | - | 3.2mm | 1.6mm | - | No | RoHS Compliant | - | ||
![]() 4612X-101-222LF Bourns Inc. | 21 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 12-SIP | - | FLAT | - | 12 | - | 11 | - | -55°C~125°C | Bulk | 2010 | 4600X | 1.198Lx0.098W 30.43mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 12 | Pin | EAR99 | ±100ppm/°C | 2.2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | 1.5W | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4612X | Not | - | - | - | - | 2.54mm | - | 3.3mm | 100V | - | - | 11 | Bussed | 200mW | 0.2W | - | - | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RAVF104DJT4K70 Stackpole Electronics Inc | 25 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | - | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 4.7kOhm | - | - | - | Automotive AEC-Q200 | - | - | 250mW | - | TR | 4 | 500μm | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 0.25W | - | - | - | - | 25V | - | - | 4 | Isolated | 62.5mW | 0.063W | - | - | 508μm | 0.020 0.50mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4416P-2-472 Bourns Inc. | 21 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | GULL WING | - | 16 | - | 15 | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | ±100ppm/°C | 4.7kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.20 | - | - | TR | 1 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | not_compliant | 4416P | - | - | - | 1.6W | - | 1.27mm | - | - | 50V | 3041 | - | 15 | Bussed | 160mW | - | 50ppm/°C | - | 2.9972mm | 0.114 2.90mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EXB-14V683JX Panasonic Electronic Components | 40 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | - | WRAPAROUND | - | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 68kOhm | Tin (Sn) | - | - | - | - | - | - | 25V | TR, PUNCHED, 7 INCH | 2 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | IEC60115-9 | 0805 | 0.031W | 0302 | - | 4 | - | - | - | - | 2 | Isolated | 31mW | 0.031W | - | - | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4304M-104-221/331L Bourns Inc. | 50 |
| Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | 4-SIP | - | FLAT | - | - | - | 2 | - | -55°C~125°C | Tube | 2012 | 4300M | 0.384Lx0.085W 9.75mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±100ppm/°C | 220Ohm 330Ohm | - | - | - | - | - | 8533.21.00.50 | 600mW | - | - | 2 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4304M | - | - | - | 0.6W | - | - | - | - | 100V | 3808 | - | 4 | Dual Terminator | 250mW | 0.25W | 50ppm/°C | - | - | 0.250 6.35mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4308M-102-202LF Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-SIP | - | FLAT | - | 8 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4300M | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 2kOhm | - | - | - | - | - | - | 1.2W | - | - | 4 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4308M | Not | - | - | - | - | - | - | - | 100V | - | - | 4 | Isolated | 400mW | - | 50ppm/°C | - | 6.35mm | 0.250 6.35mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-14V334JX Panasonic Electronic Components | 41 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | - | WRAPAROUND | - | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 330kOhm | Tin (Sn) | - | - | - | - | - | - | 25V | TR, PUNCHED, 7 INCH | 2 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | IEC60115-9 | 0805 | 0.031W | 0302 | - | 4 | - | - | - | - | 2 | Isolated | 31mW | 0.031W | - | - | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4116R-2-473 Bourns Inc. | 21 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | FLAT | - | - | - | 15 | - | -55°C~125°C | Tube | 2009 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e0 | - | Active | 1 (Unlimited) | 16 | DIP | EAR99 | ±100ppm/°C | 47kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.60 | 2.25W | 100V | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4116R | - | - | - | - | - | 2.54mm | 16 | 3.43mm | - | 8631 | - | 15 | Bussed | 125mW | 0.125W | 50ppm/°C | - | 4.699mm | 0.185 4.69mm | - | - | 4.57mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4610X-101-330LF Bourns Inc. | 21 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 10-SIP | - | FLAT | - | 10 | - | 9 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±1 Ω | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±250ppm/°C | 33Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TOLERANCE IS 1 OHM | - | 1.25W | 100V | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4610X | Not | - | - | - | - | 2.54mm | - | 3.3mm | - | - | - | 9 | Bussed | 200mW | 0.2W | - | - | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | No | ROHS3 Compliant | Lead Free | ||
![]() 4605X-101-682LF Bourns Inc. | 290 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 5-SIP | - | FLAT | - | 5 | - | 4 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.498Lx0.098W 12.65mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 5 | Pin | - | ±100ppm/°C | 6.8kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | 100V | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4605X | Not | - | - | 0.63W | - | 2.54mm | - | 3.3mm | - | - | - | 4 | Bussed | 200mW | 0.2W | - | - | 5.08mm | 0.200 5.08mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-2HV105JV Panasonic Electronic Components | 6 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | - | WRAPAROUND | - | 16 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | Convex | - | ±200ppm/°C | 1MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 50V | TR, PUNCHED, 7 INCH | 8 | 500μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 0.25W | 0402 | - | - | - | 25V | - | - | 8 | Isolated | 62.5mW | - | - | - | 558.8μm | 0.022 0.55mm | - | - | 450μm | No | ROHS3 Compliant | Lead Free | ||
![]() 4608X-AP2-102LF Bourns Inc. | 15 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-SIP | - | FLAT | - | 8 | - | 1 | - | -55°C~125°C | Tape & Box (TB) | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | - | ±100ppm/°C | 1kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1W | - | AMMO PACK | 4 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4608X | Not | - | - | 1W | - | - | - | 3.3mm | 100V | - | - | 4 | Isolated | 300mW | 0.3W | - | - | 5.08mm | 0.200 5.08mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() 4610X-101-511LF Bourns Inc. | 48 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 10-SIP | - | FLAT | - | 10 | - | 9 | - | -55°C~125°C | Bulk | 2007 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 510Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | 1.25W | - | - | 1 | 2.54mm | 2.49mm | Conformal | ARRAY/NETWORK RESISTOR | - | 4610X | Not | - | - | - | - | 2.54mm | - | 3.43mm | - | - | - | 9 | Bussed | 200mW | 0.2W | - | - | 5.08mm | 0.200 5.08mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() AF124-JR-073RL Yageo | 55486 |
| Datasheet | 33 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | - | - | 8 | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | AF124 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | ±250ppm/°C | 3Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | ANTI-SULFUR | - | - | - | TR, Paper, 7 Inch | - | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 0.0625W | - | - | - | - | 25V | - | - | 4 | Isolated | 62.5mW | - | - | - | 558.8μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-N8V364JX Panasonic Electronic Components | 27 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | WRAPAROUND | - | - | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 360kOhm | Tin (Sn) | - | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | IEC60115-9 | - | 0.031W | - | - | 8 | - | - | - | - | 4 | Isolated | 31mW | 0.031W | - | - | 558.8μm | 0.022 0.55mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() 4114R-1-681LF Bourns Inc. | 2412 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | FLAT | - | 14 | - | 1 | 100V | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 14 | Pin | EAR99 | ±100ppm/°C | 680Ohm | Matte Tin (Sn) | - | - | - | - | 8533.21.00.60 | 2W | - | - | 7 | 2.54mm | 7.87mm | Molded | ARRAY/NETWORK RESISTOR | - | 4114R | Not | - | - | 2W | - | 2.54mm | - | 3.43mm | - | - | - | 7 | Isolated | 250mW | 0.25W | 50ppm/°C | - | 4.699mm | 0.185 4.69mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-N8V334JX Panasonic Electronic Components | 42 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | WRAPAROUND | - | - | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 330kOhm | Tin (Sn) | - | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | IEC60115-9 | - | 0.031W | - | - | 8 | - | - | - | - | 4 | Isolated | 31mW | 0.031W | - | - | 558.8μm | 0.022 0.55mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-N8V1R2JX Panasonic Electronic Components | 42 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | - | - | 8 | 0804 | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 1.2Ohm | - | 125°C | -55°C | - | - | - | - | 100V | - | - | 500μm | - | - | - | - | - | - | - | - | - | 0804 | - | 8 | - | - | - | - | 4 | Isolated | 31mW | - | - | - | 558.8μm | 0.022 0.55mm | 2.0066mm | 990.6μm | - | No | ROHS3 Compliant | - | ||
![]() CSC08A036K80GPA Vishay Dale | In Stock | - | Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 8-SIP | - | FLAT | - | 8 | - | 1 | - | -55°C~125°C | Bulk | 2016 | CSC | 0.790Lx0.098W 20.07mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 8 | SIP | EAR99 | ±100ppm/°C | 6.8kOhm | Tin/Lead (Sn63Pb37) | - | - | - | - | - | 1W | 100V | - | 4 | 2.54mm | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 1W | - | 2.54mm | - | 3.3mm | - | 7910 | - | 4 | Isolated | 300mW | 0.3W | ±50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | 2.49mm | - | Non-RoHS Compliant | - |