- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Lead Spacing | Size Code | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXB-D10C822J Panasonic Electronic Components | 78 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | WRAPAROUND | 10 | - | 8 | - | -55°C~125°C | Tape & Reel (TR) | 2006 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Concave | EAR99 | ±200ppm/°C | 8.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 50V | TR, PUNCHED, 7 INCH | 1 | 640μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 3216 | 0.05W | 1206 | - | - | - | 25V | - | 0612 | - | 8 | Bussed | 50mW | 0.05W | - | 660.4μm | 0.026 0.65mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() YC124-JR-0736RL Yageo | 9950 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC124 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 36Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | 50V | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | - | - | - | - | 50V | - | - | 62.5mW | 4 | Isolated | - | - | - | 558.8μm | 0.022 0.55mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4610H-101-123LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | - | 9 | - | -55°C~125°C | Bulk | 2010 | 4600H | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 12kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | 2W | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4610H | Not | - | 2W | - | 2.54mm | - | 3.3mm | - | - | - | - | 9 | Bussed | 300mW | 0.3W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4820P-2-682 Bourns Inc. | 21 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | - | GULL WING | 20 | - | 19 | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±100ppm/°C | 6.8kOhm | Tin/Copper (Sn/Cu) | - | - | Automotive AEC-Q200 | - | - | - | - | TR | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4820P | - | - | 1.6W | - | 1.27mm | - | - | 50V | - | 2254 | - | 19 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RM2012B-102/902-PBVW10 Susumu | 12 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric), Long Side Terminals | - | WRAPAROUND | 4 | - | 1 | 25V | -55°C~155°C | Tape & Reel (TR) | 2005 | RM | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | ±25ppm/°C | 1kOhm 9kOhm | Matte Tin (Sn) | - | - | Automotive AEC-Q200 | ULTRA-PRECISION | - | - | - | TR | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 2012 | 0.1W | 0805 | - | - | - | - | - | - | - | 2 | Isolated | 50mW | 0.05W | - | 508μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4420P-T01-473 Bourns Inc. | 21 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20 | 20-SOL | - | - | -55°C~125°C | Tube | 2003 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | - | - | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±100ppm/°C | 47kOhm | - | 125°C | -55°C | - | - | - | 2W | - | - | - | 1.27mm | 10.34mm | - | - | - | 4420P | Not | - | - | - | 1.27mm | - | - | - | - | - | - | 10 | Isolated | 160mW | - | 50ppm/°C | 2.9972mm | 0.114 2.90mm | 12.954mm | 7.493mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4114R-3-331/681 Bourns Inc. | 21 |
| Datasheet | 9 Weeks | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | 14 | 14-DIP | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | - | - | Active | 1 (Unlimited) | - | DIP | - | ±100ppm/°C | 330Ohm 680Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 4114R | - | - | - | - | 2.54mm | - | - | - | - | - | - | 24 | Dual Terminator | 125mW | - | 50ppm/°C | - | 0.185 4.69mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4308H-102-223 Bourns Inc. | 21 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | ±100ppm/°C | 22kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 1.6W | - | - | 4 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4308H | Not | - | - | - | - | - | - | 100V | - | - | - | 4 | Isolated | 500mW | 0.5W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4308H-101-273 Bourns Inc. | 21 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | - | 7 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 27kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 1.6W | - | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4308H | Not | - | - | - | - | - | 3.43mm | 100V | - | - | - | 7 | Bussed | 300mW | 0.3W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4308H-101-751 Bourns Inc. | 21 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-SIP | - | - | 8 | 8-SIP | - | - | -55°C~125°C | Tube | 2012 | 4300H | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 750Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 4308H | - | - | - | - | - | - | - | - | - | - | - | 7 | Bussed | 300mW | - | 50ppm/°C | 8.89mm | 0.350 8.89mm | 19.9136mm | 2.159mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4308H-104-221/331 Bourns Inc. | 21 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | - | 2 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | ±100ppm/°C | 220Ohm 330Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | 6 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4308H | - | - | 1.6W | - | - | - | 3.43mm | 100V | 2.54mm | - | - | 12 | Dual Terminator | 300mW | 0.3W | 50ppm/°C | - | 0.350 8.89mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4114R-2-152 Bourns Inc. | 28 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | FLAT | 14 | - | 13 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | e0 | - | Active | 1 (Unlimited) | 14 | DIP | EAR99 | ±100ppm/°C | 1.5kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.60 | - | - | - | 1 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4114R | - | - | 2W | - | 2.54mm | - | 3.43mm | 100V | - | 7731 | - | 13 | Bussed | 125mW | 0.125W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4818P-2-102 Bourns Inc. | 21 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 18-SOIC (0.220, 5.59mm Width) | YES | GULL WING | 18 | - | 17 | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 4800P | 0.490Lx0.220W 12.45mmx5.59mm | ±2% | e0 | no | Active | 1 (Unlimited) | 18 | SMD/SMT | - | ±100ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | - | - | TR | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4818P | - | - | 1.44W | - | 1.27mm | - | - | 50V | - | 2249 | - | 17 | Bussed | 80mW | 0.08W | - | - | 0.094 2.40mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4306H-101-181 Bourns Inc. | 21 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | 6-SIP | - | FLAT | 6 | - | 5 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 6 | SIP | EAR99 | ±100ppm/°C | 180Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 1.2W | - | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4306H | Not | - | - | - | 2.54mm | - | 3.43mm | 100V | - | - | - | 5 | Bussed | 300mW | 0.3W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4610X-102-182LF Bourns Inc. | 12 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 10-SIP | - | - | 10 | 10-SIP | 5 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | - | - | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 1.8kOhm | - | 125°C | -55°C | - | - | - | 1.25W | 100V | - | - | 2.54mm | 2.49mm | - | - | - | 4610X | Not | - | - | - | 2.54mm | 10 | - | - | - | - | - | 5 | Isolated | 300mW | - | - | 5.08mm | 0.200 5.08mm | 25.3492mm | 2.4892mm | 2.49mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4607X-101-822LF Bourns Inc. | 12 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 7-SIP | - | FLAT | 7 | - | 6 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.698Lx0.098W 17.73mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 7 | SIP | EAR99 | ±100ppm/°C | 8.2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | - | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4607X | Not | - | 0.88W | - | 2.54mm | - | 3.3mm | 100V | - | - | - | 6 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CAT25-104JALF Bourns Inc. | 1752 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1608, Concave, Long Side Terminals | - | WRAPAROUND | 10 | - | 8 | - | -55°C~125°C | Cut Tape (CT) | 2011 | CAT25 | 0.157Lx0.083W 4.00mmx2.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Concave | EAR99 | ±200ppm/°C | 100kOhm | - | - | - | - | - | - | - | - | TR, EMBOSSED | 1 | 800μm | 2.1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 0.0625W | - | - | - | - | 25V | - | - | - | 8 | Bussed | 62.5mW | 0.0625W | - | 660.4μm | 0.026 0.65mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4606X-101-392LF Bourns Inc. | 55486 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 6-SIP | - | - | 6 | 6-SIP | - | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.598Lx0.098W 15.19mmx2.49mm | ±2% | - | - | Active | 1 (Unlimited) | 6 | Pin | - | ±100ppm/°C | 3.9kOhm | - | 125°C | -55°C | - | - | - | 750mW | 100V | - | - | 2.54mm | 2.49mm | - | - | - | 4606X | Not | - | - | - | 2.54mm | 6 | - | - | - | - | - | 5 | Bussed | 200mW | - | - | 5.08mm | 0.200 5.08mm | 15.19mm | 2.4892mm | 2.49mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MNR04M0APJ333 ROHM Semiconductor | 9707 | - | Datasheet | - | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2007 | MNR | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 33kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | 63mW | 25V | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 2010 | 0.063W | 0804 | - | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | 457.2μm | 0.018 0.45mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4816P-2-122LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | - | 16 | - | 15 | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 1.2kOhm | Tin/Copper (Sn/Cu) | - | - | Automotive AEC-Q200 | - | - | 1.28W | - | TR | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | 1.27mm | - | - | 50V | - | 2244 | - | 15 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | - | No | - | ROHS3 Compliant | - |