- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Size Code | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | First Element Resistance | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXB-N8V220JX Panasonic Electronic Components | 2 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | 8 | 0804 | - | 4 | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 22Ohm | - | 125°C | -55°C | - | - | - | - | 50V | - | - | 500μm | 1mm | - | - | - | - | Not | - | 2010 | - | 0804 | - | 8 | - | - | - | 31mW | 4 | Isolated | 31mW | - | - | - | 558.8μm | 0.022 0.55mm | 2mm | 990.6μm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MDP1603390RGE04 Vishay Dale | 12 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | - | 1.500002g | 1 | - | -55°C~125°C | Tube | 2016 | MDP | 0.850Lx0.250W 21.59mmx6.35mm | ±2% | - | yes | Active | 1 (Unlimited) | 16 | DIP | - | ±100ppm/°C | 390Ohm | Tin/Silver/Copper (Sn95.5Ag3.9Cu0.6) | - | - | - | - | - | 1.92W | - | - | 8 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | 2.54mm | - | 3.3mm | 200V | - | - | 8 | Isolated | 250mW | 0.25W | - | - | 3.937mm | 0.155 3.94mm | - | - | 7.87mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4612X-101-102LF Bourns Inc. | 12 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 12-SIP | FLAT | 12 | - | - | 11 | - | -55°C~125°C | Bulk | 2010 | 4600X | 1.198Lx0.098W 30.43mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 12 | Pin | EAR99 | ±100ppm/°C | 1kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | 1.5W | - | - | 1 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4612X | - | - | - | - | - | 2.54mm | - | 3.3mm | 100V | - | - | 11 | Bussed | 200mW | 0.2W | - | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4610X-104-302/622L Bourns Inc. | 12 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | - | 2 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 3kOhm 6.2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | 1.25W | 100V | - | 8 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4610X | Not | - | - | - | - | - | - | 3.3mm | - | - | - | 16 | Dual Terminator | 200mW | 0.2W | - | - | - | 0.200 5.08mm | - | - | 2.49mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4612X-101-334LF Bourns Inc. | 21 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 12-SIP | FLAT | 12 | - | - | 11 | - | -55°C~125°C | Bulk | 2010 | 4600X | 1.198Lx0.098W 30.43mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 12 | Pin | EAR99 | ±100ppm/°C | 330kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | 1.5W | - | - | 1 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4612X | - | - | - | - | - | - | - | 3.3mm | 100V | - | - | 11 | Bussed | 200mW | 0.2W | - | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-Q16P333J Panasonic Electronic Components | 28 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | ±200ppm/°C | 33kOhm | Tin (Sn) | - | - | - | - | - | - | 50V | TR | - | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 3816 | 0.025W | - | - | 16 | - | 25V | - | - | 15 | Bussed | 25mW | - | - | - | 558.8μm | 0.022 0.55mm | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() 4610X-101-205LF Bourns Inc. | 21 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 10-SIP | - | 10 | - | - | - | - | -55°C~125°C | Bulk | 2006 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | - | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 2MOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.25W | - | - | - | 2.54mm | 2.49mm | Conformal | ARRAY/NETWORK RESISTOR | - | 4610X | Not | - | - | 0.2W | - | 2.54mm | - | 3.43mm | - | - | - | 9 | Bussed | 200mW | - | - | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-18V120JX Panasonic Electronic Components | 40 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0502 (1406 Metric), Long Side Terminals | WRAPAROUND | - | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.055Lx0.024W 1.40mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 12Ohm | Tin (Sn) | - | - | - | - | - | - | 25V | TR, PUNCHED, 7 INCH | 4 | 400μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | IEC60115-9 | 1106 | 0.1W | 0502 | - | 8 | - | - | - | - | 4 | Isolated | 31mW | 0.031W | - | - | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4114R-1-224LF Bourns Inc. | 35 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | FLAT | 14 | - | - | 1 | 100V | -55°C~125°C | Tube | 2005 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 14 | Pin | EAR99 | ±100ppm/°C | 220kOhm | - | - | - | - | - | 8533.21.00.60 | 2W | - | - | 7 | 2.54mm | 7.87mm | Molded | ARRAY/NETWORK RESISTOR | - | 4114R | Not | - | - | 2W | - | 2.54mm | - | 3.43mm | - | - | - | 7 | Isolated | 250mW | 0.25W | 50ppm/°C | - | - | 0.185 4.69mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CSC10A0122K0GEK Vishay Dale | 21 |
| Datasheet | 34 Weeks | Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | - | 9 | - | -55°C~125°C | Bulk | 2008 | CSC | 0.990Lx0.098W 25.15mmx2.49mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 22kOhm | - | - | - | - | - | 8533.21.00.50 | 1.25W | 100V | - | 1 | 2.54mm | - | - | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | 3.3mm | 100V | - | - | 9 | Bussed | 200mW | 0.2W | ±50ppm/°C | - | - | 0.195 4.95mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4420P-1-473LF Bourns Inc. | 854 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 20 | Gull Wing | EAR99 | ±100ppm/°C | 47kOhm | - | - | - | - | - | - | 2W | - | TR | 10 | 1.27mm | - | Rectangular | ARRAY/NETWORK RESISTOR | not_compliant | 4420P | - | - | - | 2W | - | - | - | - | 50V | 3051 | - | 10 | Isolated | 160mW | 0.16W | 50ppm/°C | - | 2.8956mm | 0.114 2.90mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4420P-2-203LF Bourns Inc. | 50 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | 19 | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 20 | Gull Wing | EAR99 | ±100ppm/°C | 20kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 2W | - | TR | 1 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4420P | - | - | - | 2W | - | - | - | - | 50V | 3051 | - | 19 | Bussed | 160mW | 0.16W | 50ppm/°C | - | 2.8956mm | 0.114 2.90mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4420P-T01-470 Bourns Inc. | 21 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 20-SOL | - | - | - | -55°C~125°C | Tube | 2003 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±1Ohm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±250ppm/°C | 47Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 4420P | - | - | - | - | - | 1.27mm | - | - | - | - | - | 10 | Isolated | 160mW | - | 50ppm/°C | - | 2.9972mm | 0.114 2.90mm | 12.954mm | 7.493mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4308M-101-124 Bourns Inc. | 21 |
| Datasheet | 7 Weeks | Lead, Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | - | 7 | - | -55°C~125°C | Tube | 2012 | 4300M | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 8 | SIP | - | ±100ppm/°C | 120kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 1.2W | - | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4308M | - | - | - | - | - | 2.54mm | - | 3.43mm | 100V | - | - | 7 | Bussed | 250mW | 0.25W | 50ppm/°C | - | 6.35mm | 0.250 6.35mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4308M-102-223 Bourns Inc. | 21 |
| Datasheet | 7 Weeks | Lead, Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | - | 1 | - | -55°C~125°C | Tube | 2012 | 4300M | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 8 | SIP | EAR99 | ±100ppm/°C | 22kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 1.2W | - | - | 4 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4308M | - | - | - | - | - | 2.54mm | - | - | 100V | - | - | 4 | Isolated | 400mW | - | 50ppm/°C | - | 6.35mm | 0.250 6.35mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4308M-102-821LF Bourns Inc. | 21 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | - | 1 | - | -55°C~125°C | Tube | 2012 | 4300M | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 820Ohm | - | - | - | - | - | - | 1.2W | - | - | 4 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4308M | - | - | - | - | - | - | - | - | 100V | - | - | 4 | Isolated | 400mW | - | 50ppm/°C | - | 6.35mm | 0.250 6.35mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4308H-102-103LF Bourns Inc. | 21 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | - | 1 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 10kOhm | - | - | - | - | - | - | 1.6W | - | - | 4 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4308H | Not | - | - | - | - | - | - | - | 100V | - | - | 4 | Isolated | 500mW | 0.5W | 50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RAVF162DFT1K00 Stackpole Electronics Inc | 25 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0606 (1616 Metric), Convex, Long Side Terminals | WRAPAROUND | 4 | - | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RAVF | 0.063Lx0.063W 1.60mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | ±200ppm/°C | 1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | TR | 2 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | - | 50V | - | - | 2 | Isolated | 62.5mW | - | - | 1000Ohm | - | 0.026 0.65mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() YC164-FR-0720KL Yageo | 10000 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 20kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 3216 | - | 1206 | - | - | - | 50V | 0612 | - | 4 | Isolated | 62.5mW | 0.0625W | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CSC08A032K20GPA Vishay Dale | 12 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | - | 1 | - | -55°C~125°C | Bulk | 2016 | CSC | 0.790Lx0.098W 20.07mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 8 | SIP | EAR99 | ±100ppm/°C | 2.2kOhm | Tin/Lead (Sn63Pb37) | - | - | - | - | - | 1W | 100V | - | 4 | 2.54mm | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 1W | - | 2.54mm | - | 3.3mm | 100V | 7910 | - | 4 | Isolated | 300mW | 0.3W | ±50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | 2.49mm | - | - | Non-RoHS Compliant | Contains Lead |