- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Lead Spacing | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | First Element Resistance | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4310H-CP7-000 Bourns Inc. | 21 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 10-SIP | - | - | 10 | 10-SIP | - | - | -55°C~125°C | Tube | 2012 | 4300H | 0.984Lx0.085W 24.99mmx2.16mm | Jumper | - | - | Active | 1 (Unlimited) | - | - | - | 100 ppm/°C | 0.0Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 4310H | - | - | - | - | - | - | - | - | - | - | 9 | Bussed | 300mW | - | 50ppm/°C | - | 8.89mm | 0.350 8.89mm | 24.9936mm | 2.159mm | - | - | ROHS3 Compliant | - | ||
![]() 4310H-101-121 Bourns Inc. | 21 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | - | 9 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | - | - | ±100ppm/°C | 120Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.50 | - | - | - | 1 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310H | - | - | 2W | - | - | - | 3.43mm | - | 2.54mm | - | 9 | Bussed | 300mW | 0.3W | 50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4310H-102-105 Bourns Inc. | 21 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 1MOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 2W | - | - | 5 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310H | Not | - | 2W | - | - | - | 3.43mm | - | - | 9808 | 5 | Isolated | 500mW | - | 50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4310H-101-391 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | - | 9 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 390Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.50 | 2W | - | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310H | Not | - | 2W | - | - | - | 3.43mm | - | - | - | 9 | Bussed | 300mW | 0.3W | 50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4310M-101-272 Bourns Inc. | 21 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | - | 9 | - | -55°C~125°C | Tube | 2012 | 4300M | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 2.7kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.50 | 1.5W | - | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310M | Not | - | - | - | - | - | 3.43mm | - | - | - | 9 | Bussed | 250mW | 0.25W | 50ppm/°C | - | 6.35mm | 0.250 6.35mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4310M-102-392 Bourns Inc. | 28 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4300M | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | ±100ppm/°C | 3.9kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | 5 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310M | - | - | - | - | - | - | 3.43mm | - | - | 9808 | 5 | Isolated | 400mW | 0.4W | 50ppm/°C | - | 6.35mm | 0.250 6.35mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4816P-1-223DLF Bourns Inc. | 37 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | - | 16 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±0.5% | e2 | - | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 22kOhm | Tin/Copper (Sn/Cu) | - | - | Automotive AEC-Q200 | - | - | 1.28W | - | TR | - | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | - | - | - | 50V | - | 4422 | 8 | Isolated | 160mW | - | - | - | 2.159mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4818P-1-103 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 18-SOIC (0.220, 5.59mm Width) | - | GULL WING | 18 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 4800P | 0.490Lx0.220W 12.45mmx5.59mm | ±2% | e0 | no | Active | 1 (Unlimited) | 18 | SMD/SMT | - | ±100ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | 1.44W | - | TR | 9 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4818P | Not | - | - | - | 1.27mm | - | - | 50V | - | - | 9 | Isolated | 160mW | 0.16W | - | - | 2.159mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4608M-102-470LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | - | 1 | - | -55°C~125°C | Bulk | 2010 | 4600M | 0.798Lx0.098W 20.27mmx2.49mm | ±1 Ω | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±250ppm/°C | 47Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TOLERANCE IS 1 OHM | - | 1.2W | - | - | 4 | 2.54mm | 2.49mm | Conformal Coated | ARRAY/NETWORK RESISTOR | - | 4608M | Not | - | - | - | 2.54mm | - | 3.3mm | 100V | - | - | 4 | Isolated | 400mW | - | 50ppm/°C | - | 6.35mm | 0.250 6.35mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4610H-102-472LF Bourns Inc. | 28 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | - | 1 | - | -55°C~125°C | Bulk | 2010 | 4600H | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 4.7kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 2W | - | - | 5 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4610H | Not | - | 2W | - | 2.54mm | - | 3.3mm | - | - | - | 5 | Isolated | 500mW | - | 50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4306M-102-823LF Bourns Inc. | 21 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | 6-SIP | - | FLAT | 6 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4300M | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 6 | Pin | - | ±100ppm/°C | 82kOhm | - | - | - | - | - | - | 900mW | - | - | 3 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4306M | - | - | 0.9W | - | - | - | - | 100V | - | 5808 | 3 | Isolated | 400mW | 0.4W | 50ppm/°C | - | 6.35mm | 0.250 6.35mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4609M-101-472LF Bourns Inc. | 21 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 9-SIP | - | FLAT | 9 | - | 8 | - | -55°C~125°C | Bulk | 2010 | 4600M | 0.898Lx0.098W 22.81mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 4.7kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.35W | - | - | 1 | 2.54mm | 2.49mm | Conformal Coated | ARRAY/NETWORK RESISTOR | - | 4609M | Not | - | - | - | 2.54mm | - | 3.3mm | 100V | - | - | 8 | Bussed | 250mW | 0.25W | 50ppm/°C | - | 6.35mm | 0.250 6.35mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() CAY16-472J2LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 0606, Convex | - | WRAPAROUND | 4 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | Convex | - | ±200ppm/°C | 4.7kOhm | - | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 2 | 760μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 1616 | - | 0606 | - | - | - | 50V | - | - | 2 | Isolated | 62.5mW | - | - | - | 762μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-28V164JX Panasonic Electronic Components | 25 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 160kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 0.063W | - | - | 8 | - | 50V | - | - | 4 | Isolated | 62.5mW | 0.063W | - | - | 457.2μm | 0.018 0.45mm | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 4116R-2-332 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Lead, Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | FLAT | 16 | - | 15 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e0 | - | Active | 1 (Unlimited) | 16 | Pin | - | ±100ppm/°C | 3.3kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 2.25W | 100V | - | 1 | 2.54mm | 7.87mm | Molded | ARRAY/NETWORK RESISTOR | - | 4116R | Not | - | - | - | 2.54mm | - | 3.43mm | - | - | 8631 | 15 | Bussed | 125mW | 0.125W | 50ppm/°C | - | 4.699mm | 0.185 4.69mm | - | - | 4.57mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 766141104GPTR7 CTS Resistor Products | 21 |
| - | 32 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | GULL WING | 14 | - | 13 | - | -55°C~125°C | Tape & Reel (TR) | 2013 | 766 | 0.341Lx0.154W 8.65mmx3.90mm | ±2% | - | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | ±100ppm/°C | 100kOhm | Tin/Silver/Copper - with Nickel barrier | - | - | - | - | - | - | - | TR, 7 INCH | 1 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | 1.6W | - | - | - | - | 50V | - | 2234 | 13 | Bussed | 80mW | 0.12W | - | 100000Ohm | - | 0.069 1.75mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-28V2R2JX Panasonic Electronic Components | 42 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | - | 8 | 0804 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 2.2Ohm | - | 125°C | -55°C | Automotive AEC-Q200 | - | - | - | 100V | - | - | 500μm | - | - | - | - | - | - | 2010 | - | - | - | 8 | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | 457.2μm | 0.018 0.45mm | 2.0066mm | 990.6μm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 4306M-101-103LF Bourns Inc. | 28 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | 6-SIP | - | FLAT | 6 | - | 5 | - | -55°C~125°C | Tube | 2012 | 4300M | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 10kOhm | - | - | - | - | - | - | 900mW | - | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4306M | - | - | 0.9W | - | - | - | 3.43mm | 100V | - | - | 5 | Bussed | 250mW | - | 50ppm/°C | - | 6.35mm | 0.250 6.35mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MSP08A0122K0GEJ Vishay Dale | 50 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 8-SIP | - | FLAT | - | - | 7 | 100V | -55°C~125°C | Tube | 2015 | MSP | 0.790Lx0.090W 20.07mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 8 | SIP | EAR99 | ±100ppm/°C | 22kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | - | - | 1W | 100V | - | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | 1W | - | 2.54mm | 8 | 3.43mm | - | - | - | 7 | Bussed | 200mW | 0.2W | ±50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | 2.29mm | No | ROHS3 Compliant | - | ||
![]() 770103151P CTS Resistor Products | 21 |
| Datasheet | 12 Weeks | - | - | Through Hole | 10-SIP | NO | FLAT | 10 | - | 1 | - | -55°C~125°C | Bulk | 2007 | 770 | 1.000Lx0.098W 25.40mmx2.50mm | ±2% | e1 | yes | Active | Not Applicable | 10 | - | EAR99 | ±100ppm/°C | 150Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | 5 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | 1.4W | - | - | - | 3.43mm | - | - | - | 5 | Isolated | 100mW | 0.2W | - | - | - | 0.195 4.95mm | - | - | - | - | ROHS3 Compliant | - |