- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Size Code | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 770103151P CTS Resistor Products | 21 |
| Datasheet | 12 Weeks | - | - | Through Hole | 10-SIP | NO | FLAT | 10 | 1 | - | -55°C~125°C | Bulk | 2007 | 770 | 1.000Lx0.098W 25.40mmx2.50mm | ±2% | e1 | yes | Active | Not Applicable | 10 | - | EAR99 | ±100ppm/°C | 150Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | 5 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | 1.4W | - | - | - | 3.43mm | - | - | - | 5 | Isolated | 100mW | 0.2W | - | - | 0.195 4.95mm | - | - | - | ROHS3 Compliant | - | ||
![]() MSP08A0122K0GEJ Vishay Dale | 50 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 8-SIP | - | FLAT | - | 7 | 100V | -55°C~125°C | Tube | 2015 | MSP | 0.790Lx0.090W 20.07mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 8 | SIP | EAR99 | ±100ppm/°C | 22kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | - | 1W | 100V | - | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | 1W | - | 2.54mm | 8 | 3.43mm | - | - | - | 7 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | 2.29mm | No | - | ROHS3 Compliant | - | ||
![]() 4608X-AP1-103LF Bourns Inc. | 9 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | 7 | - | -55°C~125°C | Cut Tape (CT) | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | SIP | EAR99 | ±100ppm/°C | 10kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1W | 100V | AMMO PACK | 1 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4608X | - | - | 1W | - | - | - | 3.3mm | - | - | - | 7 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | No | - | ROHS3 Compliant | - | ||
![]() CAY10-330J4AS Bourns Inc. | 33 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 0804, Convex, Long Side Terminals | - | - | 8 | - | - | -55°C~125°C | Tape & Reel (TR) | - | CAY10-AS | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±250ppm/°C | 33Ohm | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | CAY10 | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | - | - | 0.018 0.45mm | - | - | - | ROHS3 Compliant | - | ||
![]() CAY16-1202F4LF Bourns Inc. | 41 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 12kOhm | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 3216 | 0.062W | 1206 | 800μm | - | - | 50V | 0612 | - | 4 | Isolated | 62.5mW | 0.062W | - | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() MNR18E0APJ102 ROHM Semiconductor | 5000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | - | WRAPAROUND | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MNR | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 16 | - | - | ±200ppm/°C | 1kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | Automotive AEC-Q200 | - | - | 31mW | 25V | TR, PAPER, 7 INCH | 8 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 3816 | - | 1506 | - | 16 | - | 25V | 0615 | 63mW | 8 | Isolated | 62.5mW | - | - | 558.8μm | 0.022 0.55mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4814P-2-222LF Bourns Inc. | 28 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | - | 14 | 13 | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 14 | Gull Wing | - | ±100ppm/°C | 2.2kOhm | - | - | Automotive AEC-Q200 | - | - | 1.12W | - | TR | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4814P | Not | - | - | - | 1.27mm | - | - | 50V | 2239 | - | 13 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-28V822JX Panasonic Electronic Components | 11439 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2010 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 8.2kOhm | - | Thick Film | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 1005 | 0.063W | 0402 | - | - | - | - | - | - | 4 | Isolated | 62.5mW | 0.063W | - | 457.2μm | 0.018 0.45mm | 350μm | No | No SVHC | ROHS3 Compliant | - | ||
![]() RAVF168DJT68R0 Stackpole Electronics Inc | 42 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | - | WRAPAROUND | 16 | 1 | - | -55°C~155°C | Tape & Reel (TR) | - | RAVF | 0.157Lx0.063W 4.00mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | ±200ppm/°C | 68Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | TR | 8 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | 0.5W | - | - | - | - | 25V | - | - | 8 | Isolated | 62.5mW | - | - | - | 0.020 0.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() CSC08A01100KGPA Vishay Dale | 12 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | 7 | 100V | -55°C~125°C | Bulk | 2015 | CSC | 0.790Lx0.098W 20.07mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 100kOhm | - | - | - | - | - | 1W | 100V | - | 1 | 2.54mm | 2.49mm | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | Not | - | 1W | - | 2.54mm | - | 3.3mm | - | - | - | 7 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | 2.49mm | - | Unknown | Non-RoHS Compliant | - | ||
![]() CSC08A01220RGPA Vishay Dale | 12 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | 7 | - | -55°C~125°C | Bulk | 2016 | CSC | 0.790Lx0.098W 20.07mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 8 | SIP | - | ±100ppm/°C | 220Ohm | - | - | - | - | - | 1W | 100V | - | 1 | 2.54mm | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | - | - | 1W | - | 2.54mm | - | 3.3mm | - | - | - | 7 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | 2.49mm | - | - | Non-RoHS Compliant | - | ||
![]() RAVF328NJT1M00 Stackpole Electronics Inc | 55486 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 10 | 8 | - | -55°C~125°C | Tape & Reel (TR) | - | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | ±200ppm/°C | 1MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | TR | 1 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | 0.5W | - | - | - | - | 25V | - | - | 8 | Bussed | 62.5mW | - | - | - | 0.026 0.65mm | - | - | - | ROHS3 Compliant | - | ||
![]() RAVF328RJT1K50 Stackpole Electronics Inc | 14 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 10 | 8 | - | -55°C~125°C | Tape & Reel (TR) | - | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | ±200ppm/°C | 1.5kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | TR | 1 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | 0.5W | - | - | - | - | 25V | 0612 | - | 8 | Bussed | 62.5mW | - | - | - | 0.026 0.65mm | - | No | - | ROHS3 Compliant | - | ||
![]() RAVF164DFT270K Stackpole Electronics Inc | 25 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 270kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Automotive AEC-Q200 | - | - | - | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | 3216 | 0.25W | 1206 | - | - | - | 50V | 0612 | - | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() CSC08A011K00GEK Vishay Dale | 28 |
| Datasheet | 34 Weeks | Tin | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | 7 | - | -55°C~125°C | Bulk | 2016 | CSC | 0.790Lx0.098W 20.07mmx2.49mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 1kOhm | - | - | - | - | - | 1W | 100V | - | 1 | 2.54mm | - | - | ARRAY/NETWORK RESISTOR | - | - | - | - | 1W | - | - | - | 3.3mm | - | - | - | 7 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4308M-102-562 Bourns Inc. | 21 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | 1 | - | -55°C~125°C | Tube | 2012 | 4300M | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 8 | SIP | EAR99 | ±100ppm/°C | 5.6kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | 4 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4308M | - | - | 1.2W | - | 2.54mm | - | - | 100V | - | - | 4 | Isolated | 400mW | - | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | - | ROHS3 Compliant | - | ||
![]() CSC08A0315K0GPA Vishay Dale | 50 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | 1 | - | -55°C~125°C | Bulk | 2008 | CSC | 0.790Lx0.098W 20.07mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 8 | Pin | - | ±100ppm/°C | 15kOhm | Tin/Lead (Sn63Pb37) | - | - | - | - | 1W | - | - | 4 | 2.54mm | 2.49mm | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | Not | - | 1W | - | 2.54mm | - | 3.3mm | 100V | 7910 | - | 4 | Isolated | 300mW | 0.3W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | No | - | Non-RoHS Compliant | - | ||
![]() CSC10A011K50GPA Vishay Dale | 21 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | 9 | - | -55°C~125°C | Bulk | 2016 | CSC | 0.990Lx0.098W 25.15mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | SIP | - | ±100ppm/°C | 1.5kOhm | Tin/Lead (Sn63Pb37) | - | - | - | 8533.21.00.50 | 1.25W | 100V | - | 1 | 2.54mm | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 2.54mm | - | 3.3mm | - | - | - | 9 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | 2.49mm | - | - | Non-RoHS Compliant | - | ||
![]() CSC05A014K70GPA Vishay Dale | 12 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 5-SIP | - | FLAT | 5 | 4 | - | -55°C~125°C | Bulk | 2016 | CSC | 0.490Lx0.098W 12.45mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 5 | SIP | EAR99 | ±100ppm/°C | 4.7kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 620mW | 100V | - | 1 | 2.54mm | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | - | - | 0.62W | - | 2.54mm | - | 3.3mm | - | - | - | 4 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | 2.49mm | - | - | Non-RoHS Compliant | - | ||
![]() RAVF168DJT160R Stackpole Electronics Inc | 42 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | - | WRAPAROUND | 16 | 1 | - | -55°C~155°C | Tape & Reel (TR) | - | RAVF | 0.157Lx0.063W 4.00mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | ±200ppm/°C | 160Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | TR | 8 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | 0.5W | - | - | - | - | 25V | - | - | 8 | Isolated | 62.5mW | - | - | - | 0.020 0.50mm | - | - | - | ROHS3 Compliant | - |