- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Number of Elements | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Working Voltage | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | First Element Resistance | Height | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RACF164DJT330R Stackpole Electronics Inc | 9457 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RACF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 330Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | - | - | TR, PAPER | 4 | 800μm | 1.6mm | Rectangular | ARRAY/NETWORK RESISTOR | - | Not | 3216 | - | 1206 | - | - | 50V | 0612 | 4 | Isolated | 62.5mW | - | - | - | 762μm | 0.030 0.75mm | No | ROHS3 Compliant | ||
![]() 4607X-101-223LF Bourns Inc. | 21 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 7-SIP | FLAT | 7 | 6 | -55°C~125°C | Bulk | 2010 | 4600X | 0.698Lx0.098W 17.73mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 7 | Pin | EAR99 | ±100ppm/°C | 22kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8533.21.00.50 | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4607X | Not | - | 0.88W | - | 2.54mm | 3.3mm | 100V | - | 6 | Bussed | 200mW | 0.2W | - | - | 5.08mm | 0.200 5.08mm | No | ROHS3 Compliant | ||
![]() 4608X-102-120LF Bourns Inc. | 28 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | 1 | -55°C~125°C | Bulk | 2007 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±1 Ω | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | - | ±250ppm/°C | 12Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | TOLERANCE 1OHM | - | 1W | - | 4 | 2.54mm | 2.49mm | Conformal | ARRAY/NETWORK RESISTOR | 4608X | Not | - | 1W | - | - | - | 100V | - | 4 | Isolated | 300mW | 0.3W | - | - | 5.08mm | 0.200 5.08mm | No | ROHS3 Compliant | ||
![]() 4607X-101-271LF Bourns Inc. | 21 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 7-SIP | FLAT | 7 | 6 | -55°C~125°C | Bulk | 2010 | 4600X | 0.698Lx0.098W 17.73mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 7 | SIP | EAR99 | ±100ppm/°C | 270Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8533.21.00.50 | - | - | 1 | - | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4607X | - | - | 0.88W | - | 2.54mm | 3.3mm | 100V | - | 6 | Bussed | 200mW | 0.2W | - | - | 5.08mm | 0.200 5.08mm | - | ROHS3 Compliant | ||
![]() 4612X-102-560LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 12-SIP | FLAT | 12 | 1 | -55°C~125°C | Bulk | 2010 | 4600X | 1.198Lx0.098W 30.43mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 12 | Pin | EAR99 | ±100ppm/°C | 56Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8533.21.00.50 | 1.5W | - | 6 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4612X | Not | - | - | - | 2.54mm | 3.3mm | 100V | - | 6 | Isolated | 300mW | 0.3W | - | - | 5.08mm | 0.200 5.08mm | - | ROHS3 Compliant | ||
![]() 4608X-AP2-470LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | 1 | -55°C~125°C | Tape & Box (TB) | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±1 Ω | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±250ppm/°C | 47Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | TOLERANCE IS 1 OHM | - | 1W | AMMO PACK | 4 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4608X | Not | - | 1W | - | - | 3.3mm | 100V | - | 4 | Isolated | 300mW | 0.3W | - | - | 5.08mm | 0.200 5.08mm | - | ROHS3 Compliant | ||
![]() 4609M-101-102LF Bourns Inc. | 21 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 9-SIP | FLAT | 9 | 8 | -55°C~125°C | Bulk | 2010 | 4600M | 0.898Lx0.098W 22.81mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 1kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1.35W | - | 1 | 2.54mm | 2.49mm | Conformal Coated | ARRAY/NETWORK RESISTOR | 4609M | Not | - | - | - | 2.54mm | 3.3mm | 100V | - | 8 | Bussed | 250mW | 0.25W | 50ppm/°C | - | 6.35mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() 4604X-102-151LF Bourns Inc. | 496 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 4-SIP | FLAT | 4 | 1 | -55°C~125°C | Bulk | 2010 | 4600X | 0.398Lx0.098W 10.11mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±100ppm/°C | 150Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 500mW | - | 2 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4604X | Not | - | 0.5W | - | 2.54mm | 3.3mm | 100V | - | 2 | Isolated | 300mW | 0.3W | - | - | 5.08mm | 0.200 5.08mm | - | ROHS3 Compliant | ||
![]() 4604X-102-682LF Bourns Inc. | 20 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 4-SIP | FLAT | 4 | 1 | -55°C~125°C | Bulk | 2010 | 4600X | 0.398Lx0.098W 10.11mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±100ppm/°C | 6.8kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 2 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4604X | Not | - | 0.5W | - | 2.54mm | 3.3mm | 100V | - | 2 | Isolated | 300mW | 0.3W | - | - | 5.08mm | 0.200 5.08mm | No | ROHS3 Compliant | ||
![]() 4605X-101-100LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 5-SIP | FLAT | 5 | 4 | -55°C~125°C | Bulk | 2010 | 4600X | 0.498Lx0.098W 12.65mmx2.49mm | ±1 Ω | e1 | yes | Active | 1 (Unlimited) | 5 | Pin | EAR99 | ±250ppm/°C | 10Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | TOLERANCE IS 1 OHM | - | 630mW | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4605X | Not | - | 0.63W | - | 2.54mm | 3.3mm | - | - | 4 | Bussed | 200mW | 0.2W | - | - | 5.08mm | 0.200 5.08mm | - | ROHS3 Compliant | ||
![]() 4604X-102-680LF Bourns Inc. | 20 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 4-SIP | FLAT | 4 | 1 | -55°C~125°C | Bulk | 2010 | 4600X | 0.398Lx0.098W 10.11mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±100ppm/°C | 68Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 500mW | - | 2 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4604X | Not | - | 0.5W | - | 2.54mm | 3.3mm | 100V | - | 2 | Isolated | 300mW | 0.3W | - | - | 5.08mm | 0.200 5.08mm | - | ROHS3 Compliant | ||
![]() 4605X-101-203LF Bourns Inc. | 20 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 5-SIP | FLAT | 5 | 4 | -55°C~125°C | Bulk | 2010 | 4600X | 0.498Lx0.098W 12.65mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 5 | Pin | - | ±100ppm/°C | 20kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 630mW | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4605X | Not | - | 0.63W | - | 2.54mm | 3.3mm | 100V | - | 4 | Bussed | 200mW | 0.2W | - | - | - | 0.200 5.08mm | - | ROHS3 Compliant | ||
![]() 4604X-102-122LF Bourns Inc. | 11 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 4-SIP | FLAT | 4 | 1 | -55°C~125°C | Bulk | 2010 | 4600X | 0.398Lx0.098W 10.11mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±100ppm/°C | 1.2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 2 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4604X | Not | - | 0.5W | - | 2.54mm | 3.3mm | 100V | - | 2 | Isolated | 300mW | 0.3W | - | - | 5.08mm | 0.200 5.08mm | No | ROHS3 Compliant | ||
![]() 4605X-101-224LF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 5-SIP | FLAT | 5 | 4 | -55°C~125°C | Bulk | 2010 | 4600X | 0.498Lx0.098W 12.65mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 5 | Pin | EAR99 | ±100ppm/°C | 220kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4605X | Not | - | 0.63W | - | 2.54mm | 3.3mm | 100V | - | 4 | Bussed | 200mW | 0.2W | - | - | - | 0.200 5.08mm | No | ROHS3 Compliant | ||
![]() 4605X-101-474LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 5-SIP | FLAT | 5 | 4 | -55°C~125°C | Bulk | 2010 | 4600X | 0.498Lx0.098W 12.65mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 5 | Pin | EAR99 | ±100ppm/°C | 470kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4605X | Not | - | 0.63W | - | 2.54mm | 3.3mm | 100V | - | 4 | Bussed | 200mW | 0.2W | - | - | 5.08mm | 0.200 5.08mm | No | ROHS3 Compliant | ||
![]() 4612X-102-470LF Bourns Inc. | 21 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 12-SIP | FLAT | 12 | 1 | -55°C~125°C | Bulk | 2010 | 4600X | 1.198Lx0.098W 30.43mmx2.49mm | ±1 Ω | e1 | yes | Active | 1 (Unlimited) | 12 | Pin | EAR99 | ±250ppm/°C | 47Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | TOLERANCE IS 1 OHM | 8533.21.00.50 | 1.5W | - | 6 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4612X | - | - | - | - | - | 3.3mm | 100V | - | 6 | Isolated | 300mW | 0.3W | - | - | 5.08mm | 0.200 5.08mm | - | ROHS3 Compliant | ||
![]() 4606X-104-302/622L Bourns Inc. | 12 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 6-SIP | FLAT | 6 | 2 | -55°C~125°C | Bulk | 2010 | 4600X | 0.598Lx0.098W 15.19mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 3kOhm 6.2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 4 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4606X | - | - | 0.75W | - | - | 3.3mm | 100V | - | 8 | Dual Terminator | 200mW | 0.2W | - | 3000Ohm | - | 0.200 5.08mm | No | ROHS3 Compliant | ||
![]() 4610H-101-472LF Bourns Inc. | 21 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | 9 | -55°C~125°C | Bulk | 2010 | 4600H | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 4.7kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8533.21.00.50 | 2W | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4610H | Not | - | 2W | - | 2.54mm | 3.3mm | - | - | 9 | Bussed | 300mW | 0.3W | 50ppm/°C | - | 8.89mm | 0.350 8.89mm | No | ROHS3 Compliant | ||
![]() 4607X-101-391LF Bourns Inc. | 21 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 7-SIP | FLAT | 7 | 6 | -55°C~125°C | Bulk | 2010 | 4600X | 0.698Lx0.098W 17.73mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 7 | Pin | EAR99 | ±100ppm/°C | 390Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8533.21.00.50 | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4607X | Not | - | 0.88W | - | 2.54mm | 3.3mm | 100V | - | 6 | Bussed | 200mW | 0.2W | - | - | 5.08mm | 0.200 5.08mm | No | ROHS3 Compliant | ||
![]() 4310H-101-102LF Bourns Inc. | 12 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | 9 | -55°C~125°C | Tube | 2012 | 4300H | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 1kOhm | - | - | - | 8533.21.00.50 | 2W | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | 4310H | Not | - | 2W | - | - | 3.43mm | - | - | 9 | Bussed | 300mW | 0.3W | 50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | ROHS3 Compliant |