- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Network Type | Temperature Coefficient Tracking | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YC164-FR-0722KL Yageo | 150201 | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | - | 8 | - | - | 4 | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 22kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | DDRAM, SDRAM | - | - | 62.5mW | 50V | TR, Paper, 7 Inch | - | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 50V | 3216 | 0.0625W | 1206 | - | - | - | - | - | - | - | Isolated | 62.5mW | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() YC164-FR-072K7L Yageo | 5024 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | - | 8 | - | - | 4 | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2008 | YC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 2.7kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | DDRAM, SDRAM | LASER TRIMMABLE | - | 62.5mW | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 3216 | - | 1206 | - | - | - | - | 0612 | - | - | Isolated | 62.5mW | 0.0625W | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() SOMC160347K0GEA399 Vishay | 9 |
| - | - | - | - | - | Molded | YES | GULL WING | SURFACE MOUNT | 16 | - | - | 1 | 150°C | -55°C | - | - | - | - | - | - | 2% | e8 | yes | - | - | 16 | - | EAR99 | 100 ppm/°C | 47kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | - | - | - | - | - | TR | 8 | - | - | - | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 1.28W | - | - | - | - | 50V | 2244 | 70°C | - | - | - | - | - | ISOLATED | 50 ppm/°C | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-28V150JX Panasonic Electronic Components | 1927 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | - | 8 | - | - | 1 | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2010 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 15Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive AEC-Q200 | - | - | - | 50V | TR, PUNCHED, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 1005 | 0.063W | 0402 | - | - | - | - | - | - | 4 | Isolated | 62.5mW | 0.063W | - | - | - | 457.2μm | 0.018 0.45mm | - | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() RAVF324DZT0R00 Stackpole Electronics Inc | 33 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | - | WRAPAROUND | - | 8 | - | - | 1 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | RAVF | 0.200Lx0.122W 5.08mmx3.10mm | Jumper | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 0.0Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 0.25W | - | - | - | - | - | - | - | 4 | Isolated | 125mW | 0.125W | - | - | - | 660.4μm | 0.026 0.65mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-A10P104J Panasonic Electronic Components | 19 |
| - | 12 Weeks | Tin | Surface Mount | Surface Mount | 2512 (6432 Metric), Concave, Long Side Terminals | - | WRAPAROUND | - | 10 | - | 40.511469mg | 8 | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.252Lx0.122W 6.40mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Concave | EAR99 | ±200ppm/°C | 100kOhm | - | - | - | - | - | - | - | - | 50V | TR, EMBOSSED, 7 INCH | 1 | 1.27mm | 3.1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 6431 | 0.063W | 2512 | - | - | - | - | 1225 | - | 8 | Bussed | 62.5mW | 0.063W | - | - | - | 558.8μm | 0.026 0.65mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() EXB-V4V390JV Panasonic Electronic Components | 904 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0606, Concave | - | WRAPAROUND | - | - | - | - | 1 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 39Ohm | Tin (Sn) | - | - | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | IEC60115-9 | - | - | - | - | - | 4 | - | 50V | - | - | 2 | Isolated | 62.5mW | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() YC164-JR-071K1L Yageo | 4894 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | - | - | - | - | 1 | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 1.1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | 50V | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 3216 | - | 1206 | - | 8 | - | - | 0612 | - | 4 | Isolated | 62.5mW | 0.0625W | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4114R-3-331/391 Bourns Inc. | 21 |
| Datasheet | 14 Weeks | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | FLAT | - | 14 | - | - | 2 | - | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | e0 | - | Active | 1 (Unlimited) | 14 | DIP | EAR99 | ±100ppm/°C | 330Ohm 390Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 8533.21.00.60 | - | - | - | 12 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4114R | - | - | - | - | 2W | - | 2.54mm | - | 3.43mm | 100V | 7731 | - | 24 | Dual Terminator | 125mW | 0.125W | 50ppm/°C | - | - | - | 0.185 4.69mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-28V511JX Panasonic Electronic Components | 24 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | - | 8 | - | - | 1 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 510Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | - | 0.063W | - | - | - | - | 50V | - | - | 4 | Isolated | 62.5mW | 0.063W | - | - | - | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | - | ROHS3 Compliant | - | ||
![]() YC358TJK-072K2L Yageo | 36 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 2512 (6432 Metric), Convex, Long Side Terminals | - | - | - | 10 | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC358 | 0.252Lx0.126W 6.40mmx3.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | ±200ppm/°C | 2.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | DDRAM, SDRAM | - | - | - | 50V | TR, Embossed Plastic, 7 Inch | - | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 6432 | 0.0625W | 2512 | - | - | - | - | - | - | 8 | Bussed | 62.5mW | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EXB-V4V180JV Panasonic Electronic Components | 44 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Concave | - | WRAPAROUND | - | - | - | - | 1 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 18Ohm | Tin (Sn) | - | - | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | IEC60115-9 | - | - | - | - | - | 4 | - | 50V | - | - | 2 | Isolated | 62.5mW | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() CSC08A034K70GPA Vishay Dale | 50 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 8-SIP | - | FLAT | - | 8 | - | - | 1 | - | - | - | -55°C~125°C | Bulk | 2008 | CSC | 0.790Lx0.098W 20.07mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 8 | SIP | EAR99 | ±100ppm/°C | 4.7kOhm | Tin/Lead (Sn63Pb37) | - | - | - | - | - | - | 1W | 100V | - | 4 | 2.54mm | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 1W | - | 2.54mm | - | 3.3mm | - | 7910 | - | 4 | Isolated | 300mW | 0.3W | ±50ppm/°C | - | - | 4.953mm | 0.195 4.95mm | - | - | 2.49mm | - | - | Non-RoHS Compliant | - | ||
![]() CAT16-184J4LF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | WRAPAROUND | - | 8 | - | - | 1 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.126Lx0.061W 3.20mmx1.55mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 180kOhm | - | - | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.55mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 3216 | 0.062W | 1206 | 800μm | - | - | 50V | 0612 | - | 4 | Isolated | 62.5mW | 0.062W | - | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4612X-102-472LF Bourns Inc. | 326 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 12-SIP | - | FLAT | - | 12 | - | - | 1 | - | - | - | -55°C~125°C | Bulk | 2010 | 4600X | 1.198Lx0.098W 30.43mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 12 | Pin | EAR99 | ±100ppm/°C | 4.7kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 8533.21.00.50 | 1.5W | - | - | 6 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4612X | Not | - | - | - | - | - | 2.54mm | - | 3.3mm | 100V | - | - | 6 | Isolated | 300mW | 0.3W | - | - | - | 5.08mm | 0.200 5.08mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4611X-101-331LF Bourns Inc. | 16 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 11-SIP | - | - | - | 11 | 11-SIP | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | 4600X | 1.098Lx0.098W 27.89mmx2.49mm | ±2% | - | - | Active | 1 (Unlimited) | 11 | Pin | - | ±100ppm/°C | 330Ohm | - | 125°C | -55°C | - | - | - | - | 1.38W | - | - | - | 2.54mm | 2.49mm | - | - | - | 4611X | Not | - | - | - | - | - | 2.54mm | - | - | - | - | - | 10 | Bussed | 200mW | - | - | - | - | 5.08mm | 0.200 5.08mm | 27.8892mm | 2.4892mm | - | No | - | ROHS3 Compliant | - | ||
![]() 4818P-T01-104 Bourns Inc. | 21 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 18-SOIC (0.220, 5.59mm Width) | - | GULL WING | - | 18 | - | - | 1 | - | - | - | -55°C~125°C | Tube | 2012 | 4800P | 0.490Lx0.220W 12.45mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 18 | SMD/SMT | - | ±100ppm/°C | 100kOhm | Tin/Lead (Sn/Pb) | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | 9 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4818P | - | - | - | - | 1.44W | - | 1.27mm | - | - | 50V | - | - | 9 | Isolated | 160mW | 0.16W | - | - | - | 2.159mm | 0.094 2.40mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4818P-T02-151 Bourns Inc. | 21 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 18-SOIC (0.220, 5.59mm Width) | - | GULL WING | - | 18 | - | - | 17 | - | - | - | -55°C~125°C | Tube | 2010 | 4800P | 0.490Lx0.220W 12.45mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 18 | SMD/SMT | - | ±100ppm/°C | 150Ohm | Tin/Lead (Sn/Pb) | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4818P | - | - | - | - | 1.44W | - | 1.27mm | - | - | 50V | 2249 | - | 17 | Bussed | 80mW | 0.08W | - | - | - | 2.159mm | 0.094 2.40mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4820P-T01-271 Bourns Inc. | 21 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | - | GULL WING | - | 20 | - | - | 1 | - | - | - | -55°C~125°C | Tube | 2012 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±100ppm/°C | 270Ohm | Tin/Lead (Sn/Pb) | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | 10 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4820P | - | - | - | - | 1.6W | - | 1.27mm | - | - | 50V | 2254 | - | 10 | Isolated | 160mW | 0.16W | - | - | - | 2.159mm | 0.094 2.40mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4820P-T01-510 Bourns Inc. | 21 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | - | - | - | 20 | 20-SOM | - | - | - | - | - | -55°C~125°C | Tube | 2012 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±100ppm/°C | 51Ohm | - | 125°C | -55°C | - | Automotive AEC-Q200 | - | - | 1.6W | - | - | - | 1.27mm | 7.62mm | - | - | - | 4820P | Not | - | - | - | - | - | 1.27mm | - | - | - | - | - | 10 | Isolated | 160mW | - | - | - | - | 2.159mm | 0.094 2.40mm | 13.716mm | 5.588mm | - | - | - | Non-RoHS Compliant | - |