- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Lead Spacing | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | First Element Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4816P-T03-181/301 Bourns Inc. | 7 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | - | 16 | 16-SOM | - | -55°C~125°C | Tube | 2012 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 180Ohm 300Ohm | - | 125°C | -55°C | Automotive AEC-Q200 | - | - | 1.28W | - | - | - | 1.27mm | 7.62mm | - | - | - | 4816P | Not | - | - | - | - | - | - | - | - | - | 28 | Dual Terminator | 80mW | - | - | - | - | 0.094 2.40mm | 11.18mm | - | - | Non-RoHS Compliant | - | ||
![]() 4814P-T03-331/391 Bourns Inc. | 7 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | YES | GULL WING | 14 | - | 2 | -55°C~125°C | Tube | 2012 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | ±100ppm/°C | 330Ohm 390Ohm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | 8533.21.00.20 | - | - | - | 12 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4814P | - | - | 1.12W | - | - | - | - | 50V | 1.27mm | 2239 | 24 | Dual Terminator | 80mW | 0.08W | - | 330Ohm | - | 0.094 2.40mm | - | - | - | Non-RoHS Compliant | - | ||
![]() YC162-JR-07100KL Yageo | 17 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0606, Convex | - | WRAPAROUND | 4 | - | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | YC162 | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | ±200ppm/°C | 100kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | - | TR, PAPER, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | 50V | - | - | 2 | Isolated | 62.5mW | - | - | - | 508μm | 0.020 0.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() YC162-JR-072K4L Yageo | 5000 | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0606, Convex | - | WRAPAROUND | 4 | - | 1 | -55°C~155°C | Tape & Reel (TR) | 2013 | YC162 | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | - | - | ±200ppm/°C | 2.4kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | - | TR, PAPER, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | 50V | - | - | 2 | Isolated | 62.5mW | - | - | - | 508μm | 0.020 0.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() CAY16-181J8LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | - | WRAPAROUND | 16 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | Convex | - | ±200ppm/°C | 180Ohm | - | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 8 | 500μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 3816 | 0.031W | 1506 | 500μm | - | - | 25V | - | 0615 | 8 | Isolated | 62.5mW | 0.031W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() CAY16-394J8LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | - | WRAPAROUND | 16 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | Convex | - | ±200ppm/°C | 390kOhm | - | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 8 | 500μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 0.031W | - | 500μm | - | - | 25V | - | 0615 | 8 | Isolated | 62.5mW | 0.031W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() CAY16-561J8LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | - | WRAPAROUND | 16 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | Convex | - | ±200ppm/°C | 560Ohm | - | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 8 | 500μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 0.031W | - | 500μm | - | - | 25V | - | 0615 | 8 | Isolated | 62.5mW | 0.031W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() CAY16-392J8LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | - | WRAPAROUND | 16 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | Convex | - | ±200ppm/°C | 3.9kOhm | - | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 8 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 3816 | 0.031W | 1506 | 500μm | - | - | 25V | - | 0615 | 8 | Isolated | 62.5mW | 0.031W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() CAY16-105J2LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Convex | - | WRAPAROUND | 4 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | Convex | EAR99 | ±200ppm/°C | 1MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 2 | 760μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | 50V | - | - | 2 | Isolated | 62.5mW | - | - | - | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() CAY16-470J2LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Convex | - | WRAPAROUND | 4 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | Convex | - | ±200ppm/°C | 47Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 2 | 760μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 1616 | - | 0606 | - | - | - | 50V | - | - | 2 | Isolated | 62.5mW | - | - | - | 762μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() CAT16-682J2LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 0606, Concave | - | WRAPAROUND | 4 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | Concave | EAR99 | ±200ppm/°C | 6.8kOhm | - | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 800μm | - | - | 50V | - | - | 2 | Isolated | 62.5mW | - | - | - | 762μm | 0.030 0.75mm | - | - | - | ROHS3 Compliant | - | ||
![]() YC164-JR-0716RL Yageo | 130 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | - | - | 1 | -55°C~155°C | Tape & Reel (TR) | 2008 | YC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 16Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | 50V | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 3216 | - | 1206 | - | 8 | - | - | - | 0612 | 4 | Isolated | 62.5mW | 0.0625W | - | - | 711.2μm | 0.028 0.70mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4306R-104-121/191 Bourns Inc. | 25 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | 6-SIP | - | - | 6 | 6-SIP | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 120Ohm 190Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4306R | - | - | - | - | - | - | - | - | - | - | 8 | Dual Terminator | 200mW | - | 50ppm/°C | - | - | 0.195 4.95mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4308R-102-382 Bourns Inc. | 25 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | 8-SIP | - | - | 8 | 8-SIP | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | - | - | Active | 1 (Unlimited) | - | SIP | - | ±100ppm/°C | 3.8kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 4308R | - | - | - | - | 2.54mm | - | - | - | - | - | 4 | Isolated | 300mW | - | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | 19.9136mm | 2.159mm | - | Non-RoHS Compliant | - | ||
![]() 4308R-101-161 Bourns Inc. | 25 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | 8-SIP | - | - | 8 | - | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 8 | SIP | EAR99 | ±100ppm/°C | 160Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | - | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4308R | - | - | 0.2W | - | 2.54mm | - | 3.43mm | 100V | - | - | 7 | Bussed | 200mW | - | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | - | Non-RoHS Compliant | - | ||
![]() CAT16-1003F8LF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2506, Concave, Long Side Terminals | - | WRAPAROUND | 16 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.252Lx0.063W 6.40mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 16 | Concave | EAR99 | ±200ppm/°C | 100kOhm | Matte Tin (Sn) | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 8 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 0.062W | - | - | - | - | 50V | - | 0625 | 8 | Isolated | 62.5mW | 0.062W | - | - | 762μm | 0.030 0.75mm | - | - | - | ROHS3 Compliant | - | ||
![]() CAT16-1503F8LF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2506, Concave, Long Side Terminals | - | WRAPAROUND | 16 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.252Lx0.063W 6.40mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 16 | Concave | EAR99 | ±200ppm/°C | 150kOhm | Matte Tin (Sn) | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 8 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 6416 | 0.062W | 2506 | - | - | - | 50V | - | 0625 | 8 | Isolated | 62.5mW | 0.062W | - | - | 762μm | 0.030 0.75mm | - | - | - | ROHS3 Compliant | - | ||
![]() CAT16-61R9F8LF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2506, Concave, Long Side Terminals | - | WRAPAROUND | 16 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.252Lx0.063W 6.40mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 16 | Concave | - | ±200ppm/°C | 61.9Ohm | Matte Tin (Sn) | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 8 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 0.062W | - | - | - | - | 50V | - | 0625 | 8 | Isolated | 62.5mW | 0.062W | - | - | 762μm | 0.030 0.75mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4311R-101-331 Bourns Inc. | 25 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | 11-SIP | - | FLAT | 11 | - | 10 | -55°C~125°C | Tube | 2012 | 4300R | 1.084Lx0.085W 27.53mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 11 | SIP | EAR99 | ±100ppm/°C | 330Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.50 | - | - | - | 1 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4311R | - | - | 1.38W | - | 2.54mm | - | 3.43mm | - | - | - | 10 | Bussed | 200mW | 0.2W | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4310R-104-121/181 Bourns Inc. | 25 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | 10-SIP | - | - | 10 | 10-SIP | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 120Ohm 180Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4310R | - | - | - | - | - | - | - | - | - | - | 16 | Dual Terminator | 200mW | - | 50ppm/°C | - | - | 0.195 4.95mm | - | - | - | Non-RoHS Compliant | - |